DELL logo

DELL OptiPlex 3000 2 GHz Windows 10 IoT Enterprise 1.1 kg Black N6005

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63722
Info modified on:
05 Jun 2024, 09:48:13
Short summary description DELL OptiPlex 3000 2 GHz Windows 10 IoT Enterprise 1.1 kg Black N6005:

DELL OptiPlex 3000, 2 GHz, Intel, Intel® Pentium® Silver, N6005, 3.3 GHz, 4 MB

Long summary description DELL OptiPlex 3000 2 GHz Windows 10 IoT Enterprise 1.1 kg Black N6005:

DELL OptiPlex 3000. Processor frequency: 2 GHz, Processor manufacturer: Intel, Processor family: Intel® Pentium® Silver. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 256 GB, Storage media: SSD, Storage drive interface: PCI Express. On-board graphics card model: Intel® UHD Graphics, Maximum resolution: 4096 x 2160 pixels. Cabling technology: 10/100/1000Base-T(X)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.