location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL OptiPlex 3000 2 GHz Windows 10 IoT Enterprise 1.1 kg Black N6005

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OptiPlex
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OptiPlex 3000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1MWRX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184687215
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52841
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Jun 2024 09:48:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL OptiPlex 3000 2 GHz Windows 10 IoT Enterprise 1.1 kg Black N6005
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Pentium® Silver N6005 2 GHz
  • - 8 GB DDR4-SDRAM 2933 MHz 1 x 8 GB
  • - 256 GB SSD
  • - Intel® UHD Graphics
  • - Ethernet LAN Bluetooth
  • - Windows 10 IoT Enterprise
More>>>
Short summary description DELL OptiPlex 3000 2 GHz Windows 10 IoT Enterprise 1.1 kg Black N6005:
This short summary of the DELL OptiPlex 3000 2 GHz Windows 10 IoT Enterprise 1.1 kg Black N6005 data-sheet is auto-generated and uses the product title and the first six key specs.

DELL OptiPlex 3000, 2 GHz, Intel, Intel® Pentium® Silver, N6005, 3.3 GHz, 4 MB

Long summary description DELL OptiPlex 3000 2 GHz Windows 10 IoT Enterprise 1.1 kg Black N6005:
This is an auto-generated long summary of DELL OptiPlex 3000 2 GHz Windows 10 IoT Enterprise 1.1 kg Black N6005 based on the first three specs of the first five spec groups.

DELL OptiPlex 3000. Processor frequency: 2 GHz, Processor manufacturer: Intel, Processor family: Intel® Pentium® Silver. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 256 GB, Storage media: SSD, Storage drive interface: PCI Express. On-board graphics card model: Intel® UHD Graphics, Maximum resolution: 4096 x 2160 pixels. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax), Cabling technology: 10/100/1000Base-T(X)

Processor
Processor frequency *
2 GHz
Processor manufacturer *
Intel
Processor family
Intel® Pentium® Silver
Processor model
N6005
Processor cores
4
Processor boost frequency
3.3 GHz
Processor cache
4 MB
L3 cache
4 MB
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2933 MHz
Memory slots
1x SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Maximum internal memory
16 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Storage drive interface
PCI Express
SSD form factor
M.2
Graphics
On-board graphics card model
Intel® UHD Graphics
Maximum resolution
4096 x 2160 pixels
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Bluetooth
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Combo headphone/mic port
Yes
DC-in jack
Yes
Ports & interfaces
DisplayPorts quantity
2
Design
Product colour *
Black
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Display included *
No
Software
Operating system installed *
Windows 10 IoT Enterprise
Operating system language
English, Spanish
Trusted Platform Module (TPM)
Yes
Power
Power supply
65 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Weight & dimensions
Width
36 mm
Depth
178 mm
Height
182 mm
Weight
1.1 kg
Packaging content
Mouse included on selected markets only
Yes
Stand included
Yes
Cables included
AC
Other features
Power LED
Yes