Lenovo logo

Lenovo ZG38C03900 tablet case 25.6 cm (10.1") Folio Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128052
Info modified on:
10 Oct 2024, 15:17:28
Short summary description Lenovo ZG38C03900 tablet case 25.6 cm (10.1") Folio Grey:

Lenovo ZG38C03900, Folio, Lenovo, Tab M10 3 Gen, 25.6 cm (10.1"), 217 g

Long summary description Lenovo ZG38C03900 tablet case 25.6 cm (10.1") Folio Grey:

Lenovo ZG38C03900. Case type: Folio, Brand compatibility: Lenovo, Compatibility: Tab M10 3 Gen, Maximum screen size: 25.6 cm (10.1"), Number of stand modes: 2. Weight: 217 g

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.