location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Go Wireless ANC Headset Wired & Wireless Head-band Office/Call center USB Type-C Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Go Wireless ANC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4XD1C99221
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195890370064 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130018
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 17:37:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo Go Wireless ANC Headset Wired & Wireless Head-band Office/Call center USB Type-C Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Microsoft TEAMS certified
  • - Advanced Active Noise Cancellation, Environmental Noise Cancellation and Talk-through
  • - Left-side and right-side wearing
  • - Flip to mute microphones
  • - Triple connectivity: Dual Bluetooth + USB Audio
  • - Swift pairing / Fast pairing
  • - 1.5 hours charging time to full, up to 35 hours playback time
  • - Lenovo Go Central (Software) Supported
Long product name Lenovo Go Wireless ANC Headset Wired & Wireless Head-band Office/Call center USB Type-C Bluetooth Black :
The long product name of Lenovo Go Wireless ANC Headset Wired & Wireless Head-band Office/Call center USB Type-C Bluetooth Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Go Wireless ANC Headset (Thunder Black)
More>>>
Lenovo Go Wireless ANC Headset Wired & Wireless Head-band Office/Call center USB Type-C Bluetooth Black:
The official description of Lenovo Go Wireless ANC Headset Wired & Wireless Head-band Office/Call center USB Type-C Bluetooth Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Lenovo Go Wireless ANC Headset with Teams Certification is designed to reduce ambient noise and maintain productivity while on the go. The USB-A Bluetooth receiver provides with outstanding Bluetooth connection. With Microsoft Teams Certification and cutting-edge noise cancellation technology, both office and remote workers will have the tools they need to tune-out distractions and tune-in to their work - all in one headset.

Short summary description Lenovo Go Wireless ANC Headset Wired & Wireless Head-band Office/Call center USB Type-C Bluetooth Black:
This short summary of the Lenovo Go Wireless ANC Headset Wired & Wireless Head-band Office/Call center USB Type-C Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Go Wireless ANC, Wired & Wireless, Office/Call center, 20 - 20000 Hz, 230 g, Headset, Black

Long summary description Lenovo Go Wireless ANC Headset Wired & Wireless Head-band Office/Call center USB Type-C Bluetooth Black:
This is an auto-generated long summary of Lenovo Go Wireless ANC Headset Wired & Wireless Head-band Office/Call center USB Type-C Bluetooth Black based on the first three specs of the first five spec groups.

Lenovo Go Wireless ANC. Product type: Headset. Connectivity technology: Wired & Wireless, Bluetooth. Recommended usage: Office/Call center. Headphone frequency: 20 - 20000 Hz. Wireless range: 10 m. Cable length: 1.3 m. Weight: 230 g. Product colour: Black

No wires, no worries
No wires, no worries

Wherever you are, the Lenovo Go Wireless ANC Headset enhances your call and listening experience. This Microsoft Teams-certified headset boasts advanced active-noise cancelling (ANC) and environmental-noise cancelling (ENC) technology. Now, everything sounds crisper and clearer, regardless of background noise. Engineered for Intel® Evo™ laptops, the Lenovo Go Wireless ANC Headset can also help optimize your communication, productivity and collaboration on Intel® Evo™ laptops with native Bluetooth.

Be in the driving seat
Be in the driving seat

When jumping from one call to the next, you're always in control with this wireless headset that's certified for Microsoft Teams. At the touch of a button, you have quick, easy access to your preferred collaboration platform to join a meeting, touch base with colleagues, stay in the loop, and more. Instantly, wherever you are.

Experience real freedom
Experience real freedom

Enjoy being able to truly work from anywhere thanks to advanced ANC and ENC technology, a 30m wireless range, and up to 35 hours^*^ of battery life. As ANC reduces the noise around you, whatever you're listening to sounds crystal clear, while ENC eliminates annoying background noises, so anyone you're speaking can hear you loud and clear, every time.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Binaural
Product colour *
Black
Colour name
Thunder Black
Volume control
Touch
Control unit type
On-ear control unit
Control type
Touch
Cable length
1.3 m
Detachable cable
Yes
Ports & interfaces
Connectivity technology *
Wired & Wireless
USB connectivity
Yes
USB connector
USB Type-C
Bluetooth
Yes
Bluetooth version
5.0
Wireless range
10 m
Headphones
Ear coupling *
Supraaural
Headphone frequency
20 - 20000 Hz
Impedance
32 Ω
Headphone sensitivity
107 dB
Driver unit
4 cm
Total Harmonic Distortion (THD)
3%
Microphone
Microphone type *
Boom
Folding microphone
Yes
Number of microphones
4
Battery
Battery operated
Yes
Battery type
Built-in battery
Battery capacity
610 mAh
Input voltage (earpieces)
5 V
Input current (earpieces)
1 A
Battery recharge time
1.5 h
Charging source
USB
System requirements
Windows operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Weight
230 g
Packaging data
Package width
225 mm
Package depth
85 mm
Package height
250 mm
Package weight
657 g
Packaging content
Receiver included
Yes
Quantity
1
Logistics data
Harmonized System (HS) code
85183000
Country Distributor
Portugal 2 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Suomi 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)