location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Premier Rechargeable Active Pen – PN7522W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dell Premier Rechargeable Active Pen – PN7522W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-PN7522W show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184635414 show
Category:
Small pen-shaped instrument used to input commands onto a computer screen, mobile device or graphics tablet.
Stylus Pens Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 215430
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Sep 2024 14:27:21
The date of the most recent change of this product data-sheet in Icecat.
Dell Peripheral Manager User’s Guide (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Premier Rechargeable Active Pen PN7522W User’s Guide (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Premier Rechargeable Active Pen – PN7522W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Device compatibility: Laptop
  • - Brand compatibility: Dell
  • - Black
  • - Bluetooth 5.0
  • - 45 mAh Battery life: 960 h
Warranty: 3 Years Advance Exchange Service
Long product name DELL Premier Rechargeable Active Pen – PN7522W :
The long product name of DELL Premier Rechargeable Active Pen – PN7522W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Premier Rechargeable Active Pen – PN7522W
More>>>
DELL Premier Rechargeable Active Pen – PN7522W:
The official description of DELL Premier Rechargeable Active Pen – PN7522W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Write naturally and create with precision with a rechargeable premium active pen featuring up to 40 days battery life on a single charge and a tile location function for complete peace of mind.

Short summary description DELL Premier Rechargeable Active Pen – PN7522W:
This short summary of the DELL Premier Rechargeable Active Pen – PN7522W data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Premier Rechargeable Active Pen – PN7522W, Laptop, Dell, Black, Latitude 9520 2-in-1, Latitude 9510 2-in-1, Latitude 9430 2in1, Latitude 9420 2-in-1, Latitude..., 960 h, 45 mAh

Long summary description DELL Premier Rechargeable Active Pen – PN7522W:
This is an auto-generated long summary of DELL Premier Rechargeable Active Pen – PN7522W based on the first three specs of the first five spec groups.

DELL Premier Rechargeable Active Pen – PN7522W. Device compatibility: Laptop, Brand compatibility: Dell, Product colour: Black. Weight: 15.5 g, Width: 10.2 mm, Depth: 10.2 mm. Quantity per pack: 1 pc(s)

A stroke of genius
A stroke of genius

With 4,096 levels of pressure sensitivity, the active pen picks up the slightest nuances of pressure, tilt and flow to create shades of lightness and darkness with great accuracy. With virtually no lag, it’s similar to writing with a pen on paper.

The world’s longest battery life on a single charge for an active pen
The world’s longest battery life on a single charge for an active pen

Charge the pen up to 80% in 20 minutes and a full charge in less than an hour. Imagine all you can do with a pen that lasts up to 40 days on one charge.

Easy access to commands
Easy access to commands

Programmable top and side buttons offer quick access to frequently used apps or functions. Connect with Bluetooth and launch Windows Ink Workspace with a single press on the top button.

Magnetic tether
Magnetic tether

Conveniently attach your rechargeable active pen to your Dell 2-in-1 laptop via magnetic tether.

Visual reminders
Visual reminders

An LED indicator at the tip of your pen keeps you informed of Bluetooth connectivity, battery life and charging status.

Tile location tracking
Tile location tracking

The world’s first active pen with Tile location tracking lets you easily locate where you left your pen last. Simply open the Tile App, press "find" and your pen will begin buzzing and blinking its LED lights to alert you to its location.

Replacement nibs
Replacement nibs

With 2 spare nibs included, you can easily replace an existing or lost nib.

Widely compatible
Widely compatible

Works seamlessly with most Dell 2-in-1s thanks to AES 1.0, 2.0 and WGP protocol support.

The story is currently unavailable. Please, contact us.
Features
Device compatibility *
Laptop
Brand compatibility *
Dell
Compatibility
Latitude 9520 2-in-1, Latitude 9510 2-in-1, Latitude 9430 2in1, Latitude 9420 2-in-1, Latitude 9410 2-in-1, Latitude 7430 2in1, Latitude 7420 2-in-1, Latitude 7410 2-in-1, Latitude 7410 2-in-1 Chrome Enterprise*, Latitude 7330 2in1, Latitude 7320 Detachable, Latitude 7320 2-in-1, Latitude 7310 2-in-1, Latitude 7210 2-in-1, Latitude 5330 2in, Latitude 5320 2-in-1, Latitude 5310 2-in-1, Latitude 5300 2-in-1 Chrome, Latitude 3330 2in1, XPS 9310 2-in-1, Inspiron 7620 2in1, Inspiron 7420 2in1, Inspiron 7425 2in1
Product colour *
Black
Bluetooth
Yes
Features
Bluetooth version
5.0
Battery life
960 h
Battery capacity
45 mAh
Buttons quantity
3
Weight & dimensions
Weight
15.5 g
Width
10.2 mm
Depth
10.2 mm
Height
155 mm
Packaging data
Quantity per pack
1 pc(s)
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
España 1 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
Disclaimer DELL Premier Rechargeable Active Pen – PN7522W:
Disclaimer

Actual configuration might differ from illustration