location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung VH55R-R LCD Indoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
VMR-R
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VH55R-R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH55VMBRBGBXEN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806094282900
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85008
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Oct 2024 11:57:23
The date of the most recent change of this product data-sheet in Icecat.
Carbon Footprint (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Guide (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung VH55R-R LCD Indoor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 139.7 cm (55") LCD
  • - 1920 x 1080 pixels Full HD
  • - 500 cd/m² 1100:1 0.63 x 0.63 mm
  • - Indoor Landscape/Portrait Black
  • - VESA mounting 600 x 400 mm
  • - Ethernet LAN USB port
  • - 270 W
Long product name Samsung VH55R-R LCD Indoor :
The long product name of Samsung VH55R-R LCD Indoor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

55", FHD (1920 x 1080), 500 cd/m², 1100:1, 24/7, 16:9, 72%, AC 100 - 240 V, 50/60 Hz, 270 W, 1211.0 x 681.7 x 69.9 mm
More>>>
Samsung VH55R-R LCD Indoor:
The official description of Samsung VH55R-R LCD Indoor as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Seamless video walls with razor-thin bezels
With an exceptionally narrow bezel measuring just 0.44 mm and equipped with Samsung’s advanced picture enhancement technology along with wide viewing angles, the VMB-R delivers an impactful and seamless experience. Its modern, slim design allows the display to blend into any business environment.

Nearly invisible 0.44 mm bezel
An Exceptionally thin 0.44mm even bezel — a 0.88 mm bezel-to-bezel depth — enables content to be delivered as one seamless image. Additionally, the display helps to eliminate any potential image distortion and provides a more immersive viewing experience.

View content from any angle
The display’s wide viewing angles mean content is easily visible even if viewers aren’t standing directly in front of the display. Audiences can get clear and accurate information regardless of video wall layout or location.

Image enhancement technology
Samsung’s powerful picture enhancement technology ensures all content is vibrant and clear. With Picture Enhancer mode, color saturation and contrast are improved by adjusting the gamma curve. Using Black Equalizer mode, dark images are lightened, so details are easier to see.

Modern, slim design
VMB-R displays feature an elevated design aesthetic with an ultra-slim depth of less than 70 mm. This allows the display to save space and create a clean, modern look for retail or other public spaces.

Vibrant images 24/7
Experience brilliant image presentation with an impressive 500 nit brightness allowing businesses to deliver clear information 24/7. The display’s non-glare panels provide better visibility regardless of ambient light, ensuring critical information is always visible.

Convenient mobile calibration
Samsung’s Color Expert Pro Mobile solution provides a quick and easy video wall calibration through a mobile camera. With the solution’s intuitive UI, even non-expert users can adjust up to 5x5 video wall’s white balance simultaneously without the need for additional equipment.

Comprehensive calibration
Samsung’s multi-step factory calibration process tunes video walls to uniform brightness and color throughout multiple displays. In addition to rigorous factory calibration, users can also manage brightness and color uniformity with Samsung's Color Expert Pro, a powerful free software program.

Advanced UHD presentation
Samsung video walls provide an impressive UHD viewing experience with minimal effort. With daisy chain design utilizing DisplayPort 1.2 and HDMI ports, the VMB-R display can project UHD content across multiple screens up — to 5 x 5 — without requiring an external graphic card or UHD splitters.

Industry standard certified
The VMB-R series is EMC class A compliant, meeting strict standards of electromagnetic wave emission, while IP5x certification protects the display against dust and other conditions. The display packaging also passed a rigorous 4-step, ISTA-certified test to minimize possible damage during delivery.

Intuitive all-in-one operations
The UHD Signage Player Box combines information processing and content management tools into a single platform, for added operational simplicity. Weighing just 0.6 kg, even with embedded MagicINFO S Player 6 and SSSP 6, the compact design of the box makes it an ideal solution.

Short summary description Samsung VH55R-R LCD Indoor:
This short summary of the Samsung VH55R-R LCD Indoor data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung VH55R-R, 139.7 cm (55"), LCD, 1920 x 1080 pixels, 24/7

Long summary description Samsung VH55R-R LCD Indoor:
This is an auto-generated long summary of Samsung VH55R-R LCD Indoor based on the first three specs of the first five spec groups.

Samsung VH55R-R. Display diagonal: 139.7 cm (55"), Display resolution: 1920 x 1080 pixels, Display technology: LCD, Display brightness: 500 cd/m², HD type: Full HD, Operating hours (hours/days): 24/7. Product colour: Black

Display
Display technology *
LCD
Display diagonal
139.7 cm (55")
Display resolution
1920 x 1080 pixels
HD type
Full HD
Panel type
IPS
Pixel pitch *
0.63 x 0.63 mm
Display brightness *
500 cd/m²
Contrast ratio (typical)
1100:1
Contrast ratio (dynamic)
500000:1
Response time
0.008 s
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Horizontal scan range
57.3 - 70 kHz
Vertical scan range
47 - 63 Hz
Haze rate
28%
Colour gamut
72%
Operating hours (hours/days)
24/7
Design
Placement supported *
Indoor
Orientation *
Landscape/Portrait
Bezel width (side)
0.44 mm
Bezel width (top)
0.44 mm
Bezel width (bottom)
0.44 mm
VESA mounting
Yes
Panel mounting interface
600 x 400 mm
Product colour
Black
Panel colour
Black
Ports & interfaces
HDMI ports quantity
2
HDMI version
2.0
DVI port
Yes
DisplayPorts quantity
1
DisplayPort version
1.2
Ethernet LAN
Yes
Ethernet LAN (RJ-45) ports
1
RS-232 input ports
1
RS-232 output ports
1
RS-232C
Yes
Ports & interfaces
USB port
Yes
USB ports quantity
1
HDCP
Yes
HDCP version
2.2
IR input ports quantity
1
Audio input
Yes
Audio output
Yes
Power
Power consumption (typical) *
270 W
Power consumption (sleep)
0.5 W
Energy efficiency class (SDR)
G
Energy consumption (SDR) per 1000 hours
165 kWh
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Sustainability
Certification
FCC (USA) Part 15, Subpart B Class A CE (Europe) : EN55022:2006+A1:2007 EN55024:1998+A1:2001+A2:2003 VCCI (Japan) : VCCI V-3 /2010.04 Class A KCC/EK (Korea) : Tuner : KN13 / KN20 Tunerless : KN22 / KN24 BSMI (Taiwan) : CNS13438 (ITE EMI) Class A / CNS13439 (AV EMI) / CNS14409 (AV EMS) / CNS14972 (Digital) C-Tick (Australia) : AS/NZS CISPR22:2009 CCC(China) :GB9254-2008 GB17625.1-2012 GOST(Russia/CIS) : GOST R 51317 Series, GOST 22505-97 EN55022:2006+A1:2007 EN55024:1998+A1:2001+A2:2003
Weight & dimensions
Width
1211 mm
Depth
69.9 mm
Height
681.7 mm
Weight
16.8 kg
Packaging data
Package width
1414 mm
Package depth
257 mm
Package height
844 mm
Package weight
25.1 kg
Brand Image Product code Product Stock Price from
Samsung VM55C-R LCD Indoor Samsung VM55C-R LCD Indoor
(show image)
LH55VMCRBGBXEN VM55C-R 0.00
(excl. VAT)
0 (incl. VAT)
Samsung VM55C-E LCD Indoor Samsung VM55C-E LCD Indoor
(show image)
LH55VMCEBGBXEN VM55C-E 0.00
(excl. VAT)
0 (incl. VAT)
Samsung VH55C-R LCD Indoor Samsung VH55C-R LCD Indoor
(show image)
LH55VHCRBGBXEN VH55C-R 0.00
(excl. VAT)
0 (incl. VAT)
Samsung VH55C-E LCD Indoor Samsung VH55C-E LCD Indoor
(show image)
LH55VHCEBGBXEN VH55C-E 0.00
(excl. VAT)
0 (incl. VAT)
Samsung VH55B-E LCD Indoor Samsung VH55B-E LCD Indoor
(show image)
LH55VHBEBGBXEN VH55B-E 0.00
(excl. VAT)
0 (incl. VAT)
Samsung VM55B-E LCD Indoor Samsung VM55B-E LCD Indoor
(show image)
LH55VMBEBGBXEN VM55B-E 0.00
(excl. VAT)
0 (incl. VAT)
Samsung VM46B-U LCD Indoor Samsung VM46B-U LCD Indoor
(show image)
LH46VMBUBGBXEN VM46B-U 0.00
(excl. VAT)
0 (incl. VAT)
Samsung VM55B-U LED Indoor Samsung VM55B-U LED Indoor
(show image)
LH55VMBUBGBXEN VM55B-U 0.00
(excl. VAT)
0 (incl. VAT)
Samsung VM55B-R LED Indoor Samsung VM55B-R LED Indoor
(show image)
LH55VHRRBGBXEN VM55B-R 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Portugal 2 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Österreich 1 distributor(s)
Danmark 1 distributor(s)
México 1 distributor(s)