location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung WM55B interactive whiteboard 139.7 cm (55") 3840 x 2160 pixels Touchscreen Grey, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Flip Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WM55B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH55WMBWBGCXEN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806094472486
Category:
Large interactive display that connects to a computer. A projector projects the computer's desktop onto the board's surface where users control the computer using a pen, finger, stylus, or other device. The board is typically mounted to a wall or floor stand. Used in schools and corporate meeting rooms.
Interactive Whiteboards Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 229470
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Aug 2024 09:33:44
The date of the most recent change of this product data-sheet in Icecat.
Carbon Footprint (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Guide (3.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung WM55B interactive whiteboard 139.7 cm (55") 3840 x 2160 pixels Touchscreen Grey, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Touchscreen 139.7 cm (55") VA Grey, White
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - 350 cd/m² 4000:1 8 ms
  • - Built-in speaker(s)
  • - Bluetooth Ethernet LAN
  • - VESA mounting 400 x 400 mm
Long product name Samsung WM55B interactive whiteboard 139.7 cm (55") 3840 x 2160 pixels Touchscreen Grey, White :
The long product name of Samsung WM55B interactive whiteboard 139.7 cm (55") 3840 x 2160 pixels Touchscreen Grey, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

55", 4K UHD (3840 x 2160), 350 cd/ m2, 178/178, Tizen 6.5, 72%, 4000:1, 594 Mhz, 100-240V, 50/60Hz, 1297.4 x 768.2 x 59.9 mm
More>>>
Samsung WM55B interactive whiteboard 139.7 cm (55") 3840 x 2160 pixels Touchscreen Grey, White:
The official description of Samsung WM55B interactive whiteboard 139.7 cm (55") 3840 x 2160 pixels Touchscreen Grey, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Unlimited learning possibilities. With Pro.
As digitalisation of education accelerates to enable impactful, interactive collaboration, Flip Pro gives educators the tools needed to deliver a new, advanced level of learning. With versatile connectivity, intelligent software and intuitive features, Flip Pro introduces the future of education.

Better interaction with best in-class multi-touch
Fast & multi-touch
Flip Pro delivers industry-best latency at just 26ms*, with prediction logic applied to ensure a realistic, smooth drawing experience with 2,048 point of thickness built directly into the display to unlock creativity. Plus, Flip Pro enables multi-touch for up to 20 people for enhanced interactivity.

Bring ideas to life in an instant
Intuitive writing & drawing
Ideas are brought to life instantly on Flip Pro with pen and brush mode that provides a real-world writing experience, while flexible erasing requires just a swipe of your finger or palm. The quick tool and palette menu ensure creativity flows and toggle button easily enables a new note layer UI.

Stay connected from any source
Versatile connectivity
Flip Pro provides multiple connectivity options, including USB, HDMI and DP. Educators can easily connect any device to access content and display information on a larger screen, as well as connect to any network and other devices through LAN port and wireless screen-mirroring.

One single port for three functions
3-in-1 USB-C port
Connectivity is enhanced with 3-in-1 USB-C connectivity, enabling screen mirroring, touch control and external device charging (max. 15W). Educators can simply connect to the USB Type-C port, allowing them to deliver interactive and engaging lessons without any hassle.

Share with AirPlay 2
AirPlay 2
Flip Pro is integrated with AirPlay 2, allowing educators and students to present on the big screen, increasing visibility and engagement in larger spaces. Creating a wireless dual display setup ensures no student misses out on important information for more collaborative interactions.

Smart, wireless sharing from multiple devices
SmartView+
With SmartView+, up to 50 devices can be simultaneously connected to the interactive display wirelessly, in addition to enabling multi-view on up to four screens. This cable-less screen sharing functionality is ideal for larger meeting rooms as well as digitised classrooms.

Access whatever you need, from anywhere
Workspace
With Workspace secured by Knox, Flip Pro enables users to easily access remote PC, network drive and other third-party applications* such as Office 365, VMWare, Boxlight MimioConnect. This ensures efficiency from any location and an uninterrupted workflow for educators and students.

Optimise lesson planning with embedded learning solution
Boxlight MimioConnect
Flip Pro offers the MimioConnect app*, an online blended learning platform, providing an extensive catalog of versatile learning content available via Workspace. Samsung’s partnership with leading US education solutions delivers innovative education software directly.

Collaborate with ease over video conferencing
Video call applications
Simple, seamless video conferencing* is supported on Flip Pro based on the WebRTC (Real Time Communication) API, without the need for additional solution compatibility. Apps such as Google Duo will be available to users with just a touch for easy, efficient collaboration.

Keep informed with remote management solution
Remote content push
Using Samsung’s MagicINFO Remote Management* solution, Flip Pro offers new functionality that pushes content, alerts and warnings from the school information system to the display. This notifies teachers and students of important updates by pushing them directly to Flip displays in every classroom.

Carefully designed for various use
Slim stand
Flip Pro 55” offers increased working space in front of the display and convenient ways to position and store. Its enhanced, hinge assembly structure enables easy setup and efficient stocking.

Clean screen and minimised damage risk
Protective screen technology
Samsung Flip Pro delivers peace of mind with a built-in Antimicrobial Coating* which inhibits microbial growth. Plus, the Flip’s display is wrapped in a proprietary shatterproof film, ensuring the screen stays intact in the event of a break.

Short summary description Samsung WM55B interactive whiteboard 139.7 cm (55") 3840 x 2160 pixels Touchscreen Grey, White:
This short summary of the Samsung WM55B interactive whiteboard 139.7 cm (55") 3840 x 2160 pixels Touchscreen Grey, White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung WM55B, 139.7 cm (55"), 350 cd/m², 3840 x 2160 pixels, 4K Ultra HD, VA, 16:9

Long summary description Samsung WM55B interactive whiteboard 139.7 cm (55") 3840 x 2160 pixels Touchscreen Grey, White:
This is an auto-generated long summary of Samsung WM55B interactive whiteboard 139.7 cm (55") 3840 x 2160 pixels Touchscreen Grey, White based on the first three specs of the first five spec groups.

Samsung WM55B. Display diagonal: 139.7 cm (55"), Display brightness: 350 cd/m², Display resolution: 3840 x 2160 pixels. Operating system installed: Tizen, User memory: 32 GB. Product colour: Grey, White, Panel mounting interface: 400 x 400 mm, Frame material: Plastic. Operating hours (hours/days): 16/7. Power consumption (typical): 154 W, Power consumption (standby): 0.5 W, AC input voltage: 100-240 V

Display
Display diagonal *
139.7 cm (55")
Display brightness
350 cd/m²
Display resolution
3840 x 2160 pixels
HD type
4K Ultra HD
Panel type
VA
Native aspect ratio
16:9
Contrast ratio (typical)
4000:1
Response time
8 ms
Display brightness (min)
220 cd/m²
Touchscreen *
Yes
Touch technology
Multi-touch
Touchscreen type
Infrared
Number of simultaneous touchpoints
20
Touch system response time
26 ms
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.315 x 0.315 mm
Colour gamut
72%
Horizontal scan range
30 - 81 kHz
Vertical scan range
48 - 75 Hz
Haze rate
2%
Computer system
Operating system installed
Tizen
Operating system version
6.5
Built-in processor
Yes
User memory
32 GB
Audio
Built-in speaker(s) *
Yes
Network
Wi-Fi
Yes
Bluetooth
Yes
Ethernet LAN
Yes
Ports & interfaces
HDCP
Yes
HDCP version
2.2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
3
HDMI ports quantity
2
USB Type-C ports quantity
1
Ports & interfaces
HDMI version
2.0
DisplayPort version
1.2
DisplayPorts quantity
1
Ethernet LAN (RJ-45) ports
1
Audio output
1
RS-232 ports
1
Ergonomics
Product colour
Grey, White
VESA mounting
Yes
Panel mounting interface
400 x 400 mm
Frame material
Plastic
Certification
Class A FCC (USA) Part 15, Subpart B KCC/EK (Korea) Tuner : KN32 / KN35 Tunerless : KN32 / KN35 CE (Europe) EN55032 : 2012 or 2015 EN55024:2010 or EN 55035:2017 VCCI (Japan) VCCI CISPR32 :2016 CCC(China) GB/T9254-2008 GB17625.1-2012 BSMI (Taiwan) CNS13438 ( ITE EMI ) CNS14336-1 ( ITE Safety ) CNS15663 (RoHS) C-Tick (Australia) AS/NZS CISPR32:2015 GOST( Russia/CIS) ROCT CISPR 24-2013 ROCT CISPR 22:2005
Performance
Operating hours (hours/days)
16/7
Power
Power consumption (typical)
154 W
Power consumption (standby)
0.5 W
AC input voltage
100-240 V
AC input frequency
50/60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width *
1297.4 mm
Depth
59.9 mm
Height *
768.2 mm
Weight
28.6 kg
Bezel width
2.62 cm
Packaging data
Package width
1464 mm
Package depth
190 mm
Package height
915 mm
Package weight
35.9 kg
Brand Image Product code Product Stock Price from
Samsung Flip 3 - 85 inch - Digital, interactive Whiteboard Display (WM85A) Samsung Flip 3 - 85 inch - Digital, interactive Whiteboard Display (WM85A)
(show image)
LH85WMAWLGCXEN Samsung Flip 3 - 85 inch - Digital, interactive Whiteboard Display (WM85A) 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Flip 3 - 75 inch - Digital, interactive Whiteboard Display (WM75A) Samsung Flip 3 - 75 inch - Digital, interactive Whiteboard Display (WM75A)
(show image)
LH75WMAWLGCXEN Samsung Flip 3 - 75 inch - Digital, interactive Whiteboard Display (WM75A) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Italia 3 distributor(s)
Sverige 3 distributor(s)
Österreich 2 distributor(s)
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Belgium 1 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Magyarország 1 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)