Phasak Rack Cabinet SERVER 19" 20U 600 x 800 Black- PHC 6820 (dissembled)

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15330
Info modified on:
10 Aug 2024, 07:06:44
Bullet Points Phasak Rack Cabinet SERVER 19" 20U 600 x 800 Black- PHC 6820 (dissembled):
  • - Easy opening, locking, and disassembly of front and rear doors
  • - Security lock and DKP sheet metal side doors
  • - 4mm tempered glass front door
  • - Option to install 2 to 4 ventilation units
  • - 4 adjustable 1.5mm internal 19" mounting profiles
  • - High-resistance electrostatic RAL 9005 paint
  • - 1mm thick main metal frame
Warranty:
3 years
Long product name Phasak Rack Cabinet SERVER 19" 20U 600 x 800 Black- PHC 6820 (dissembled):

Rack Cabinet PHASAK SERVER 19" 20U PHASAK 600 x 800 Black- PHC 6820 (dissembled)

Short summary description Phasak Rack Cabinet SERVER 19" 20U 600 x 800 Black- PHC 6820 (dissembled):

Phasak Rack Cabinet SERVER 19" 20U 600 x 800 Black- PHC 6820 (dissembled), Freestanding rack, 20U, 800 kg, Key lock, Rack rails, Adjustable feet

Long summary description Phasak Rack Cabinet SERVER 19" 20U 600 x 800 Black- PHC 6820 (dissembled):

Phasak Rack Cabinet SERVER 19" 20U 600 x 800 Black- PHC 6820 (dissembled). Type: Freestanding rack, Rack capacity: 20U, Maximum weight capacity: 800 kg, Key lock, Adjustable feet, Rack rails. Weight: 57 kg. Product colour: Black

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.