NETGEAR logo

NETGEAR ProSafe™ 48 Port 10/100 Smart Switch + 2 Gigabit Ports

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
243387
Info modified on:
18 Jan 2024, 17:35:11
Warranty:
NETGEAR 5-year warranty
Long product name NETGEAR ProSafe™ 48 Port 10/100 Smart Switch + 2 Gigabit Ports:

FS750T2 - ProSafe™ 48 Port 10/100 Smart Switch + 2 Gigabit Ports

NETGEAR ProSafe™ 48 Port 10/100 Smart Switch + 2 Gigabit Ports:

48 x 10/100 Mbps Autosensing poorten
2 x 10/100/1000 Mbps Autosensing poorten
Bandbreedte : 13,6 Gbps
Metalen behuizing
Interne voeding

Short summary description NETGEAR ProSafe™ 48 Port 10/100 Smart Switch + 2 Gigabit Ports:

NETGEAR ProSafe™ 48 Port 10/100 Smart Switch + 2 Gigabit Ports, Full duplex

Long summary description NETGEAR ProSafe™ 48 Port 10/100 Smart Switch + 2 Gigabit Ports:

NETGEAR ProSafe™ 48 Port 10/100 Smart Switch + 2 Gigabit Ports. Basic switching RJ-45 Ethernet ports quantity: 50. Full duplex. MAC address table: 8000 entries, Switching capacity: 13.6 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.