NETGEAR logo

NETGEAR ProSafe VPN Firewall 8 with 4 Port 10/100 Mbps Switch, FVS114 hardware firewall

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
195987
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
3 years
Long product name NETGEAR ProSafe VPN Firewall 8 with 4 Port 10/100 Mbps Switch, FVS114 hardware firewall:

ProSafe VPN Firewall 8 with 4 Port 10/100 Mbps Switch

NETGEAR ProSafe VPN Firewall 8 with 4 Port 10/100 Mbps Switch, FVS114 hardware firewall:

Want strong security at a small price? NETGEAR’s ProSafe VPN Firewall 8 FVS114 provides business class protection. Stateful Packet Inspection (SPI) stops major Denial of Service (DoS) attacks. Intrusion Detection alerts you to hackers and attacks. Up to 8 simultaneous Virtual Private Network (VPN) connections protect links between business locations, encrypting all traffic as it traverses the Internet—perfect for telecommuters and remote offices. With 4 10/100 Mbps auto-sensing, Auto Uplink™ switched LAN ports and Network Address Translation (NAT) routing, up to 253 users can access your broadband connection at the same time.

Trusted Security
More than just a NAT router, the ProSafe VPN Firewall 8 FVS114 provides a true SPI firewall, protecting you from DoS attacks such as Ping of Death, SYN Flood, Land Attacks, IP Spoofing, tear drop, and many more. Up to 8 IPSec VPN connections can be initiated automatically—perfect for connecting telecommuters and road warriors into the home office. DES, 3DES, or 256-bit AES encryption secures remote access and keyword content filtering allows you to control Web access and block unacceptable sites. Logging, reporting, and real-time notification alert you to problems or attacks.

Full Feature Set
As a part of a family of business-class firewalls, the ProSafe FVS114 is a complete SOHO solution. Four integrated 10/100 Mbps LAN ports offer LAN connectivity to PCs and servers, or to Fast Ethernet switches and wireless access points. 10/100 Mbps WAN port is ready for new, higher-speed broadband capabilities.

Superior Value and Usability
Smart Wizard™ connects to your ISP quickly, and the easy-to-use Web-based configuration screen and Install Assistant reduce setup time. The VPN Wizard capability makes setting up secure, remote connections a breeze. The ProSafe FVS114 is VPNC compliant and is compatible with all major VPNC certified devices, including those from Cisco, Juniper/Netscreen, Checkpoint, and supports standards-based IPSec VPN Client software including NETGEAR’s ProSafe VPN Client Software and Safenet VPN clients. Support for DHCP (client and server) as well as PPPoE allows for easy, widespread deployment. Auto Uplink™ on the LAN ports eliminates the need for crossover cables. Compatible with Windows®, Macintosh®, UNIX®, and Linux®, or any other TCP/IP based platforms.

Short summary description NETGEAR ProSafe VPN Firewall 8 with 4 Port 10/100 Mbps Switch, FVS114 hardware firewall:

NETGEAR ProSafe VPN Firewall 8 with 4 Port 10/100 Mbps Switch, FVS114, 16 MB, RISC, 200 MHz, Windows Macintosh UNIX Linux Other TCP/IP based platforms, 253 user(s), 256-bit AES, 3DES, DES

Long summary description NETGEAR ProSafe VPN Firewall 8 with 4 Port 10/100 Mbps Switch, FVS114 hardware firewall:

NETGEAR ProSafe VPN Firewall 8 with 4 Port 10/100 Mbps Switch, FVS114. Internal memory: 16 MB, Processor family: RISC, Processor frequency: 200 MHz. Number of users: 253 user(s). Security algorithms: 256-bit AES, 3DES, DES, Firewall security: Stateful Packet Inspection (SPI)Intrusion Detection System (IDS), VPN support: NAT traversal (VPN pass through) for IPsec, PPTP & L2TP VPNs. Data link protocols: Ethernet, Fast Ethernet, Supported network protocols: IP routing, TCP/IP, UDP, ICMP, PPPoE, DHCP, RIP v1, RIPv2, UPnP. Management platform: Web-based GUI

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.