location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR ProSafe™ Gigabit VPN Firewall 25 with 4 Gigabit LAN and Dual WAN Port Switch wired router

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProSafe™ Gigabit VPN Firewall 25 with 4 Gigabit LAN and Dual WAN Port Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FVS124GNA
Category:
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 192083
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:36:12
The date of the most recent change of this product data-sheet in Icecat.
Warranty: NETGEAR 3 year
Long product name NETGEAR ProSafe™ Gigabit VPN Firewall 25 with 4 Gigabit LAN and Dual WAN Port Switch wired router :
The long product name of NETGEAR ProSafe™ Gigabit VPN Firewall 25 with 4 Gigabit LAN and Dual WAN Port Switch wired router. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FVS124G - ProSafe™ Gigabit VPN Firewall 25 with 4 Gigabit LAN and Dual WAN Port Switch
More>>>
NETGEAR ProSafe™ Gigabit VPN Firewall 25 with 4 Gigabit LAN and Dual WAN Port Switch wired router:
The official description of NETGEAR ProSafe™ Gigabit VPN Firewall 25 with 4 Gigabit LAN and Dual WAN Port Switch wired router as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Extend enterprise class protection, performance, and reliability to remote office workers. The ProSafe Gigabit VPN Firewall FVS124G provides provides powerful yet economical security for businesses coping with the increasing performance demands and complexities of intra-LAN network protection. Dual 10/100 WAN ports let you connect a second link to your ISP or headquarters office, providing failover protection. A Stateful Packet Inspection (SPI) firewall, 3DES and 256-bit AES encryption, IPSec support, and up to 25 IPSec VPN tunnels assures safe network computing.
Featuring two 10/100 Mbps WAN ports and four Gigabit LAN ports, advanced networking features like QoS and dynamic routing, the ProSafe Dual WAN Gigabit Firewall Router is ideal for your growing network. Management capabilities through SNMP or web browser minimize on-site support requirements. NETGEAR’s timesaving VPN Wizard and SmartWizard™ simplify setup and VPN administration. Big company features at small company prices–that’s NETGEAR value!

Short summary description NETGEAR ProSafe™ Gigabit VPN Firewall 25 with 4 Gigabit LAN and Dual WAN Port Switch wired router:
This short summary of the NETGEAR ProSafe™ Gigabit VPN Firewall 25 with 4 Gigabit LAN and Dual WAN Port Switch wired router data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR ProSafe™ Gigabit VPN Firewall 25 with 4 Gigabit LAN and Dual WAN Port Switch, Ethernet/Fast Ethernet/Gigabit Ethernet, Stateful packet inspection (SPI) firewall, Twenty-five (25) dedicated VPN tunnels, Manual key and Internet Key Exchange Security Association..., 4 MB, 16 MB, - Cable, DSL or wireless broadband modem and Internet service - Ethernet connectivity from...

Long summary description NETGEAR ProSafe™ Gigabit VPN Firewall 25 with 4 Gigabit LAN and Dual WAN Port Switch wired router:
This is an auto-generated long summary of NETGEAR ProSafe™ Gigabit VPN Firewall 25 with 4 Gigabit LAN and Dual WAN Port Switch wired router based on the first three specs of the first five spec groups.

NETGEAR ProSafe™ Gigabit VPN Firewall 25 with 4 Gigabit LAN and Dual WAN Port Switch. Data link protocols: Ethernet/Fast Ethernet/Gigabit Ethernet. Firewall security: Stateful packet inspection (SPI) firewall, VPN support: Twenty-five (25) dedicated VPN tunnels, Manual key and Internet Key Exchange Security Association.... Flash memory: 4 MB, Internal memory: 16 MB, Minimum system requirements: - Cable, DSL or wireless broadband modem and Internet service - Ethernet connectivity from.... Weight: 620 g. Power requirements: 12V DC, 1.2A, Maximum data transfer rate: 1 Gbit/s, Dimensions (WxDxH): 189.2 x 123.1 x 31.9 mm

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:37:08
Uk has collected 1 expert review for NETGEAR ProSafe™ Gigabit VPN Firewall 25 with 4 Gigabit LAN and Dual WAN Port Switch wired router but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
smallnetbuilder.com
Updated:
2016-11-14 22:37:08
We’ve gotten requests for more reviews of routers with built-in VPN endpoints. Readers have also asked for more reviews of dual-WAN routers. The Netgear FVS124G fits the bill on both counts and won’t place too heavy a hit on your bank account...
0%
Brand Image Product code Product Stock Price from
NETGEAR ProSafe FVS318 wired router Fast Ethernet Blue NETGEAR ProSafe FVS318 wired router Fast Ethernet Blue
(show image)
FVS318UK FVS318 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR FVS318 wired router Fast Ethernet Purple NETGEAR FVS318 wired router Fast Ethernet Purple
(show image)
FVS318GE FVS318 0.00
(excl. VAT)
0 (incl. VAT)