location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Q6550A printing paper A4 (210x297 mm) Matte 100 sheets Black, Blue, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q6550A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q6550A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160166971 show
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 384852
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 19:49:55
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 Feb 2020
Product end of life date
Bullet Points HP Q6550A printing paper A4 (210x297 mm) Matte 100 sheets Black, Blue, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ultra-smooth matt coating delivers breathtakingly rich, vibrant colours. Produce professional-looking photos and photo-intensive documents from your colour laser printer or copier. Bright white paper ensures superb contrast and true colours.
  • - Sturdy 200 g/m² paper gives an impressively heavy, substantial feel to your photos and marketing materials. Ultra-smooth matt surface also ensures a quality feel – people notice it as soon as they touch it.
  • - High opacity paper – produce one-sided or two-sided documents with no show-through. Choose it when you need to make an impression – ideal for high value, customer-facing materials such as brochures and other sales tools.
Warranty: This HP product is backed by warranty and through HP Customer Care service and support.
Long product name HP Q6550A printing paper A4 (210x297 mm) Matte 100 sheets Black, Blue, White :
The long product name of HP Q6550A printing paper A4 (210x297 mm) Matte 100 sheets Black, Blue, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Professional Matt Laser Photo Paper-100 sht/A4/210 x 297 mm
More>>>
HP Q6550A printing paper A4 (210x297 mm) Matte 100 sheets Black, Blue, White:
The official description of HP Q6550A printing paper A4 (210x297 mm) Matte 100 sheets Black, Blue, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed for customers wanting to use their HP LaserJet printers to produce rich, vibrant colour photos and photo-intensive marketing materials. The ability to print on both sides makes this 200 g/m², A4 paper ideal for leaflets and brochures.
This bright white A4 photo paper features a matt coating on both sides for outstanding colour photos. This, combined with its 200 g/m² weight, makes it ideal for in-house printing of professional-quality, image-intensive colour documents.

Short summary description HP Q6550A printing paper A4 (210x297 mm) Matte 100 sheets Black, Blue, White:
This short summary of the HP Q6550A printing paper A4 (210x297 mm) Matte 100 sheets Black, Blue, White data-sheet is auto-generated and uses the product title and the first six key specs.

HP Q6550A, Laser printing, A4 (210x297 mm), Matte, 100 sheets, 200 g/m², Black, Blue, White

Long summary description HP Q6550A printing paper A4 (210x297 mm) Matte 100 sheets Black, Blue, White:
This is an auto-generated long summary of HP Q6550A printing paper A4 (210x297 mm) Matte 100 sheets Black, Blue, White based on the first three specs of the first five spec groups.

HP Q6550A. Recommended usage: Laser printing, Paper size: A4 (210x297 mm), Finish type: Matte. Package width: 306.4 mm, Package depth: 219.6 mm, Package height: 24.6 mm. Media sheets per package: 100 sheets, Quantity per box: 1 pc(s), Package dimensions (W x D x H): 5577.3 x 625.1 x 7782.3 mm (219.6 x 24.6 x 306.4")

Features
Recommended usage *
Laser printing
Paper size *
A4 (210x297 mm)
Finish type *
Matte
Sheets per pack *
100 sheets
Product colour
Black, Blue, White
Media weight *
200 g/m²
Weight
1.42 kg
HP segment
Business, Enterprise
Weight & dimensions
Package width
306.4 mm
Package depth
219.6 mm
Package height
24.6 mm
Package weight
1.42 kg
Other features
Media sheets per package
100 sheets
Package dimensions (W x D x H)
5577.3 x 625.1 x 7782.3 mm (219.6 x 24.6 x 306.4")
Quantity per box
1 pc(s)
Country Distributor
Polska 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)