location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR Gigabit PCI Adapter Internal 1000 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gigabit PCI Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GA311NA
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141242
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:35:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR Gigabit PCI Adapter Internal 1000 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - PCI
  • - 1000 Mbit/s
  • - Internal Component for: PC
Warranty: NETGEAR 2-year
Long product name NETGEAR Gigabit PCI Adapter Internal 1000 Mbit/s :
The long product name of NETGEAR Gigabit PCI Adapter Internal 1000 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GA311 - Gigabit PCI Network Card (10/100/1000 Ethernet)
More>>>
NETGEAR Gigabit PCI Adapter Internal 1000 Mbit/s:
The official description of NETGEAR Gigabit PCI Adapter Internal 1000 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

NETGEAR's Gigabit PCI Adapter injects dynamic force into your home or small office desktop PC so you can transfer huge files at astonishing speeds. Whether they're video files at home, or the largest CAD or database files at work, this powerful 1000 Mbps adapter moves them up to 10 times faster than Fast Ethernet and 100 times faster than 802.11b wireless! It's designed for easy operation as it instantly connects you to other networked computers, printers, routers, network storage, and the Internet. NETGEAR's unique Smart Wizard™ performance dashboard lets you monitor actual speed, while 10/100/1000 Mbps auto-sensing ports speed up performance and eliminate any need for manual switching. Wide compatibility with all major operating systems, other Ethernet products, and both 3.3-volt and 5-volt PCI systems does away with potential user hassles. What's more, installation is simple - in fewer than five clicks, Smart Wizard™ Install Assistant has you up and running full speed ahead.

Short summary description NETGEAR Gigabit PCI Adapter Internal 1000 Mbit/s:
This short summary of the NETGEAR Gigabit PCI Adapter Internal 1000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR Gigabit PCI Adapter, Internal, Wired, PCI, 1000 Mbit/s

Long summary description NETGEAR Gigabit PCI Adapter Internal 1000 Mbit/s:
This is an auto-generated long summary of NETGEAR Gigabit PCI Adapter Internal 1000 Mbit/s based on the first three specs of the first five spec groups.

NETGEAR Gigabit PCI Adapter. Internal. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 1000 Mbit/s

Ports & interfaces
Connectivity technology *
Wired
Host interface *
PCI
Network
Maximum data transfer rate *
1000 Mbit/s
Full duplex
Yes
Data link protocols
Ethernet/Fast Ethernet/Gigabit Ethernet
Design
Component for *
PC
Internal *
Yes
System requirements
Compatible operating systems
Windows XP Home, WindowsXP Professional, 2000, Me, 98SE (2nd edition), Windows NT 4.0 (with Service Pack 5 or above), Windows 2000 Professional, Windows 2000 Server, or Windows 2000 Advanced Server
Minimum processor
Pentium 300 MHz
Weight & dimensions
Weight
60 g
Other features
Minimum system requirements
- One open 32-bit or 64-bit PCI slot - A CD-ROM drive - 64 MB of memory
I/O ports
10/100/1000 Mbps twisted-pair RJ-45
Dimensions (WxDxH)
14 x 6
Data transfer rate
1 Gbit/s