location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR JGS516 ProSafe 16 Port Gigabit Rackmount Switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
JGS516 ProSafe 16 Port Gigabit Rackmount Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JGS516NA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0606449036398 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 172009
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:35:11
The date of the most recent change of this product data-sheet in Icecat.
Warranty: NETGEAR 2 year warranty
Long product name NETGEAR JGS516 ProSafe 16 Port Gigabit Rackmount Switch :
The long product name of NETGEAR JGS516 ProSafe 16 Port Gigabit Rackmount Switch. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Gigabit Rackmount Switch, 16x 10/100/1000 Mbps ports, Powerful, non-blocking backplane, Flexible Auto UplinK™ Technology makes the right link, Rack mount kit included
More>>>
NETGEAR JGS516 ProSafe 16 Port Gigabit Rackmount Switch:
The official description of NETGEAR JGS516 ProSafe 16 Port Gigabit Rackmount Switch as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Take Gigabit to the Desktop
NETGEAR’s JGS500 Gigabit Switch Series gives your office network a megaboost of speed and capacity that is within your budget. With up to 48 Gbps of bandwidth, these 16- and 24-port switches can blast 2000 Mbps per port while their affordable prices enable you to put them everywhere. Use it to take Gigabit Ethernet directly to the desktop! Standards-based for easy integration of 10, 100, and 1000 Mbps devices, these unmanaged, rack-mountable switch feature 10/100/1000 automatic speed and full/half-duplex sensing plus Auto Uplink™ on every port. Users can take advantage of the their ability to deliver large amounts of multimedia, image, and video information in no time at all. Ideal for workgroups, labs, departments, or growing offices looking for oustanding performance at a low price.

High Capacity
1000 Mbps speeds and a switching capacity of up to 48 Gbps meet the performance needs for even the most bandwidth-hungry applications. The JGS500 series are perfect for graphics, multimedia, and other applications that have to move large files across the network quickly.

Affordable
Aggressive prices enable your workgroup, department or small network to ramp up to Gigabit speeds, even all the way to the desktop.

Flexible
Each port is equipped with automatic speed and duplex sensing, plus Auto Uplink to adjust for straight-through or crossover cables to make the right link. Standards-based design makes it easy to combine 10, 100, and 1000 Mbps devices on your network.

Convenient
Easy to set up and easy to use, these unmanaged switches have per port LED's for effortless network monitoring. Compact enough for desktop but comes with a rack mount kit. Compatible with PC, Macintosh, Linux, and Unix operating systems.

Package Contents
· 16-port Gigabit Ethernet Switch JGS516
· Power adapter
· Installation guide
· Rack-mount kit
· Warranty/Support information card

Short summary description NETGEAR JGS516 ProSafe 16 Port Gigabit Rackmount Switch:
This short summary of the NETGEAR JGS516 ProSafe 16 Port Gigabit Rackmount Switch data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR JGS516 ProSafe 16 Port Gigabit Rackmount Switch, 8000 entries, 1 Gbit/s, 2 MB, Link, Power, UL listed (UL 1950)/cUL, IEC950/EN60950, 87600 h

Long summary description NETGEAR JGS516 ProSafe 16 Port Gigabit Rackmount Switch:
This is an auto-generated long summary of NETGEAR JGS516 ProSafe 16 Port Gigabit Rackmount Switch based on the first three specs of the first five spec groups.

NETGEAR JGS516 ProSafe 16 Port Gigabit Rackmount Switch. Basic switching RJ-45 Ethernet ports quantity: 16. MAC address table: 8000 entries

Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
16
Data transmission
MAC address table *
8000 entries
Maximum data transfer rate
1 Gbit/s
Packet buffer memory
2 MB
Design
LED indicators
Link, Power
Safety
UL listed (UL 1950)/cUL, IEC950/EN60950
Performance
Mean time between failures (MTBF)
87600 h
Power
Power consumption (typical)
25 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 95%
Weight & dimensions
Weight
2.4 kg
Other features
Latency
20 µs max
Dimensions (WxDxH)
330 x 207 x 43 mm
I/O ports
16x RJ-45
Power requirements
100~240V; 50-60Hz
Electromagnetic emissions
CE mark, FCC Part 15 Class A, VCCI Class A, EN 55022 (CISPR 22), Class A, EN 50082-1, EN 55024, C-Tick
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:49:40
Uk has collected 1 expert review for NETGEAR JGS516 ProSafe 16 Port Gigabit Rackmount Switch but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
connectreviews.com
Updated:
2011-10-04 00:49:40
We recently got a chance to look at a few models from the Netgear ProSafe line, a business-oriented line of Ethernet switches. It's not every day that we take a look at the professional side of networking, but this is an exception. Let's be honest. I...
Good Both are power and costeffective, Rackmountable and industrial grade construction, Extensive traffic management available on the JFS524E, Gigabit connectivity on the JGS516, Easy setup...
Bad No traffic management capabilities on the JGS516, Only 10/100 Mbps ports on the ProSafe Plus models...
0%
Brand Image Product code Product Stock Price from
NETGEAR JGS524 ProSafe 24 Port Gigabit Rackmount Switch NETGEAR JGS524 ProSafe 24 Port Gigabit Rackmount Switch
(show image)
JGS524GE JGS524 ProSafe 24 Port Gigabit Rackmount Switch 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR 5 Port Gigabit Desktop Switch NETGEAR 5 Port Gigabit Desktop Switch
(show image)
GS605GE 5 Port Gigabit Desktop Switch 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR 8 Port Gigabit Desktop Switch Unmanaged NETGEAR 8 Port Gigabit Desktop Switch Unmanaged
(show image)
GS608GE 8 Port Gigabit Desktop Switch 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)