location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR Super-G Wireless Internal 108 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Super-G Wireless
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WG511T
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55746
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:59:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR Super-G Wireless Internal 108 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - 108 Mbit/s
  • - Internal
Long product name NETGEAR Super-G Wireless Internal 108 Mbit/s :
The long product name of NETGEAR Super-G Wireless Internal 108 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Super-G Wireless
More>>>
NETGEAR Super-G Wireless Internal 108 Mbit/s:
The official description of NETGEAR Super-G Wireless Internal 108 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

NETGEAR’s Super-G Wireless PC Card (WG511T) delivers wireless access to anywhere in your home and boosts your network up to twice the speed and four times the coverage of standard 802.11g connections. Now you get better wireless speed and range to surf, email and send large files across the network. Setup is fast and easy with NETGEAR’s Smart Wizard installation CD.

Short summary description NETGEAR Super-G Wireless Internal 108 Mbit/s:
This short summary of the NETGEAR Super-G Wireless Internal 108 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR Super-G Wireless, Internal, Wired, 108 Mbit/s

Long summary description NETGEAR Super-G Wireless Internal 108 Mbit/s:
This is an auto-generated long summary of NETGEAR Super-G Wireless Internal 108 Mbit/s based on the first three specs of the first five spec groups.

NETGEAR Super-G Wireless. Internal. Connectivity technology: Wired. Maximum data transfer rate: 108 Mbit/s

Ports & interfaces
Connectivity technology *
Wired
Network
Maximum data transfer rate *
108 Mbit/s
Design
Internal *
Yes
Weight & dimensions
Width
54 mm
Depth
119 mm
Height
6 mm
Weight
46 g
Other features
Dimensions (WxDxH)
54 x 119 x 6 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:48:06
Uk has collected 3 expert reviews for NETGEAR Super-G Wireless Internal 108 Mbit/s and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
zdnet.co.uk
Updated:
2011-10-04 00:48:05
The WG511T is a good choice for speed demons and those looking for a long-range PC Card wireless networking adapter.
82%
phoronix.com
Updated:
2011-10-04 00:48:04
What weve seen here today appears to be yet another reliable PCMCIA card based upon the Atheros Chipset. Even with the NetGear WG511T not being able to sharply outpace the D-Link AirPlus XtremeG DWL-G650, it did manage to have roughly a 1 to 5% stron...
80%