location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Q5441A photo paper Black, Blue, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q5441A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q5441A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0808736597265 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 175460
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:46:45
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2012
Product end of life date
data sheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name HP Q5441A photo paper Black, Blue, White :
The long product name of HP Q5441A photo paper Black, Blue, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

100x150 mm, 170 g/m², Semi-gloss
More>>>
HP Q5441A photo paper Black, Blue, White:
The official description of HP Q5441A photo paper Black, Blue, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Everyday Photo Paper delivers colourful, everyday 10 x 15 cm snapshots at a low cost. This affordable, semi-gloss paper dries quickly for easy handling. Get sharp, crisp images when you use this paper with any inkjet printer.

Short summary description HP Q5441A photo paper Black, Blue, White:
This short summary of the HP Q5441A photo paper Black, Blue, White data-sheet is auto-generated and uses the product title and the first six key specs.

HP Q5441A, 170 g/m², Black, Blue, White, 15 - 30 °C, 5 - 30 °C, 20 - 80%, 102.6 x 17.5 x 165.1 mm

Long summary description HP Q5441A photo paper Black, Blue, White:
This is an auto-generated long summary of HP Q5441A photo paper Black, Blue, White based on the first three specs of the first five spec groups.

HP Q5441A. Media weight: 170 g/m², Product colour: Black, Blue, White. Package dimensions (WxDxH): 102.6 x 17.5 x 165.1 mm, Package weight: 320 g. Media sheets per package: 100 sheets, Paper dimensions: 100 x 150 mm

Features
Product colour
Black, Blue, White
Media weight *
170 g/m²
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
5 - 30 °C
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Packaging data
Package dimensions (WxDxH)
102.6 x 17.5 x 165.1 mm
Package weight
320 g
Other features
Media sheets per package
100 sheets
Paper dimensions
100 x 150 mm
Country Distributor
United Kingdom 1 distributor(s)