location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DCP-J525W multifunction printer Inkjet A4 6000 x 1200 DPI 33 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCP-J525W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP-J525W show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139113
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother DCP-J525W multifunction printer Inkjet A4 6000 x 1200 DPI 33 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 6000 x 1200 DPI
  • - A4 33 ppm
  • - Colour copying Colour scanning
  • - USB port Wi-Fi
  • - Internal memory: 40 MB RISC 192 MHz
  • - 8.7 kg
Warranty: 1 Year
Long product name Brother DCP-J525W multifunction printer Inkjet A4 6000 x 1200 DPI 33 ppm Wi-Fi :
The long product name of Brother DCP-J525W multifunction printer Inkjet A4 6000 x 1200 DPI 33 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3-in-1, 10ipm, 33/26ppm, 6000 x 1200 dpi, Colour A4 Inkjet, 40 MB Memory, 4.9 cm colour LCD, 4x6 photos, 100 sheet, 1.5 pl, Wi-Fi, USB 2.0, Black
More>>>
Brother DCP-J525W multifunction printer Inkjet A4 6000 x 1200 DPI 33 ppm Wi-Fi:
The official description of Brother DCP-J525W multifunction printer Inkjet A4 6000 x 1200 DPI 33 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This A4 inkjet all-in-one offers professional office performance, but with its sleek black styling and compact form, it fits right in at home. It makes this the perfect home office solution with fast quality printing, scanning and copying all-in-one machine. Wireless network-ready as standard means you can share the features with the whole family and gives you the flexibility to print from anywhere in the home. And because it's one of the most eco-friendly machines on the market you benefit from low power consumption and low noise levels.

Short summary description Brother DCP-J525W multifunction printer Inkjet A4 6000 x 1200 DPI 33 ppm Wi-Fi:
This short summary of the Brother DCP-J525W multifunction printer Inkjet A4 6000 x 1200 DPI 33 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother DCP-J525W, Inkjet, Colour printing, 6000 x 1200 DPI, Colour copying, Colour scanning, A4

Long summary description Brother DCP-J525W multifunction printer Inkjet A4 6000 x 1200 DPI 33 ppm Wi-Fi:
This is an auto-generated long summary of Brother DCP-J525W multifunction printer Inkjet A4 6000 x 1200 DPI 33 ppm Wi-Fi based on the first three specs of the first five spec groups.

Brother DCP-J525W. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 6000 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 26 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
6000 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Print speed (colour, normal quality, A4/US Letter)
26 ppm
Economical printing
Yes
DVD/CD printing
No
Copying
Duplex copying *
No
Copying *
Colour copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
22 cpm
Copy speed (colour, normal quality, A4)
20 cpm
Time to first copy (black, normal)
20 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
PC free copying
Yes
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
E-mail, File, Image
Image formats supported
JPG, TIF
Input colour depth
36 bit
Output colour depth
24 bit
Greyscale levels
256
Fax
Duplex faxing
No
Faxing *
No
Features
Digital sender
No
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Glossy paper, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B4, B5
Photo paper sizes (imperial)
4x6, 5x7"
Borderless printing media sizes
4x6, 5x7, A4, A6, Letter
Paper tray media weight
64 - 220 g/m²
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
128-bit WEP, 64-bit WEP, SSID, WPA-PSK, WPA-TKIP, WPA2-PSK
Performance
Card reader integrated
No
Internal memory *
40 MB
Processor family
RISC
Processor frequency
192 MHz
Sound pressure level (printing)
50 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
4.9 cm (1.93")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
18 W
Power consumption (PowerSave)
1.5 W
Power consumption (standby)
5 W
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
8.7 kg
Packaging data
Package weight
10.7 kg
Packaging content
Drivers included
Yes
Other features
Dimensions (WxDxH)
405 x 378 x 160 mm
PictBridge
No
All-in-one functions
Copy, Print, Scan
Colour all-in-one functions
Copy, Print, Scan
Colour scanning
Yes
Package dimensions (WxDxH)
465 x 460 x 230 mm
Scan speed
3.37 sec/page
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:10:58
Uk has collected 11 expert reviews for Brother DCP-J525W multifunction printer Inkjet A4 6000 x 1200 DPI 33 ppm Wi-Fi and the average expert rating is 56 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
56%
Source Review comments Score
itreviews.com
Updated:
2011-09-25 21:10:58
The Brother DCP-J525W is the latest in a stream of new A4 inkjet all-in-one printers from the company, specifically targeted at home workers - a rapidly expanding market, given the boom in flexible working and the rocketing cost fo travel.It's a multi...
Good Userfriendly touchscreen controls; builtin WiFi...
Bad Poor quality colour prints.
Bottom line Brother must be hoping that its new line of home business colour MFP's will prove popular in a growing market but this entry level machine lacks a few basic features and despite good speed averages, is sadly lacking in image quality...
40%
expertreviews.co.uk
Updated:
2011-10-12 01:16:02
Brother's DCP-J525W is a budget inkjet MFP that's priced to appeal to both home and small business users. It's a little bulky, but its curved matt black chassis looks pleasingly sleek. The colour touchscreen is just big enough to use without mis-keying...
Bottom line This no-frills MFP is quick and functional, but print and scan quality is below par...
60%
gadgetspeak.com
Updated:
2012-02-03 01:22:08
Brother has recently added new functionality to some of its multifunction devices. One of these models is the DC-J525W...
64%
uk.hardware.info
Updated:
2015-01-10 01:15:26
We typically test the more expensive and advanced all-in-ones, but there are some interesting models out there that cost no more than . Hardware.Info tested five of them. A fairly complete all-in-one doesn't have to cost you hundreds of . If you keep...
0%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)