location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect USB-IB mobile phone cable Black USB A Apple 30-pin

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-IB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB-IB
Category:
Cable which connects a mobile phone to a charger, computer or other electronic device.
Mobile Phone Cables Check ‘Microconnect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28104
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jan 2022 08:51:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Microconnect USB-IB mobile phone cable Black USB A Apple 30-pin
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB A Straight Male
  • - Apple 30-pin Straight Male
  • - USB 2.0
  • - Black
  • - 1 pc(s)
Warranty: 25 years
Long product name Microconnect USB-IB mobile phone cable Black USB A Apple 30-pin :
The long product name of Microconnect USB-IB mobile phone cable Black USB A Apple 30-pin. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB data cable
More>>>
Short summary description Microconnect USB-IB mobile phone cable Black USB A Apple 30-pin:
This short summary of the Microconnect USB-IB mobile phone cable Black USB A Apple 30-pin data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect USB-IB, Black, USB A, Apple 30-pin, Male, Male, Straight

Long summary description Microconnect USB-IB mobile phone cable Black USB A Apple 30-pin:
This is an auto-generated long summary of Microconnect USB-IB mobile phone cable Black USB A Apple 30-pin based on the first three specs of the first five spec groups.

Microconnect USB-IB. Product colour: Black, Connector 1: USB A, Connector 2: Apple 30-pin. Quantity per pack: 1 pc(s)

Brand Image Product code Product Stock Price from
Microconnect

Microconnect USB - Apple 30-p mobile phone cable White 1.2 m USB A Apple 30-pin
(show image)
USB-I2 USB - Apple 30-p 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect USB-I mobile phone cable White 1.5 m USB A Apple 30-pin
(show image)
USB-I USB-I 0.00
(excl. VAT)
0 (incl. VAT)