APC logo

APC SBP16KP maintenance bypass panel (MBP)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
319204
Info modified on:
13 Mar 2024, 18:26:12
Warranty:
2 years
Long product name APC SBP16KP maintenance bypass panel (MBP):

Service Bypass Panel- 200/208/240V; 100A; MBB; Hardwire input/output

APC SBP16KP maintenance bypass panel (MBP):

APC Service Bypass Panel- 200/208/240V; 100A; MBB; Hardwire input/output

Extremely reliable service bypass panels designed for APC InfraStruXure® Type A, Smart-UPS, and Symmetra UPS products.

Short summary description APC SBP16KP maintenance bypass panel (MBP):

APC SBP16KP, -20 - 50 °C, 0 - 95%, 21.4 kg

Long summary description APC SBP16KP maintenance bypass panel (MBP):

APC SBP16KP. Operating temperature (T-T): -20 - 50 °C, Operating relative humidity (H-H): 0 - 95%. Weight: 21.4 kg

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.