location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Adaptercable (1.2 m) for Symmetra LX toold tower-XR batteryframe

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Adaptercable (1.2 m) for Symmetra LX toold tower-XR batteryframe
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SYAOPT3I
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71312
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:27:12
The date of the most recent change of this product data-sheet in Icecat.
Long product name APC Adaptercable (1.2 m) for Symmetra LX toold tower-XR batteryframe :
The long product name of APC Adaptercable (1.2 m) for Symmetra LX toold tower-XR batteryframe. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Adaptercable (1.2 m) for Symmetra LX toold tower-XR batteryframe
More>>>
APC Adaptercable (1.2 m) for Symmetra LX toold tower-XR batteryframe:
The official description of APC Adaptercable (1.2 m) for Symmetra LX toold tower-XR batteryframe as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Accessory solutions to tailor the Symmetra to meet your specific needs

Short summary description APC Adaptercable (1.2 m) for Symmetra LX toold tower-XR batteryframe:
This short summary of the APC Adaptercable (1.2 m) for Symmetra LX toold tower-XR batteryframe data-sheet is auto-generated and uses the product title and the first six key specs.

APC Adaptercable (1.2 m) for Symmetra LX toold tower-XR batteryframe, 8.18 kg, Ј127.30, Ј149.58, 584 x 470 x 102 mm

Long summary description APC Adaptercable (1.2 m) for Symmetra LX toold tower-XR batteryframe:
This is an auto-generated long summary of APC Adaptercable (1.2 m) for Symmetra LX toold tower-XR batteryframe based on the first three specs of the first five spec groups.

APC Adaptercable (1.2 m) for Symmetra LX toold tower-XR batteryframe. Weight: 8.18 kg. Output connections: Ј127.30, Input connection type: Ј149.58, Dimensions (WxDxH): 584 x 470 x 102 mm

Weight & dimensions
Weight
8.18 kg
Other features
Output connections
Ј127.30
Input connection type
Ј149.58
Dimensions (WxDxH)
584 x 470 x 102 mm
Brand Image Product code Product Stock Price from
APC IBM Series I5 Cable 1.83 m APC IBM Series I5 Cable 1.83 m
(show image)
AP98274 IBM Series I5 Cable 0.00
(excl. VAT)
0 (incl. VAT)
APC PWR Cord C13 - C14, 0.6 m Black 0.61 m C13 coupler C14 coupler APC PWR Cord C13 - C14, 0.6 m Black 0.61 m C13 coupler C14 coupler
(show image)
AP9890 PWR Cord C13 - C14, 0.6 m 0.00
(excl. VAT)
0 (incl. VAT)
Addison

Addison AC Power extension cable. 1.8 m
(show image)
309190 AC Power extension cable. 1.8 m 0.00
(excl. VAT)
0 (incl. VAT)
APC PWR Cord C19 - C20, 4.5 m Black 4.57 m C19 coupler C20 coupler APC PWR Cord C19 - C20, 4.5 m Black 4.57 m C19 coupler C20 coupler
(show image)
AP9887 PWR Cord C19 - C20, 4.5 m 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Power Y Splitter - 15.2cm 0.152 m
(show image)
F2N503N Power Y Splitter - 15.2cm 0.00
(excl. VAT)
0 (incl. VAT)