location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

IBM Infoprint 1000 Series 1410 MFP Laser 1200 x 1200 DPI 22 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM Check ‘IBM’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Infoprint 1000 Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1410 MFP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
75P5515
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘IBM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27343
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2020 09:27:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points IBM Infoprint 1000 Series 1410 MFP Laser 1200 x 1200 DPI 22 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser
  • - 1200 x 1200 DPI
  • - 22 ppm
  • - Colour scanning
  • - USB port
  • - Internal memory: 128 MB Built-in processor PMC-Sierra RM5231A 300 MHz
  • - 20.4 kg
Warranty: One year
Long product name IBM Infoprint 1000 Series 1410 MFP Laser 1200 x 1200 DPI 22 ppm :
The long product name of IBM Infoprint 1000 Series 1410 MFP Laser 1200 x 1200 DPI 22 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

IBM PRINTER INFOPRINT 1410 MFP
More>>>
Short summary description IBM Infoprint 1000 Series 1410 MFP Laser 1200 x 1200 DPI 22 ppm:
This short summary of the IBM Infoprint 1000 Series 1410 MFP Laser 1200 x 1200 DPI 22 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

IBM Infoprint 1000 Series 1410 MFP, Laser, 1200 x 1200 DPI, Colour scanning

Long summary description IBM Infoprint 1000 Series 1410 MFP Laser 1200 x 1200 DPI 22 ppm:
This is an auto-generated long summary of IBM Infoprint 1000 Series 1410 MFP Laser 1200 x 1200 DPI 22 ppm based on the first three specs of the first five spec groups.

IBM Infoprint 1000 Series 1410 MFP. Print technology: Laser, Maximum resolution: 1200 x 1200 DPI. Scanning: Colour scanning