location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark Z615 COLOR JETPRINTER (100 X 120 PALLETSIZE) inkjet printer Colour 4800 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z615 COLOR JETPRINTER (100 X 120 PALLETSIZE)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18K6003
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73185
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lexmark Z615 COLOR JETPRINTER (100 X 120 PALLETSIZE) inkjet printer Colour 4800 x 1200 DPI :
The long product name of Lexmark Z615 COLOR JETPRINTER (100 X 120 PALLETSIZE) inkjet printer Colour 4800 x 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LEXMARK Z615 COLOR JETPRINTER (100 X 120 PALLETSIZE)
More>>>
Lexmark Z615 COLOR JETPRINTER (100 X 120 PALLETSIZE) inkjet printer Colour 4800 x 1200 DPI:
The official description of Lexmark Z615 COLOR JETPRINTER (100 X 120 PALLETSIZE) inkjet printer Colour 4800 x 1200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print 35mm photo quality resolution! Up to 4800 x 1200 dpi on photo paper in best mode, up to 2400 x 1200 dpi on all other paper types.PRODUCT FEATURES: Print Fast! Up to 14 ppm black; up to 8 ppm color; Accu-Feed Paper Handling - virtually eliminates paper jams; Quick Pick Paper Feed System prints multiple page jobs faster; Convenient on-screen ink level indicators.

Short summary description Lexmark Z615 COLOR JETPRINTER (100 X 120 PALLETSIZE) inkjet printer Colour 4800 x 1200 DPI:
This short summary of the Lexmark Z615 COLOR JETPRINTER (100 X 120 PALLETSIZE) inkjet printer Colour 4800 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark Z615 COLOR JETPRINTER (100 X 120 PALLETSIZE), Colour, 4800 x 1200 DPI, 20000 pages per month, 14 ppm

Long summary description Lexmark Z615 COLOR JETPRINTER (100 X 120 PALLETSIZE) inkjet printer Colour 4800 x 1200 DPI:
This is an auto-generated long summary of Lexmark Z615 COLOR JETPRINTER (100 X 120 PALLETSIZE) inkjet printer Colour 4800 x 1200 DPI based on the first three specs of the first five spec groups.

Lexmark Z615 COLOR JETPRINTER (100 X 120 PALLETSIZE). Colour, Maximum duty cycle: 20000 pages per month. Maximum resolution: 4800 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 14 ppm

Features
Colour *
Yes
Maximum duty cycle *
20000 pages per month
Printing
Print resolution colour
4800 x 1200 DPI
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
14 ppm
Print speed (colour, normal quality, A4/US Letter)
8 ppm
Input & output capacity
Maximum output capacity
100 sheets
Paper handling
Standard media sizes
Legal, A4
Custom media sizes
216 mm (Legal) x 432 mm (Ledger B Size)
Ports & interfaces
I/O ports
1 x USB - 4 PIN USB Type B
Design
Market positioning *
Home & office
System requirements
Mac compatibility
Yes
Compatibility
PC, Mac
Compatible operating systems
Apple Mac OS X Microsoft Windows 2000 (all versions) Microsoft Windows 98 (All versions) Microsoft Windows Me Microsoft Windows XP (All versions) Apple Mac OS 9.0.4 - 9.2.2
Packaging data
Bundled software
Drivers & Utilities
Other features
Dimensions (WxDxH)
404 x 216 x 135 mm
Interface
USB
Type
Personal printer - ink-jet - colour
Media types supported
Envelopes, transparencies, labels, plain paper, glossy paper, iron-on transfers, coated paper, photo paper, banners, index cards, cards, photo postcard paper
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:50:48
Uk has collected 1 expert review for Lexmark Z615 COLOR JETPRINTER (100 X 120 PALLETSIZE) inkjet printer Colour 4800 x 1200 DPI and the rating is 50 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
50%
Source Review comments Score
goodgearguide.com.au
Updated:
2017-03-01 08:50:48
If your criterion for choosing a printer is spending the least amount of money possible to get passable print quality, then the Lexmark Z615 is a reasonable choice. But unless your printing needs are very modest we recommend you invest a little more an...
50%
Brand Image Product code Product Stock Price from
Lexmark Z615 inkjet printer Colour 4800 x 1200 DPI A4 Lexmark Z615 inkjet printer Colour 4800 x 1200 DPI A4
(show image)
18K6301 Z615 0.00
(excl. VAT)
0 (incl. VAT)