location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PowerEdge R750 server 960 GB Rack (2U) Intel® Xeon® Gold 6330 2 GHz 32 GB DDR4-SDRAM 800 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerEdge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R750
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-AYNB-J905
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32284
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL PowerEdge R750 server 960 GB Rack (2U) Intel® Xeon® Gold 6330 2 GHz 32 GB DDR4-SDRAM 800 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® Gold 6330 2 GHz
  • - 32 GB DDR4-SDRAM 2 x 16
  • - 960 GB
  • - Rack (2U) 800 W
More>>>
Short summary description DELL PowerEdge R750 server 960 GB Rack (2U) Intel® Xeon® Gold 6330 2 GHz 32 GB DDR4-SDRAM 800 W:
This short summary of the DELL PowerEdge R750 server 960 GB Rack (2U) Intel® Xeon® Gold 6330 2 GHz 32 GB DDR4-SDRAM 800 W data-sheet is auto-generated and uses the product title and the first six key specs.

DELL PowerEdge R750, 2 GHz, 6330, 32 GB, DDR4-SDRAM, 960 GB, Rack (2U)

Long summary description DELL PowerEdge R750 server 960 GB Rack (2U) Intel® Xeon® Gold 6330 2 GHz 32 GB DDR4-SDRAM 800 W:
This is an auto-generated long summary of DELL PowerEdge R750 server 960 GB Rack (2U) Intel® Xeon® Gold 6330 2 GHz 32 GB DDR4-SDRAM 800 W based on the first three specs of the first five spec groups.

DELL PowerEdge R750. Processor family: Intel® Xeon® Gold, Processor frequency: 2 GHz, Processor model: 6330. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 2 x 16 GB. Total storage capacity: 960 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 800 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® Gold
Processor generation
3rd Generation Intel® Xeon® Scalable
Processor model *
6330
Processor frequency *
2 GHz
Processor boost frequency
3.1 GHz
Processor cache
42 MB
Number of processors installed
1
Maximum internal memory supported by processor
4 TB
Memory
Internal memory *
32 GB
Internal memory type *
DDR4-SDRAM
Memory slots
32x DIMM
Memory layout (slots x size)
2 x 16 GB
Memory data transfer rate
3200 MT/s
Maximum internal memory *
8 TB
Storage
Total storage capacity *
960 GB
Number of SSDs installed
2
SSD capacity
480 GB
SSD interface
SATA III
SSD size
2.5"
RAID support *
Yes
RAID levels
0, 1, 5, 6, 10, 50, 60
Supported RAID controllers
PERC H755
Hot-Plug support
Yes
Optical drive type *
No
Drive writes per day (DWPD)
3
Storage drive adapter included
Yes
Storage drive adapter type
2.5" - 3.5"
Network
LAN controller
Broadcom 57416
Ethernet LAN
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet interface type
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
1
Design
Chassis type *
Rack (2U)
Product colour
Black
Bezel
Yes
Performance
Remote administration
iDRAC9 Enterprise
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Software
Operating system installed *
No
Compatible operating systems *
Canonical Ubuntu Server LTS Citrix Hypervisor Microsoft Windows Server with Hyper-V Red Hat Enterprise Linux SUSE Linux Enterprise Server VMware ESXi
Power
Redundant power supply (RPS) support *
Yes
Power supply *
800 W
Number of redundant power supplies supported
2
Number of redundant power supplies installed
2
Operational conditions
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 12000 m
Weight & dimensions
Width
482 mm
Depth
736.3 mm
Height
86.8 mm
Weight
27.7 kg
Other features
Number of drive bays
24