location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PowerVault ME4012 iSCI disk array Rack (2U) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerVault
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ME4012 iSCI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-AQIE-CSLB
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25281
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2024 09:18:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL PowerVault ME4012 iSCI disk array Rack (2U) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Large Enterprise Business
  • - Rack (2U) Black
  • - 580 W
More>>>
Short summary description DELL PowerVault ME4012 iSCI disk array Rack (2U) Black:
This short summary of the DELL PowerVault ME4012 iSCI disk array Rack (2U) Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL PowerVault ME4012 iSCI, Serial Attached SCSI (SAS), 4.8 kg, Rack (2U), Black

Long summary description DELL PowerVault ME4012 iSCI disk array Rack (2U) Black:
This is an auto-generated long summary of DELL PowerVault ME4012 iSCI disk array Rack (2U) Black based on the first three specs of the first five spec groups.

DELL PowerVault ME4012 iSCI. Storage drive interface: Serial Attached SCSI (SAS). Chassis type: Rack (2U). Device class: Large Enterprise Business. Number of storage drives supported: 12, Supported storage drive types: HDD & SSD, Supported storage drive interfaces: SAS, Storage drive sizes supported: 3.5". Width: 483 mm, Depth: 602.9 mm, Height: 87.9 mm, Weight: 4.8 kg. Product colour: Black

Storage
Supported storage drive types *
HDD & SSD
Number of storage drives supported *
12
Storage drive interface
Serial Attached SCSI (SAS)
Supported storage drive interfaces
SAS
Storage drive sizes supported
3.5"
RAID levels
0, 1, 5, 6, 10, 50
Data transfer rate
10 Gbit/s
Ports & interfaces
SAS host port
Yes
Number of SAS host ports
8
Design
Chassis type *
Rack (2U)
Product colour
Black
LED indicators
Yes
Performance
Device class *
Large Enterprise Business
Power
Power supply unit (PSU) capacity
580 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power cable length
2 m
Power cable connector 1
NBR14136
Power cable connector 2
C13 coupler
Weight & dimensions
Width
483 mm
Depth
602.9 mm
Height
87.9 mm
Weight
4.8 kg
Packaging content
Cables included
AC
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-40 - 65 °C
Storage relative humidity (H-H)
5 - 95%