location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Enchantimals Dolls Assortment

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Enchantimals Check ‘Enchantimals’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Enchantimals Dolls Assortment
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DVH87
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887961370102 show
Category: Dolls Check ‘Enchantimals’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Enchantimals: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14774
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 06:49:48
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Enchantimals Dolls Assortment
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - These adorable six-inch dolls and their animal friends are inspired by the world of Enchantimals, a fantastical place nestled in nature.
  • - Choose from Enchantimals dolls and friends themed to a different animal: Bree Bunny doll and Twist bunny, Felicity Fox doll and Flick fox, Sage Skunk doll and Caper skunk, Patter Peacock doll and Flap peacock, Karina Koala doll and Dab koala bear or Lorna Lamb doll and Flag lamb.
  • - Each of the six-inch dolls has rooted hair, animal-inspired ears and themed headpieces.
  • - Each also wears a colourful outfit with bright colours, floral prints, furry touches and matching shoes.
  • - Fun touches add whimsy to each character, like pretty coloured hair, animal facial features and unique accents -- 'woolly' white hair for Lorna Lamb doll, koala-shaped boots for Karina Koala doll and rabbit ears for Bree Bunny doll.
  • - The animal besties have cute touches of their own, like a flower detail in their hair or a soft bit of furry texture.
  • - Play out all kinds of enchanting stories with these enchanted friends, and collect them all to build out a world of Enchantimals.
Long product name Enchantimals Dolls Assortment :
The long product name of Enchantimals Dolls Assortment. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Enchantimals Dolls Assortment
More>>>
Enchantimals Dolls Assortment:
The official description of Enchantimals Dolls Assortment as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Let these adorable dolls and their animal friends enchant you. The Enchantimals dolls are lovable characters who share a special bond with their animal friends -- they're always together, and they look alike, too! Choose from Enchantimals dolls and friends themed to different animals: Bree Bunny doll and Twist bunny, Felicity Fox doll and Flick fox, Sage Skunk doll and Caper skunk, Patter Peacock doll and Flap peacock, Karina Koala doll and Dab koala bear or Lorna Lamb doll and Flag lamb. Each of the six-inch dolls wears an outfit and shoes with bright colours, floral prints and furry touches. Animal-inspired ears and headpieces poke from their rooted hair to finish the looks. Fun touches add whimsy to each character, like pretty hair, animal facial features and unique accents: feather-inspired wings for Patter Peacock doll, a black and white striped furry tail for Sage Skunk doll and fox ears for Felicity Fox doll. The animal besties have cute touches of their own -- a flower detail in their hair or a soft bit of furry texture. Kids will love recreating the special bond the friends share and celebrating a world where Caring Is Our Everything. Collect them all to build out a world of Enchantimals and tell enchanting stories of your own. Includes one Enchantimals doll wearing fashion and accessories and one animal friend. Each sold separately, subject to availability. Colours and decorations may vary.

Short summary description Enchantimals Dolls Assortment:
This short summary of the Enchantimals Dolls Assortment data-sheet is auto-generated and uses the product title and the first six key specs.

Enchantimals Dolls Assortment, Fashion doll, Female, 4 yr(s), Girl, 170 mm, Assorted colours

Long summary description Enchantimals Dolls Assortment:
This is an auto-generated long summary of Enchantimals Dolls Assortment based on the first three specs of the first five spec groups.

Enchantimals Dolls Assortment. Doll type: Fashion doll, Doll's gender: Female, Recommended age (min): 4 yr(s), Suggested gender: Girl. Height: 170 mm. Material: Plastic, Fabric, Product colour: Assorted colours

Features
Product colour *
Assorted colours
Doll type *
Fashion doll
Doll's gender *
Female
Suggested gender
Girl
Recommended age (min) *
4 yr(s)
Recommended age (max)
99 yr(s)
Material
Plastic, Fabric
Country of origin
China
Year
2022
Battery
Batteries required
No
Safety warning
Safety warning
WARNING: Not suitable for children under 36 months.
Technical details
Stacking number for pallet
55 pc(s)
Compliance certificates
CE
Weight & dimensions
Width
70 mm
Depth
50 mm
Height *
170 mm
Packaging data
Package width
127 mm
Package depth
45 mm
Package height
220 mm
Package weight
128.4 g
Package volume
1218.7879 cm³
Package type
Blister card
Packaging content
Batteries included
No
Packaging content
Pets quantity
1
Package assortment
10
Quantity per pack
1 pc(s)
Logistics data
Shipping (inner) case GTIN (EAN/UPC)
00887961477801
Master (outer) case width
138 mm
Master (outer) case length
370 mm
Master (outer) case height
230 mm
Master (outer) case volume
12600 cm³
Master (outer) case gross weight
1.03 kg
Master (outer) cases per pallet
132 pc(s)
Products per master (outer) case
8 pc(s)
Layers per pallet
6 pc(s)
Products per pallet layer
1056 pc(s)
Products per intermodal container (20ft)
16603 pc(s)
Products per intermodal container (40ft)
35732 pc(s)
Products per intermodal container (48ft)
50530 pc(s)
Products per intermodal container (53ft)
54139 pc(s)
Supplier features
Assembly required
No
Other features
Recommended age (min)
48 month(s)
Recommended age (max)
120 month(s)