location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung IA008B LED Indoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
The Wall
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IA008B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH008IABMUS/EN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806094322620
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43585
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Oct 2024 11:57:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung IA008B LED Indoor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3.71 m (146") LED
  • - 3840 x 2160 pixels 4K Ultra HD
  • - 1600 cd/m² 24000:1 3840 Hz 0.84 x 0.84 mm
  • - Indoor Landscape Black
  • - Wi-Fi USB port
  • - 1100 W
More>>>
Short summary description Samsung IA008B LED Indoor:
This short summary of the Samsung IA008B LED Indoor data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung IA008B, 3.71 m (146"), LED, 3840 x 2160 pixels, Wi-Fi

Long summary description Samsung IA008B LED Indoor:
This is an auto-generated long summary of Samsung IA008B LED Indoor based on the first three specs of the first five spec groups.

Samsung IA008B. Display diagonal: 3.71 m (146"), Display resolution: 3840 x 2160 pixels, Display technology: LED, Display brightness: 1600 cd/m², HD type: 4K Ultra HD. Wi-Fi. Product colour: Black

Country Distributor
United Kingdom 4 distributor(s)
Nederland 2 distributor(s)
España 1 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Danmark 1 distributor(s)
México 1 distributor(s)