location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 455 Programmable Wireless Keyboard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
455 Programmable Wireless Keyboard
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4R177A6 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188297889 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 278218
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Oct 2024 00:02:24
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 455 Programmable Wireless Keyboard
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Small adjustments make a big impact when it comes to typing accuracy. This sleek, stylish keyboard includes legs that can be adjusted by up to 6 degrees and contoured keycaps so you can strike the right key. Plus 2.0 mm travel delivers all-day comfort.
  • - Customize your keyboard with HP Accessory Center[1] to optimize how you work. Program 20+ keys with shortcuts so you can reduce keystrokes and work smarter in your most used apps.
  • - Frequent battery changes are very frustrating. They can also drain your productivity and who needs that? Problem solved with a battery life that can last up to 20 months with LEDs turned off[4].
  • - Responsibly designed, this keyboard helps reduce landfill waste by using post-consumer recycled materials that make up more than 60% of the plastics in the keyboard[2]. It’s all part of HP’s commitment to supporting cleaner air and waterways for a better world.
Warranty: HP standard One-year limited warranty
Long product name HP 455 Programmable Wireless Keyboard :
The long product name of HP 455 Programmable Wireless Keyboard. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

455 Programmable Wireless Keyboard
More>>>
HP 455 Programmable Wireless Keyboard:
The official description of HP 455 Programmable Wireless Keyboard as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A Keyboard Without Compromise
Now you can get everything you want in a wireless keyboard – comfort, productivity, reliability and style. Customize the functions of 20+ keys[1] to work faster and smarter. Made with sustainably-sourced materials[2], it's also easy to keep clean and sanitary[3].

Short summary description HP 455 Programmable Wireless Keyboard:
This short summary of the HP 455 Programmable Wireless Keyboard data-sheet is auto-generated and uses the product title and the first six key specs.

HP 455 Programmable Wireless Keyboard, Full-size (100%), Wireless, RF Wireless, Black

Long summary description HP 455 Programmable Wireless Keyboard:
This is an auto-generated long summary of HP 455 Programmable Wireless Keyboard based on the first three specs of the first five spec groups.

HP 455 Programmable Wireless Keyboard. Keyboard form factor: Full-size (100%), Connectivity technology: Wireless, Device interface: RF Wireless, Recommended usage: Office. Product colour: Black

Sleek, Stylish & Comfortable

Small adjustments make a big impact when it comes to typing accuracy. This sleek, stylish keyboard includes legs that can be adjusted by up to 6 degrees and contoured keycaps so you can strike the right key. Plus 2.0 mm travel delivers all-day comfort.

Customize to Optimize

Customize your keyboard with HP Accessory Center[1] to optimize how you work. Program 20+ keys with shortcuts so you can reduce keystrokes and work smarter in your most used apps.

Long Battery Life

Frequent battery changes are very frustrating. They can also drain your productivity and who needs that? Problem solved with a battery life that can last up to 20 months with LEDs turned off[4].

Easy to Keep Clean and Sanitary

Will withstand 1,000 cleanings using disinfecting wipes[3].

Keyboard
Recommended usage *
Office
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard keys operating life
10 million characters
Hot keys
Yes
Number of hot keys
19
Certification
CE; GS; FCC; RCM; BSMI; EAC; ICES; CULus; Oekraïne; India BIS; KCC; VCCI
Design
Backlight *
No
Product colour *
Black
Power
Power source type *
Battery
Keyboard battery type
AA
Number of batteries (keyboard)
2
Service life of battery
20 month(s)
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Windows 10, Windows 11
Brand-specific features
HP GTIN (EAN/UPC) with options
(ABB) 196188297674; (ABU) 196188297766; (AC3) 196188297834
HP GTIN (EAN/UPC)
196188297674, 196188297766, 196188297834
Weight & dimensions
Keyboard dimensions (WxDxH)
428.22 x 115.47 x 18.06 mm
Keyboard weight
430 g
Weight
430 g
Packaging data
Package width
29 mm
Package depth
156 mm
Package height
459 mm
Package weight
630 g
Packaging content
Number of products included *
1 pc(s)
Other features
Depth
115.5 mm
Height
18.1 mm
Width
428.2 mm
Logistics data
Harmonized System (HS) code
84716060
Country Distributor
Nederland 3 distributor(s)
Österreich 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Belgium 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
España 1 distributor(s)
Suomi 2 distributor(s)
United States 2 distributor(s)
Disclaimer HP 455 Programmable Wireless Keyboard:
Disclaimer

[1] Requires HP Accessory Center (HPAC) Software. HPAC available for free download in Microsoft Store or Apple Store.
[2] Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 EPEAT standard. Keyboard contains 62% PCR.
[3] Select household wipes can be safely used to clean HP 455 Programmable Wireless Keyboard up to 1,000 wipes: See wipe manufacturer’s instructions for disinfecting and the HP cleaning guide for HP-tested wipe solutions at (How to Sanitize Your HP Device Whitepaper (http://h20195.www2.hp.com/v2/GetDocument.aspx?docname=4AA7-7610ENW).
[4] Battery life is an estimate and varies depending on many factors, including number of active, idle and asleep hours of use, number of applications running, environmental conditions and features used; actual battery life will vary with usage and environmental condition. The maximum capacity of battery will naturally decrease with time and usage.
Technical specification disclaimers
Requires HP Accessory Center (HPAC) Software. HPAC available for free download in Microsoft Store or Apple Store.
Battery life is an estimate and varies depending on many factors, including number of active, idle and asleep hours of use, number of applications running, environmental conditions and features used; actual battery life will vary with usage and environmental condition. The maximum capacity of battery will naturally decrease with time and usage.
Wireless range may very based on user environmental and computing conditions.
HP includes a one-year (two-year) limited warranty with online support available 24x7.Consult the HP Customer Support Center for details, or go to ww.hp.com/go/order documents. Internet access required and not included.
The only warranties for HP products and services are set forth in the express warranty statements accompanying such products and services. Nothing herein should be construed as constituting an additional warranty.