location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

schleich BAYALA Isabelle on Dolphin - 70719

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
schleich Check ‘schleich’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
BAYALA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Isabelle on Dolphin - 70719
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70719
Category:
Toys that are small plastic/metal figures designed to represent humans, animals, robots etc.
Children's Toy Figures Check ‘schleich’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by schleich: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36578
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jun 2024 10:02:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points schleich BAYALA Isabelle on Dolphin - 70719
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mermaids and dolphins have a mystical connection in BAYALA®…a deep bond of friendship. Maybe its because of the embedded magnets that help Isabelle stay perched on her dolphin while you play.
  • - The mermaid Isabelle sings her stories to the waves and the sky. Her story is your story…what enchanted tale will she tell?
  • - This mermaid and dolphin enjoy birthday parties, holidays, and celebrations of all sorts.
  • - A glittering mermaid tail…a sparkling seashell outfit…the dolphin even has a hand-painted decoration to match the mermaid's mystical body art!
  • - Isabelle hails from Meamare, and underwater kingdom in the world of BAYALA®, where fairies, unicorns, and mystical creatures dwell.
Long product name schleich BAYALA Isabelle on Dolphin - 70719 :
The long product name of schleich BAYALA Isabelle on Dolphin - 70719. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Isabelle on Dolphin - 70719
More>>>
schleich BAYALA Isabelle on Dolphin - 70719:
The official description of schleich BAYALA Isabelle on Dolphin - 70719 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The mermaid princess Isabelle spends her days exploring shadow-y shipwrecks and discovering treasures in the ocean’s depths. She lives in an underwater castle and talks to dolphins and seahorses. But mermaid life isn’t entirely magical…her sister Gabrielle still gets on her nerves sometimes. Can’t she find somewhere else in the ocean to swim?

The mermaid princess Isabelle spends her days exploring shadow-y shipwrecks and discovering treasures in the ocean’s depths. She lives in an underwater castle and talks to dolphins and seahorses. But mermaid life isn’t entirely magical…her sister Gabrielle still gets on her nerves sometimes. Can’t she find somewhere else in the ocean to swim?

Short summary description schleich BAYALA Isabelle on Dolphin - 70719:
This short summary of the schleich BAYALA Isabelle on Dolphin - 70719 data-sheet is auto-generated and uses the product title and the first six key specs.

schleich BAYALA Isabelle on Dolphin - 70719, 5 yr(s), Bayala: A Magical Adventure, Multicolour

Long summary description schleich BAYALA Isabelle on Dolphin - 70719:
This is an auto-generated long summary of schleich BAYALA Isabelle on Dolphin - 70719 based on the first three specs of the first five spec groups.

schleich BAYALA Isabelle on Dolphin - 70719. Recommended age (min): 5 yr(s), Theme: Bayala: A Magical Adventure, Product colour: Multicolour

Features
Product type *
Toy figure set
Product colour *
Multicolour
Recommended age (min) *
5 yr(s)
Recommended age (max)
12 yr(s)
Theme
Bayala: A Magical Adventure
Safety warning
EU TSD warning
Not for children under 36 months
Safety warning
Safety warning
Warning! Swallowable small parts. Choking hazard. Contains inaccessible magnets: Keep away from magnetic-sensitive products and medical devices (e.g. pacemakers)! Please retain this warning.
Weight & dimensions
Width
130 mm
Depth
55 mm
Height
110 mm
Weight
146.1 g
Packaging content
Packaging content
1x Isabelle, 1x dolphin
Country Distributor
Deutschland 1 distributor(s)