Dekker Industrial Design DID010.080-000-04 Signage Display Black, White

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14304
Info modified on:
11 Mar 2024, 09:14:46
Bullet Points Dekker Industrial Design DID010.080-000-04 Signage Display Black, White:
  • - Elegant 17-inch Kiosk
  • - Full Color decals
  • - Plug-and-play delivery possible
  • - ProDVX APPC-17EL (optional)
  • - Fargo DTC1250e (optional)
  • - Front High Gloss White RAL9010
  • - Back matt Black RAL9005
Long product name Dekker Industrial Design DID010.080-000-04 Signage Display Black, White:

D.I.D 17 inch Kiosk (portrait) - Black/White - with Badge printer Built-in

Short summary description Dekker Industrial Design DID010.080-000-04 Signage Display Black, White:

Dekker Industrial Design DID010.080-000-04, Black, White, 50 x 50,75 x 75,100 x 100, 350 mm, 350 mm, 1332 mm, 400 mm

Long summary description Dekker Industrial Design DID010.080-000-04 Signage Display Black, White:

Dekker Industrial Design DID010.080-000-04. Product colour: Black, White

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.