location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Speak 510

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Speak 510
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100-43100000-02
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0615822003643 show
Category:
Devices that allow you to speak on the phone hands-free by using a speaker and a microphone.
Speakerphones Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43213
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra Speak 510
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Easy setup and use
  • - Conference calls via Bluetooth and USB connection
  • - Works with many types of devices: mobile phones, PCs or tablets
  • - Great sound for conference calls or streaming multimedia
  • - Convenient carrying case for use while on the go
Long product name Jabra Speak 510 :
The long product name of Jabra Speak 510. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra Speak 510
More>>>
Jabra Speak 510:
The official description of Jabra Speak 510 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Speak 510 is a personal, easy-to-use conference call speakerphone with both USB and Bluetooth® connectivity for efficient and productive conference calls whenever and wherever. With an optional Jabra link 370 USB adapter* that gives you wireless freedom up to 30 metres. Comes with a protective travel pouch.

Engineered to fill up a room with sound, the Speak 510 is a conference call speakerphone for those wanting amazing sound and compatibility with all leading UC platforms. With an omni-directional microphone, everyone experiences a crystal-clear call. Connect via USB or Bluetooth®. In-room coverage for up to 4 people. One-touch smart button for MS Cortana, Siri®, and Google Assistant™*.

Short summary description Jabra Speak 510:
This short summary of the Jabra Speak 510 data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra Speak 510, Universal, Black, 0.9 m, Buttons, CE, FCC ID, IC ID KCC, RCM, NCC, TELEC, SRRC, 250 - 14000 Hz

Long summary description Jabra Speak 510:
This is an auto-generated long summary of Jabra Speak 510 based on the first three specs of the first five spec groups.

Jabra Speak 510. Device type: Universal, Product colour: Black, Cable length: 0.9 m. Frequency range: 250 - 14000 Hz. Microphone frequency: 150 - 6500 Hz, Microphone direction type: Omnidirectional. Connectivity technology: Wired & Wireless, Interface: USB/Bluetooth, Headphone connectivity: 3.5 mm. Power source type: Battery, Talk time: 15 h, Battery recharge time: 2 h

Features
Device type *
Universal
Auto *
No
Product colour
Black
Speakerphone
Yes
Noise reduction
Yes
Echo cancellation
Yes
Card reader integrated
No
Cable length
0.9 m
LED indicators
Yes
Battery level indicator
Yes
On/off switch
Yes
Control type
Buttons
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Certification
CE, FCC ID, IC ID KCC, RCM, NCC, TELEC, SRRC
Loudspeakers
Frequency range
250 - 14000 Hz
Microphone
Microphone frequency
150 - 6500 Hz
Number of microphones
1
Microphone mute
Yes
Microphone direction type
Omnidirectional
Ports & interfaces
Interface
USB/Bluetooth
Connectivity technology *
Wired & Wireless
Headphone connectivity
3.5 mm
Bluetooth
Yes
Bluetooth profiles
HSP
Bluetooth version
3.0
AUX in
Yes
Bluetooth Low Energy (BLE)
No
Power
Power source type
Battery
Talk time
15 h
Battery recharge time
2 h
Operational conditions
Operating temperature (T-T)
-10 - 55 °C
Storage temperature (T-T)
-20 - 70 °C
Weight & dimensions
Width
120 mm
Depth
120 mm
Height
33 mm
Weight
195 g
Packaging content
Quantity
1
Quick start guide
Yes
Country Distributor
United States 1 distributor(s)