location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N845-02M-4S-MG 40/100/400G Multimode 50/125 OM4 Breakout Fiber Optic Cable (12F MTP/MPO-PC to 4x Duplex SN-PC F/M), LSZH, Magenta, 2 m (6.6 ft.)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N845-02M-4S-MG 40/100/400G Multimode 50/125 OM4 Breakout Fiber Optic Cable (12F MTP/MPO-PC to 4x Duplex SN-PC F/M), LSZH, Magenta, 2 m (6.6 ft.)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N845-02M-4S-MG
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332274670 show
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29951
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:31:34
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N845-02M-4S-MG 40/100/400G Multimode 50/125 OM4 Breakout Fiber Optic Cable (12F MTP/MPO-PC to 4x Duplex SN-PC F/M), LSZH, Magenta, 2 m (6.6 ft.)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Duplex SN connector optimized for the latest 400 Gb OSFP/QSFP-DD transceivers
  • - Space-saving SN plug is 4x smaller than duplex LC for easier cable management
  • - Switchable SN connectors allow polarity conversion without tools or re-termination
  • - Backward compatible with 40/100 Gb networks to facilitate future-proofing
  • - Magenta LSZH jacket allows fast, easy identification in a crowded switch or patch panel
Warranty: Lifetime limited
Long product name Tripp Lite N845-02M-4S-MG 40/100/400G Multimode 50/125 OM4 Breakout Fiber Optic Cable (12F MTP/MPO-PC to 4x Duplex SN-PC F/M), LSZH, Magenta, 2 m (6.6 ft.) :
The long product name of Tripp Lite N845-02M-4S-MG 40/100/400G Multimode 50/125 OM4 Breakout Fiber Optic Cable (12F MTP/MPO-PC to 4x Duplex SN-PC F/M), LSZH, Magenta, 2 m (6.6 ft.). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

40/100/400G Multimode 50/125 OM4 Breakout Fiber Optic Cable (12F MTP/MPO-PC to 4x Duplex SN-PC F/M), LSZH, Magenta, 2 m (6.6 ft.)
More>>>
Tripp Lite N845-02M-4S-MG 40/100/400G Multimode 50/125 OM4 Breakout Fiber Optic Cable (12F MTP/MPO-PC to 4x Duplex SN-PC F/M), LSZH, Magenta, 2 m (6.6 ft.):
The official description of Tripp Lite N845-02M-4S-MG 40/100/400G Multimode 50/125 OM4 Breakout Fiber Optic Cable (12F MTP/MPO-PC to 4x Duplex SN-PC F/M), LSZH, Magenta, 2 m (6.6 ft.) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

40/100/400 GbE Cable Supports High Bandwidths for High-Density Data Networking
The N845-02M-4S-MG is a premium multimode fiber optic cable that supports 400 Gb Ethernet speeds for transmitting data and voice signals over short distances. As the amount of traffic in data networks grows, so does the need for next-generation devices and fiber cables to support much higher bandwidths in cloud services, hyperscale data centers, telecom applications and equipment OEM companies. This OM4 breakout cable is an ideal choice for 400 Gb Ethernet applications. It is also backward compatible with 40 Gb and 100 Gb networks, so you can future-proof your current application for an eventual upgrade to 400 Gb.

Compact SN Connector Designed for the Latest OSFP/QSFP-DD Transceivers
One cable end features SN connectors, which are four times smaller than a standard duplex LC connector and provide individual and independent duplex fiber breakout at a quad-style OSFP/QSFP-DD transceiver. The push/pull boots encourage dense vertical stacking within a crowded patch panel or switch and make the cable easy to install or remove with just one hand. Switchable SN/PC duplex ends let you make quick polarity changes in the field without tools or the need to re-terminate the connectors.

Magenta-Colored Jacket Helps Avoid Misidentification That Can Cause Costly Downtime
The OM4-rated cable has a magenta jacket to identify it as multimode in a crowded patch panel or switch and prevent it from becoming accidentally disconnected. The round low-smoke zero-halogen (LSZH) jacket limits the amount of toxic smoke emitted in case of combustion, making it suitable for poorly ventilated areas.

Short summary description Tripp Lite N845-02M-4S-MG 40/100/400G Multimode 50/125 OM4 Breakout Fiber Optic Cable (12F MTP/MPO-PC to 4x Duplex SN-PC F/M), LSZH, Magenta, 2 m (6.6 ft.):
This short summary of the Tripp Lite N845-02M-4S-MG 40/100/400G Multimode 50/125 OM4 Breakout Fiber Optic Cable (12F MTP/MPO-PC to 4x Duplex SN-PC F/M), LSZH, Magenta, 2 m (6.6 ft.) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N845-02M-4S-MG 40/100/400G Multimode 50/125 OM4 Breakout Fiber Optic Cable (12F MTP/MPO-PC to 4x Duplex SN-PC F/M), LSZH, Magenta, 2 m (6.6 ft.), 2.01 m, OFNR, OM4, 12x MTP/MPO, 4x SN

Long summary description Tripp Lite N845-02M-4S-MG 40/100/400G Multimode 50/125 OM4 Breakout Fiber Optic Cable (12F MTP/MPO-PC to 4x Duplex SN-PC F/M), LSZH, Magenta, 2 m (6.6 ft.):
This is an auto-generated long summary of Tripp Lite N845-02M-4S-MG 40/100/400G Multimode 50/125 OM4 Breakout Fiber Optic Cable (12F MTP/MPO-PC to 4x Duplex SN-PC F/M), LSZH, Magenta, 2 m (6.6 ft.) based on the first three specs of the first five spec groups.

Tripp Lite N845-02M-4S-MG 40/100/400G Multimode 50/125 OM4 Breakout Fiber Optic Cable (12F MTP/MPO-PC to 4x Duplex SN-PC F/M), LSZH, Magenta, 2 m (6.6 ft.). Cable length: 2.01 m, Cable type: OFNR, Fibre optic type: OM4, Connector 1: 12x MTP/MPO, Connector 2: 4x SN, Core diameter: 50 µm