location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo GXC1D66063 webcam 2.8 MP 1920 x 1080 pixels USB-C Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GXC1D66063
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GXC1D66063
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892018278 show
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104399
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Aug 2024 08:34:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo GXC1D66063 webcam 2.8 MP 1920 x 1080 pixels USB-C Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Enjoy pixel-perfect high definition FHD 1080P video with 1/2.9-inch RGB sensor size
  • - Effortless automatic login with facial recognition technology
  • - Two integrated mics capture clear audio from every angle
  • - Plug-and-play USB connectivity for easy setup
  • - Capture everything with wide view 95° lense plus 360° pan/tilt controls
  • - Premium quality internal slicing privacy shutter
  • - Type C to A connections support any PC or notebook
  • - Windows Hello 4.X compatible
  • - Extra long 1.8m replaceable cable
Long product name Lenovo GXC1D66063 webcam 2.8 MP 1920 x 1080 pixels USB-C Grey :
The long product name of Lenovo GXC1D66063 webcam 2.8 MP 1920 x 1080 pixels USB-C Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lenovo 510 FHD Webcam
More>>>
Lenovo GXC1D66063 webcam 2.8 MP 1920 x 1080 pixels USB-C Grey:
The official description of Lenovo GXC1D66063 webcam 2.8 MP 1920 x 1080 pixels USB-C Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A USB Video Class (UVC) compliant video camera designed for teleconferencing applications on desktop or laptop. It's a reliable digital video device to transfer video data with HD quality through a high-speed USB interface in Full HD mode delivers clear images for all your videoconferencing needs. It's easy to operate, and functional mechanical mechanism creates an excellent user experience.The built-in dual microphones provide clear audio that you can count on. It feeds or streams its image in real-time through a computer to a computer network, and also delivers fast and secure facial recognition for Windows Hello.

Short summary description Lenovo GXC1D66063 webcam 2.8 MP 1920 x 1080 pixels USB-C Grey:
This short summary of the Lenovo GXC1D66063 webcam 2.8 MP 1920 x 1080 pixels USB-C Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo GXC1D66063, 2.8 MP, 1920 x 1080 pixels, Full HD, 5 V, 0.9 A, USB-C

Long summary description Lenovo GXC1D66063 webcam 2.8 MP 1920 x 1080 pixels USB-C Grey:
This is an auto-generated long summary of Lenovo GXC1D66063 webcam 2.8 MP 1920 x 1080 pixels USB-C Grey based on the first three specs of the first five spec groups.

Lenovo GXC1D66063. Megapixel (approx.): 2.8 MP, Maximum video resolution: 1920 x 1080 pixels, Camera HD type: Full HD. Interface: USB-C, Product colour: Grey, Mounting type: Clip. Width: 120 mm, Depth: 63 mm, Height: 56.3 mm. Package type: Box, Package width: 140 mm, Package depth: 110 mm

Performance
Megapixel (approx.) *
2.8 MP
Maximum video resolution *
1920 x 1080 pixels
Camera HD type *
Full HD
Face tracking *
Yes
Operating voltage
5 V
Operating current
0.9 A
Design
Built-in microphone *
Yes
Number of microphones
2
Interface *
USB-C
Product colour *
Grey
Mounting type *
Clip
Built-in flash *
No
USB powered
Yes
Cable length
1.8 m
LED indicators
Yes
Tilt angle range
95 - 360°
Rotating
Yes
360° rotational base
Yes
Certification
CE for EU/EFTA, FCC and ICES for North America, CB(62368 -1), KCC for South Korea, BSMI for TW, VCCI for Japan, UKR for Ukraine, SASO for Saudi Arabia, EAC for Russia/CU, VCCI for Japan, NOM for Mexico BIS for India UKCA for UK
Software
Windows operating systems supported
Yes
Software
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Storage relative humidity (H-H)
0 - 90%
Storage temperature (T-T)
-5 - 40 °C
Weight & dimensions
Width
120 mm
Depth
63 mm
Height
56.3 mm
Weight
190 g
Packaging data
Quantity
1
Package type
Box
Package width
140 mm
Package depth
110 mm
Package height
65 mm
Package weight
280 g
Packaging content
Video capture device
Yes
AC adapter included
Yes
CRT stand
Yes
Manual
Yes
Quick installation guide
Yes
User guide
Yes
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Nederland 1 distributor(s)
Lithuania 1 distributor(s)
United States 1 distributor(s)