location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN Room Booking System - 10.1" RBS Panel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Room Booking System - 10.1" RBS Panel
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VK430-AT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710469341588 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22283
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 15:45:46
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN VK430-AT user manual (3.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN Room Booking System - 10.1" RBS Panel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Natively installed with the ATEN RBS app for integration with calendar servers
  • - Supports Power over Ethernet (PoE), which allows it to receive power and communication over a single Ethernet cable
  • - LED light bars illuminating user-defined colors to indicate the room’s availability at a glance
  • - Preinstalled with a wall mount kit and provided with 3M VHB™ Tape for easy mounting onto a hard or glass wall
Long product name ATEN Room Booking System - 10.1" RBS Panel :
The long product name of ATEN Room Booking System - 10.1" RBS Panel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Room Booking System - 10.1" RBS Panel
More>>>
ATEN Room Booking System - 10.1" RBS Panel:
The official description of ATEN Room Booking System - 10.1" RBS Panel as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ATEN VK430 RBS Panel is a 10.1" touch-screen panel used to manage conference rooms, and is centrally configured by ATEN RBS Configurator – centralized management software of RBS Panels while integrating with calendar servers, such as Microsoft Office 365 Calendar – to provide convenient scheduling and availability allocation for all conference rooms in the system. That is, through a few simple taps, authorized personnel can make conference room reservations, extend or release room usage, and check the booking schedules of any conference room directly on the VK430 while enjoying its user-friendly interface. In addition, through ATEN RBS Configurator, administrators can have a centralized view of the availabilities and locations of all conference rooms in real time as well as manage each VK430 connected from afar, elevating meeting room utilization efficiency.

Highlighted features of the VK430 include its Power over Ethernet (PoE) support and two illuminating LED bars. With PoE, VK430 can transmit data while receiving power over a single Ethernet cable, which effectively reduces installation costs and power consumption. The two LED light bars, one on each side, illuminates in user-defined colors to indicate the availability status of the conference room, available, reserved, or occupied, and allow users to know the room’s availability at a glance.

Without compromise on aesthetics, VK430 features a sleek and elegant housing that supports 75*75 mm VESA-compliant mounting options to suit various installation scenarios. VK430 is preinstalled with its standard wall mount kit while providing 3M VHB™ Tape for it to be easily installed onto a hard or glass wall.

The VK430, along with the ATEN RBS Configurator, delivers an enterprise-grade room management solution perfect for all business environments, making meeting room management a breeze while elevating the overall room-booking experience.

Short summary description ATEN Room Booking System - 10.1" RBS Panel:
This short summary of the ATEN Room Booking System - 10.1" RBS Panel data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN Room Booking System - 10.1" RBS Panel, 25.6 cm (10.1"), 1280 x 800 pixels, 16:10, Capacitive, Plastic, 10,100,1000 Mbit/s

Long summary description ATEN Room Booking System - 10.1" RBS Panel:
This is an auto-generated long summary of ATEN Room Booking System - 10.1" RBS Panel based on the first three specs of the first five spec groups.

ATEN Room Booking System - 10.1" RBS Panel. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels, Aspect ratio: 16:10. Housing material: Plastic. Ethernet LAN data rates: 10,100,1000 Mbit/s. Power source type: DC, PoE, Input voltage: 12 V. Width: 177.8 mm, Depth: 263 mm, Height: 37.2 mm

Display
Display diagonal *
25.6 cm (10.1")
Display resolution *
1280 x 800 pixels
Aspect ratio
16:10
Touchscreen technology
Capacitive
Design
Housing material *
Plastic
Audio
Built-in speaker(s) *
No
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Ethernet LAN data rates
10,100,1000 Mbit/s
Ports & interfaces
RJ-45 ports quantity
1
USB 2.0 Type-A ports quantity
1
Power
Power source type
DC, PoE
Input voltage
12 V
Weight & dimensions
Width
177.8 mm
Depth
263 mm
Weight & dimensions
Height
37.2 mm
Weight
900 g
Packaging data
Package width
360 mm
Package depth
234 mm
Package height
52 mm
Package weight
1.24 kg
Packaging content
Quick start guide
Yes
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-10 - 55 °C
Technical details
Package volume
4530.7 cm³
Master (outer) case volume
28033.68 cm³
Logistics data
Master (outer) case gross weight
6.7 kg
Master (outer) case length
370 mm
Master (outer) case height
263 mm
Master (outer) case width
288 mm
Country Distributor
Nederland 1 distributor(s)
United Kingdom 3 distributor(s)
España 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)