RoHS stands for Restriction of Hazardous Substances. RoHS, also known as Directive 2002/95/EC, originated in the European Union and restricts the use of specific hazardous materials found in electrical and electronic products (known as EEE). All applicable products in the EU market after July 1, 2006 must pass RoHS compliance. The substances banned under RoHS are lead (Pb), mercury (Hg), cadmium (Cd), hexavalent chromium (CrVI), polybrominated biphenyls (PBB), polybrominated diphenyl ethers (PBDE), and four different phthalates (DEHP, BBP, BBP, DIBP).
REACH (Registration, Evaluation, Authorization, and Restriction of Chemicals) is a regulation of the European Union, adopted to improve the protection of human health and the environment from risks that can be posed by chemicals.
The letters ‘CE’ appear on many products traded on the extended Single Market in the European Economic Area (EEA). They signify that products sold in the EEA have been assessed to meet high safety, health, and environmental protection requirements. When you buy a new phone, a teddy bear, or a TV within the EEA, you can find the CE mark on them. CE marking also supports fair competition by holding all companies accountable to the same rules. CE marking is a part of the EU’s harmonisation legislation, which is mainly managed by Directorate-General for Internal market, Industry, Entrepreneurship and SMEs. The CE marking for Restriction of Hazardous Substances is managed by Directorate-General for Environment. Comprehensive guidance on the implementation of EU product rules can be found in the so-called Blue Guide.
UK Conformity Assessed (UKCA) marking is a conformity mark that indicates conformity with the applicable requirements for products sold within Great Britain.
Embed the product datasheet into your content
Bullet Points Lindy 5m DP to HDMI Adapter Cable with HDR
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Connect a DisplayPort equipped device to a 4K HDMI display or projector
- - Supports high quality resolutions up to 4K@60hz
- - High Dynamic Range support provides deeper blacks, brighter whites and a wider colour gamut
- - Active chipset for enhanced compatibility with various graphic cards
- - 2 year warranty
Long product name Lindy 5m DP to HDMI Adapter Cable with HDR
:
The long product name of Lindy 5m DP to HDMI Adapter Cable with HDR. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
5m DP to HDMI Adapter Cable with HDR
More>>>
Lindy 5m DP to HDMI Adapter Cable with HDR:
The official description of Lindy 5m DP to HDMI Adapter Cable with HDR as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Lindy's Active DisplayPort to HDMI Cable range combine superior performance with stylish design to provide a high quality conversion of DisplayPort 4K@60Hz signals to output to a HDMI display or projector. This range of active cables come with an in-built chipset to not only provide a reliable connection, but also enhance compatibility with both dual mode and non-dual mode graphic cards and source devices, perfect for use with DP graphics cards, laptops and PC's, while avoiding the need for additional adapters.
With support for resolutions up to 4096x2160@60Hz and with additional support for High Dynamic Range, 4K content can be viewed with crystal clear clarity, enhanced contrast and more lifelike colour. These cables are great for creating eye-catching retail displays, innovative working environments or immersive video playback in sports bars and home cinema installations, while support for uncompressed multi-channel audio allows for an impressive three-dimensional surround sound performance to compliment detailed, clear video.
Support for AMD Eyefinity technology also brings the user a cost effective way of creating a non-standard aspect ratio or ultra-high resolution display made up from up to 3 or more monitors. This feature also allows the user to run multiple applications simultaneously on separate screens, improving productivity in the workplace or creating a widescreen gaming experience.
Please note:
Audio output over HDMI is only supported when the graphics card of the notebook or desktop computer supports audio output over DisplayPort. Several on-board graphics adapters such as Mobile Intel 4 Series Express Chipset in Notebooks do NOT support audio output over DisplayPort, even when HDMI support (Intel High Definition Audio HDMI Service) is installed for audio controllers. In such instances a separate audio connection has to be set up.
Please note: Some of Nvidia's latest drivers do not work correctly at 4k@60Hz 4:4:4 when converting from DP/mDP to HDMI and will only work at 4k@60Hz 4:2:2
Short summary description Lindy 5m DP to HDMI Adapter Cable with HDR:
This short summary of the Lindy 5m DP to HDMI Adapter Cable with HDR data-sheet is auto-generated and uses the product title and the first six key specs.
Lindy 5m DP to HDMI Adapter Cable with HDR, 5 m, DisplayPort, HDMI Type A (Standard), Male, Male, Straight
Long summary description Lindy 5m DP to HDMI Adapter Cable with HDR:
This is an auto-generated long summary of Lindy 5m DP to HDMI Adapter Cable with HDR based on the first three specs of the first five spec groups.
Lindy 5m DP to HDMI Adapter Cable with HDR. Cable length: 5 m, Connector 1: DisplayPort, Connector 2: HDMI Type A (Standard). Cable diameter: 5 mm, Connector 1 dimensions (WxDxH): 36 x 20 x 7.5 mm, Connector 2 dimensions (WxDxH): 45.1 x 21.8 x 12.2 mm. Quantity per pack: 1 pc(s), Package type: Polybag