location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu SCENICC610 P4 3.0GHz HT 512MB (2x256MB)On Board Graph 64MB DVMT 1.44 M Intel® Pentium® 4 0.5 GB 80 GB PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCENICC610 P4 3.0GHz HT 512MB (2x256MB)On Board Graph 64MB DVMT 1.44 M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:NDL-651211-007
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19136
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu SCENICC610 P4 3.0GHz HT 512MB (2x256MB)On Board Graph 64MB DVMT 1.44 M Intel® Pentium® 4 0.5 GB 80 GB PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC
  • - Intel® Pentium® 4 3 GHz
  • - 0.5 GB
  • - 80 GB
Long product name Fujitsu SCENICC610 P4 3.0GHz HT 512MB (2x256MB)On Board Graph 64MB DVMT 1.44 M Intel® Pentium® 4 0.5 GB 80 GB PC :
The long product name of Fujitsu SCENICC610 P4 3.0GHz HT 512MB (2x256MB)On Board Graph 64MB DVMT 1.44 M Intel® Pentium® 4 0.5 GB 80 GB PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SCENICC610 P4 3.0GHz HT 512MB (2x256MB)On Board Graph 64MB DVMT 1.44 MB FDD 80GB(SATA-100) 24/10/24/8x CD-RW/DVD AudioLan onboardKBPC SX WXPPro Muli IncWinDVD
More>>>
Fujitsu SCENICC610 P4 3.0GHz HT 512MB (2x256MB)On Board Graph 64MB DVMT 1.44 M Intel® Pentium® 4 0.5 GB 80 GB PC:
The official description of Fujitsu SCENICC610 P4 3.0GHz HT 512MB (2x256MB)On Board Graph 64MB DVMT 1.44 M Intel® Pentium® 4 0.5 GB 80 GB PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Don’t be fooled from the size of the SCENIC C610. You don’t have to work without
performance. You will profit from the small form factor design because you need less space.
So you can lower your office rental costs.
Working with the SCENIC C610 is stress-free. It is small, ergonomic, silent and reliable. It is easy to administer and secure. In short, this highly reliable premium PC is particularly tailor-made to your business demands.
Fujitsu Siemens Computers offers the SCENIC Premium Line especially for medium and large enterprises.
Tailor-made
-Fully configurable: processor, memory, drives, boards.
- Your choice of hardware, software and design.
Reliability
- Virtual multi-processing with Hyper-Threading technology.
-Best-in-class manufacturing winning theIndustrial Intelligence Award 2003 and the Ken Sharma Award 2002.
- High quality and function stability made in Germany through own development and manufacturing.
- Short reaction and transportation time .
- Stable system with perfect fit of mainboard and cabinet.
- Your choice of supply concept for in-time delivery: value4you, made4you.
- Warranty, service and spare part supply according to your needs.
Manageability
- Easy and remote administration with DeskView client management.
- ManageIT: software suites with best integration into your IT environment
optionally available .
Security
- Easy and secure access protection for your business intelligence.
- SecureIT: software suite tailor-made for our SCENIC PCs with best integration into your IT environment.
Ergonomics
- Stress-free working and silent operation due to low sound level.
- Reduce downtime with service-friendly cabinet and easy component access.
- Service-friendly: Tool less access to hard disk drive.
- Enhance productivity with EasyFix: tool less access to add-in cards.
- Enhanced flexibility with FlexySlots: Low profile and standard PCI cards
useable in flexible extension slots.
- Excellent resolution and video quality with on board graphics .
- Flexible usage as tower or desktop to your convenience .
- Convenient front access to USB and Audio .
- Blue Angel certification due to low energy consumption and recyclability.
- Internal speaker to play audio files.

Short summary description Fujitsu SCENICC610 P4 3.0GHz HT 512MB (2x256MB)On Board Graph 64MB DVMT 1.44 M Intel® Pentium® 4 0.5 GB 80 GB PC:
This short summary of the Fujitsu SCENICC610 P4 3.0GHz HT 512MB (2x256MB)On Board Graph 64MB DVMT 1.44 M Intel® Pentium® 4 0.5 GB 80 GB PC data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu SCENICC610 P4 3.0GHz HT 512MB (2x256MB)On Board Graph 64MB DVMT 1.44 M, 3 GHz, Intel® Pentium® 4, 0.5 GB, 80 GB

Long summary description Fujitsu SCENICC610 P4 3.0GHz HT 512MB (2x256MB)On Board Graph 64MB DVMT 1.44 M Intel® Pentium® 4 0.5 GB 80 GB PC:
This is an auto-generated long summary of Fujitsu SCENICC610 P4 3.0GHz HT 512MB (2x256MB)On Board Graph 64MB DVMT 1.44 M Intel® Pentium® 4 0.5 GB 80 GB PC based on the first three specs of the first five spec groups.

Fujitsu SCENICC610 P4 3.0GHz HT 512MB (2x256MB)On Board Graph 64MB DVMT 1.44 M. Processor frequency: 3 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0.5 GB. Total storage capacity: 80 GB. Product type: PC. Weight: 7 kg

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium® 4
Processor frequency *
3 GHz
Memory
Internal memory *
0.5 GB
Storage
Total storage capacity *
80 GB
HDD speed
7200 RPM
Graphics
Maximum graphics card memory
0.064 GB
Optical drive
DVD read speed
8x
Ports & interfaces
I/O ports
1 x serial (9-pin, 16-byte FIFO, 16550-compatible) 2nd optional 1 x parallel (25-pin, with EPP and ECP) 1 x keyboard (PS/2), 1 x mouse (PS/2) 1 x monitor (15-pin, VGA) 1 x micro (mono) in front, 1 x headphone in front 1 x headphone out (stereo, 1 W) rear 1 x line in (stereo) rear 8 x Universal Serial Bus (USB 2.0, in total) 4 of these rear, 2 of these internal, 2 of these in front
Performance
Audio system
AC’97 AD1980
Product type *
PC
Software
Compatible operating systems
Microsoft Windows XP
Software
Bundled software
Microsoft Office 2003 SBE for special languages Microsoft Office 2003 Basic for special languages Drivers and Utility CD (DUCD) included ManageIT Suite optional SecureIT Suite optional Desktop Management DeskView on DUCD F-Secure virus scanner on DUCD
Operational conditions
Maximum operating temperature range (T-T)
15 - 35 °C
Certificates
Certification
CE certification according to EU Directives 89/336/EEC (EMC) and 73/23/EEC (Product safety) Ergonomics ISO9241 (GS mark)
Weight & dimensions
Width *
315 mm
Depth *
321 mm
Height *
84 mm
Weight *
7 kg
Other features
Display
No
Diskette drive memory
1.44 MB
CD read speed
24x
CD write speed
24x
CD rewrite speed
10x
Compatibility
Microsoft operating systems (HCT / HCL entry) / DMI 2.0, WMI 1.5, USB 2.0
Networking features
Ethernet/Fast Ethernet
Brand Image Product code Product Stock Price from
Fujitsu SCENICC610 P4 3.0 GHz HT 512 MB (2x256MB) Intel 865GV On Board Graphic Intel® Pentium® 4 0.5 GB 80 GB PC Fujitsu SCENICC610 P4 3.0 GHz HT 512 MB (2x256MB) Intel 865GV On Board Graphic Intel® Pentium® 4 0.5 GB 80 GB PC
(show image)
LKN:NDL-651211-009 SCENICC610 P4 3.0 GHz HT 512 MB (2x256MB) Intel 865GV On Board Graphic 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu SCENICC610 P4 3.0 GHz HT 512 MB (2x256MB) Intel 865GV On Board Graphic Intel® Pentium® 4 0.5 GB 80 GB PC Fujitsu SCENICC610 P4 3.0 GHz HT 512 MB (2x256MB) Intel 865GV On Board Graphic Intel® Pentium® 4 0.5 GB 80 GB PC
(show image)
LKN:NDL-651211-008 SCENICC610 P4 3.0 GHz HT 512 MB (2x256MB) Intel 865GV On Board Graphic 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu SCENIC C610 P4HT-2.6GHZ Intel® Pentium® 4 0.25 GB 40 GB PC Fujitsu SCENIC C610 P4HT-2.6GHZ Intel® Pentium® 4 0.25 GB 40 GB PC
(show image)
LKN:BEL-651211-006 SCENIC C610 P4HT-2.6GHZ 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu SCENIC C610 P4HT-2.6GHZ Intel® Pentium® 4 0.5 GB 80 GB PC Fujitsu SCENIC C610 P4HT-2.6GHZ Intel® Pentium® 4 0.5 GB 80 GB PC
(show image)
LKN:BEL-651211-004 SCENIC C610 P4HT-2.6GHZ 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu SCENIC C610 C2,6 I865GV/256MB/40GB/WXP/GEEN FDD 0.25 GB PC Fujitsu SCENIC C610 C2,6 I865GV/256MB/40GB/WXP/GEEN FDD 0.25 GB PC
(show image)
LKN:NDL-651211-0 SCENIC C610 C2,6 I865GV/256MB/40GB/WXP/GEEN FDD 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu SCENIC C610 / Celeron 2 6 GHz / 128 KBSLC / Intel 865GV Intel® Celeron® 0.25 GB 40 GB PC Fujitsu SCENIC C610 / Celeron 2 6 GHz / 128 KBSLC / Intel 865GV Intel® Celeron® 0.25 GB 40 GB PC
(show image)
LKN:NDL-651211-001 SCENIC C610 / Celeron 2 6 GHz / 128 KBSLC / Intel 865GV 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu SCENIC C610 P2,6HT I865GV/512MB/FDD/80GB/DVD/WXP Intel® Pentium® 4 0.5 GB PC Fujitsu SCENIC C610 P2,6HT I865GV/512MB/FDD/80GB/DVD/WXP Intel® Pentium® 4 0.5 GB PC
(show image)
LKN:NDL-651211-004 SCENIC C610 P2,6HT I865GV/512MB/FDD/80GB/DVD/WXP 0.00
(excl. VAT)
0 (incl. VAT)