location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology USB 3.0 Media Reader card reader USB 3.2 Gen 1 (3.1 Gen 1) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 3.0 Media Reader
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FCR-HS3 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0740617187199 show
Category:
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
Card Readers Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81545
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Feb 2024 10:10:14
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 08 Feb 2024
Product end of life date
Bullet Points Kingston Technology USB 3.0 Media Reader card reader USB 3.2 Gen 1 (3.1 Gen 1) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - CF, Memory Stick (MS), microSDHC, microSDXC, MS Duo, MS Micro (M2), MS PRO, MS PRO Duo, SD, SDHC, SDXC
  • - USB 3.2 Gen 1 (3.1 Gen 1)
  • - 5000 Mbit/s
  • - Metal
  • - Black
  • - 0.9 m
Warranty: 2 years
Long product name Kingston Technology USB 3.0 Media Reader card reader USB 3.2 Gen 1 (3.1 Gen 1) Black :
The long product name of Kingston Technology USB 3.0 Media Reader card reader USB 3.2 Gen 1 (3.1 Gen 1) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Multi media reader
More>>>
Kingston Technology USB 3.0 Media Reader card reader USB 3.2 Gen 1 (3.1 Gen 1) Black:
The official description of Kingston Technology USB 3.0 Media Reader card reader USB 3.2 Gen 1 (3.1 Gen 1) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The perfect companion for the avid photographer, videographer, design studios or printing houses, the USB 3.0 Media Reader is compatible with all major media cards types. As card capacities and file sizes increase, there is an increasing need to get your images transferred faster.

Rely on Kingston’s USB 3.0 Media Reader to quickly move data between multiple devices. Use it at home or on the road; its convenient size makes it ultra-portable.

Short summary description Kingston Technology USB 3.0 Media Reader card reader USB 3.2 Gen 1 (3.1 Gen 1) Black:
This short summary of the Kingston Technology USB 3.0 Media Reader card reader USB 3.2 Gen 1 (3.1 Gen 1) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology USB 3.0 Media Reader, CF, Memory Stick (MS), microSDHC, microSDXC, MS Duo, MS Micro (M2), MS PRO, MS PRO Duo, SD, SDHC,..., Black, 5000 Mbit/s, Metal, USB 3.2 Gen 1 (3.1 Gen 1), Windows 7 Home Premium, Windows 7 Professional, Windows 7 Ultimate, Windows Vista Business,...

Long summary description Kingston Technology USB 3.0 Media Reader card reader USB 3.2 Gen 1 (3.1 Gen 1) Black:
This is an auto-generated long summary of Kingston Technology USB 3.0 Media Reader card reader USB 3.2 Gen 1 (3.1 Gen 1) Black based on the first three specs of the first five spec groups.

Kingston Technology USB 3.0 Media Reader. Compatible memory cards: CF, Memory Stick (MS), microSDHC, microSDXC, MS Duo, MS Micro (M2), MS PRO, MS PRO Duo, SD, SDHC,..., Product colour: Black, Data transfer rate: 5000 Mbit/s. Interface type: USB 3.2 Gen 1 (3.1 Gen 1). Windows operating systems supported: Windows 7 Home Premium, Windows 7 Professional, Windows 7 Ultimate, Windows Vista Business,.... Cable length: 0.9 m. Package type: Blister

Performance
Compatible memory cards *
CF, Memory Stick (MS), microSDHC, microSDXC, MS Duo, MS Micro (M2), MS PRO, MS PRO Duo, SD, SDHC, SDXC
Internal *
No
Data transfer rate
5000 Mbit/s
Product colour *
Black
Housing material
Metal
LED indicators
Yes
Ports & interfaces
Interface type *
USB 3.2 Gen 1 (3.1 Gen 1)
USB 3.2 Gen 1 (3.1 Gen 1) ports quantity
1
Software
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Professional, Windows 7 Ultimate, Windows Vista Business, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Ultimate, Windows XP Home, Windows XP Professional
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-20 - 85 °C
Weight & dimensions
Cable length
0.9 m
Packaging data
Package type
Blister
Packaging content
Cables included
USB
Other features
Dimensions (WxDxH)
93.17 x 52.68 x 16 mm
Technical details
USB powered
Yes
Registered
No
Module configuration
(N/A) (N/A)
Memory layout
1 x 0 MB
Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 12:47:16
Uk has collected 22 expert reviews for Kingston Technology USB 3.0 Media Reader card reader USB 3.2 Gen 1 (3.1 Gen 1) Black and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-08-05 12:47:05
The Kingston FCR-HS3 USB3 Media Reader supports all major memory card types, such as SDHC, SDXC, microSD and Memory Stick PRO Duo, so provides everything you need to transfer files and media from your camcorders, cameras and other devices. We tested the...
Bottom line A card reader with decent performance and a reasonable price...
80%
alphr.com
Updated:
2013-08-05 12:47:16
Kingston's FCR-HS3 looks much like any other card reader, but it's the first USB 3 model to land in the PC Pro Labs. With the fastest memory cards on the market boasting transfer speeds upwards of 60MB/sec – beyond that of USB 2's theoretical capabilities...
Bottom line Professionals looking to squeeze the best from high-speed memory cards will appreciate the Kingston's USB 3 connection...
83%
techsmart.co.za
Updated:
2014-04-05 02:44:36
A by-product of our constantly evolving tech world, is the large amount of storage devices that photographers, videographers as well as general PC users have to deal with. These range from memory stick duo cards, as used by mostly Sony products such as...
0%
aphnetworks.com
Updated:
2014-09-18 03:52:49
When Lenovo Canada made a "mistake" of selling an IdeaPad Y410p with an Intel Core i7-4700MQ processor, dedicated NVIDIA GeForce GT755M graphics, 8GB of DDR3 RAM, and 1TB hard drive for $279 CAD last week, no one could have imagined it to turn out to be i...
75%
hardwarebistro.com
Updated:
2016-12-28 17:48:34
Kingston Technology Company, Inc. is the world's independent memory leader. Founded in 1987 with a single product offering, Kingston® now offers more than 2,000 memory products that support nearly every device that uses memory, from computers, server...
Good USB 3.0 technology, Multiple flash memory cards are supported, SDXC is supported, Awesome Kingston logo to show its activities, Slim & light weight...
Bad Could be cheaper...
80%
uk.hardware.info
Updated:
2017-11-01 02:29:52
Some time ago, we published an extensive SD-card test . Of course, in order to reach the high speeds reported in that article, you'll need a fast card reader. Hardware.Info tested 10 card readers - here are the results. In the SD-card comparison test...
Bottom line The Kingston FCR-HS4 is one of the two winners as far as performance is concerened, but it has an edge on the Sandisk where price is concerned, at 28 Euros. On top of that, it offers more compatibility options (it works with Compact Flash and Memory Sti...
0%
hardwarebistro.com
Updated:
2013-08-05 12:47:11
Kingston Technology Company, Inc. is the world's independent memory leader. Founded in 1987 with a single product offering, Kingston® now offers more than 2,000 memory products that support nearly every device that uses memory, from computers, server...
Good USB 3.0 technology, Multiple flash memory cards are supported, SDXC is supported, Awesome Kingston logo to show its activities, Slim & light weight...
Bad Could be cheaper...
80%
Cdrinfo.com
Updated:
2014-10-29 06:53:17
Avid photographers, videographers, design studios or printing houses typically invest in high-speed, high -capacity media cards in order to get their large images or videos stored fast. But when it comes to transferring that content to a PC or MAC, the se...
Bottom line The Kingston USB 3.0 Media Reader offers just what you are expecting from such a device: portability, multi-card support, fast reading and a solid metal construction.Our simple transfer rate tests showed that it will fully take advantage of your flash car...
0%
hitechlegion.com
Updated:
2015-04-18 04:32:41
I, like many, was never an iPhone adopter. I held onto my Samsung sliding phone for many years until I heard about Google releasing their Android mobile operating system. Luckily, I was on T-Mobile, so I was one of the few that were able to get their h...
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)