location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia E6-00 6.25 cm (2.46") Single SIM Symbian OS 3G Micro-USB B 0.25 GB 8 GB 1500 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E6-00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A00002957
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21626
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia E6-00 6.25 cm (2.46") Single SIM Symbian OS 3G Micro-USB B 0.25 GB 8 GB 1500 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6.25 cm (2.46") 640 x 480 pixels
  • - 0.68 GHz
  • - 0.25 GB 8 GB 32 GB
  • - 3G Single SIM
  • - 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 3.0+HS
  • - Single camera 8 MP
  • - Lithium-Ion (Li-Ion) 1500 mAh
  • - Symbian OS
More>>>
Short summary description Nokia E6-00 6.25 cm (2.46") Single SIM Symbian OS 3G Micro-USB B 0.25 GB 8 GB 1500 mAh Black:
This short summary of the Nokia E6-00 6.25 cm (2.46") Single SIM Symbian OS 3G Micro-USB B 0.25 GB 8 GB 1500 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia E6-00, 6.25 cm (2.46"), 0.25 GB, 8 GB, 8 MP, Symbian OS, Black

Long summary description Nokia E6-00 6.25 cm (2.46") Single SIM Symbian OS 3G Micro-USB B 0.25 GB 8 GB 1500 mAh Black:
This is an auto-generated long summary of Nokia E6-00 6.25 cm (2.46") Single SIM Symbian OS 3G Micro-USB B 0.25 GB 8 GB 1500 mAh Black based on the first three specs of the first five spec groups.

Nokia E6-00. Display diagonal: 6.25 cm (2.46"), Display resolution: 640 x 480 pixels. Processor frequency: 0.68 GHz. RAM capacity: 0.25 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Symbian OS. Battery capacity: 1500 mAh. Product colour: Black. Weight: 133 g

Source Testseek summary Average rating
Reviews
Updated:
2012-01-18 04:43:43
Uk has collected 130 expert reviews for Nokia E6-00 6.25 cm (2.46") Single SIM Symbian OS 3G Micro-USB B 0.25 GB 8 GB 1500 mAh Black and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
expertreviews.co.uk
Updated:
2012-01-18 04:43:19
Back in the day, before Apple fixed the iPhone to make it viable for business users, Nokia's E-series phones such as the E71 were the kings of the hill thanks to their excellent keyboards and support for Exchange and Office files. Much has changed sinc...
Bottom line While the E6 is well-built and has plenty of features, the Symbian operating system is a pain to use and won't be supported for much longer, so it's one to avoid...
40%
T3.com
Updated:
2012-01-18 04:43:21
Nokia is desperately trying to re-invent itself as a cutting-edge smartphone company, but still is hoping to make a success of its ageing Symbian OS. It's rebooted it in the form of Symbian Anna and stuck it on the all-new E6, and thrown in a pin-sh...
Good Premium chassis and super-crisp screen bring a luxury feel...
Bad Close together keys and outdated OS still grate...
Bottom line There are some fantastic touches on this budget business smartphone but it's not quite enough from Nokia...
60%
techadvisor.co.uk
Updated:
2012-01-18 04:43:25
Nokia E6 review: Another Nokia phone that possesses excellent hardware, but let down by software that just isn't as slick, fast or user friendly as competitors Nokia may be ditching its Symbian mobile phone operating system and switching to Windows Pho...
Bottom line The Nokia E6 is an impressively built smartphone with a great keyboard and a very good camera. Unfortunately, it's much of the same story for Nokia -- it has produced another piece of excellent hardware that is ultimately held back by the unintuitive S...
70%
goodgearguide.com.au
Updated:
2012-01-18 04:43:25
Nokia may be ditching its Symbian mobile phone operating system and switching to Windows Phone 7 for future, high-end smartphones, but the struggling Finnish company remains intent on pushing Symbian smartphones. The business-orientated E6 smartphone...
Good Excellent build quality and feel, Great keyboard, Excellent quality camera...
Bad Screen is too small, Symbian not slick or fast, Web browsing remains inferior to rivals...
Bottom line The Nokia E6 is an impressively built smartphone with a great keyboard and a very good camera. Unfortunately, it's much of the same story for Nokia -- it has produced another piece of excellent hardware that is ultimately held back by the unintuitive Symb...
65%
gadgetshow.channel5.com
Updated:
2012-01-18 04:43:28
The Nokia E6 is the latest Symbian ^3 smartphone from Nokia, featuring the Finnish company's sharpest screen to date, a compact design and a proper QWERTY keypad. If you're looking for a business handset and don't fancy a BlackBerry, it's worth a secon...
Good At 2.46 inches, the Nokia E6's screen is tiny in comparison to most touchscreen smartphones, harking back to phones from a few years ago. It's actually a stunning display, however, with a razor-sharp 640 x 480 pixel resolution that equates to a staggering 326 pixels per inch. As such, text and images are incredibly sharp and clear, and websites, photographs or even movie clips can be perfectly re...
Bad Despite featuring the latest 'Anna' version of Symbian ^3, the Nokia E6 still feels slightly outdated when it comes to the software. This is both a plus and a negative in a business handset – lots of users will appreciate the familiarity – but if you're expecting a new and fresh look this probably isn't the phone for you. The other area the Nokia E6 stumbles in is apps, where it trails a long way...
Bottom line Despite some slight reservations about the software on the Nokia E6, it's still a pretty smart handset. Not everybody is convinced by the switch to touchscreen controls, and the mix of touch-sensitive display and a proper QWERTY keypad makes the Nokia...
80%
electricpig.co.uk
Updated:
2012-01-18 04:43:28
The Nokia E6 has been two years in the in the waiting, if not the making. It’s taken Nokia since 2009 to replace its flagship portrait QWERTY phone, the Nokia E72, and it’s only now, as the company dumps Symbian for Windows Phone, that it’s finally...
Good Compact, robust, sharp touch screen and camera...
Bad QWERTY keyboard cannot compare to a BlackBerry, Symbian is its usual irksome self...
Bottom line The Nokia E6 might be a great phone when judged by the criteria of talking to people through the medium of sound, but it’s hard to consider it when business folk are as much in need of a portable computer in their pocket as a telephone – especially whe...
60%
digitalversus.com
Updated:
2012-01-18 04:43:30
With 3G/3G+, Wi-Fi and Bluetooth, the E6 has plenty of connectivity options and does a good job of holding on to network coverage. It's a decent phone to talk on too, as the sound is clear with no whooshing or breathing noises. Voices are perfectly dis...
Good Design, handling, finish, Goodquality keyboard, Excellent battery life, Good as a phone, GPS, maps and route guidance functions...
Bad Frequent slowdowns, Interface, Screen is a bit small for frequent web browsing, Not many applications, High SAR level...
Bottom line The Nokia E6 is a pro smartphone with an excellent design, handling and finish, a good keyboard, an excellent e-mail function and a decent battery life. If you're already familiar with Symbian you'll appreciate the few changes made, but if you're new t...
80%
3g.co.uk
Updated:
2012-01-18 04:43:30
Despite the fact that the E6 sports the latest version of the Symbian OS, we’re still not keen on it, and look forward to the first Nokia Windows Phone 7 device being launched. However, the Nokia E6 has enough in the way of features to be a phone th...
Good Good looks and a welldesigned QWERTY keyboard...
Bad Screen size means you can’t use it to watch a film and web browsing involves a lot of scrolling...
Bottom line While the phone is nicely put together, the screen is on the small side, however it offers enough features to be worth considering...
80%
fonehome.co.uk
Updated:
2012-01-18 04:43:39
We’re experiencing a deluge of keyboarded smartphones at the moment. The HTC ChaCha, Samsung Galaxy Pro, and the Nokia E6 makes three. How does Nokia’s Anna toting handset stack up?...
Bottom line The Nokia E6 is a handset for the text creator, though it is not ideal if you also like a bit of big screen action by way of video or web viewing...
60%
techradar.com
Updated:
2012-01-18 04:43:40
The Nokia E6 follows on from its E-Series QWERTY predecessors such as 2010's Nokia E5, providing the best E-Series camera yet, touch screen navigation and the home screen capabilities of the Symbian^3 platform.The Nokia E6 is priced at £320, twice the pri...
Good Touchscreen and physical QWERTY keyboard, Free Maps and sat nav with info, Good 8MP camera, Much faster web browser than previous Symbian^3 phones, High build quality...
Bad Small screen, No FM transmitter, Disjointed messaging methods, No dedicated Camera button, Dictaphone/Voice Command button only works on long press...
Bottom line A well built very capable business phone built for text heavy users with a powerful camera for good light photography...
70%
theregister.co.uk
Updated:
2012-01-18 04:43:41
Touchscreen phones are where both manufacturers and punters are spending now, and all other categories are seeing rapid declines in market share. But if the most important applications you use involve phone calls and messaging, all of the new, whizzy d...
Bottom line There are a few loose ends, and one potential show-stopper of a bug. My review E6 didn't always answer phone calls - with the phone hanging up before I had a chance to answer it. I'm not alone in experiencing this. Other bugs are cosmetic, but annoyin...
70%
techsmart.co.za
Updated:
2014-03-22 04:22:36
We may be looking forward to the release of Nokia’s first Windows Phone 7 OS powered smartphone, as well as to the novel user experience of the MeeGo-powered Nokia N9, but the Finnish company is still churning out its Symbian-operating mobile devices s...
0%
recombu.com
Updated:
2014-03-30 05:54:48
Tweet The E6 is Nokia’s latest business handset, described as ‘Touch and Type’ it incorporates a full QWERTY keyboard and touchscreen. It’s also one of the first handsets to include the latest version of Symbian Anna, with redesigned icons and a faster...
Bottom line We really like the E6; it’s well built, looks fantastic - especially the new U, a good camera, free Ovi maps and high-res screen. While Anna is the best version of Symbian yet - and works better here on a Touch and Type handset than the full QWERTY Nok...
60%
whatmobile.net
Updated:
2014-04-04 04:43:52
A redesigned OS, a high-definition screen and the introduction of touch. Does this make the Nokia E6 an exciting new offering for enterprise?Nokia has a heritage of QWERTY enabled devices and it€s latest offering is the E6, which brings with it a heap of...
0%
technave.com
Updated:
2016-11-27 01:39:05
Overview:The Nokia E6 is a slimly designed 3G Smartphone complete with a responsive touch screen & a full QWERTY keyboard. This is an amazing business phone with easy to use call, messaging, Internet, camera, music & video playback, assisted GPS navigatio...
Bottom line Overall, we still feel this is another phone from the Nokia handbook of 'How to make phones that are a bit like the other phones we made but also a bit different'. It sadly skipped the chapter on 'How to make the phone as good as the competition', but dep...
0%
jamonline.ph
Updated:
2016-11-27 01:39:05
I know it's a bit late, but hey better late than never! Anyway, if you still remember I borrowed a Nokia E6 from WOM World Nokia (Now called as Nokia Connects). Nokia E6 is the successor of the Nokia E72. Both feature a QWERTY keyboard but Nokia E6 is equ...
Bottom line In 2 weeks, the Nokia E6 and I had a love-hate relationship. When I received the phone, I loved the hardware. The QWERTY keyboard is so sweet, for the first time since I bought a touch screen phone, I loved the QWERTY keyboard again. You'll also love the...
0%
Mobile88.com
Updated:
2016-11-27 01:39:06
The E6 is the latest in Nokias long running line of E-series business phones. It is an interesting device that combines elements of both a Qwerty keyboard-centric mobile phone and a touchscreen device.On the outside, the Nokia E6 closely follows th...
Bottom line For RM1,155 there's a lot of value to be found in the small but feature-packed Nokia E6. It is a well-built phone that offers a decent -camera and great battery life. Nokia Maps also extends the phone's usefulness beyond calls and text messaging.Though...
0%
thestar.com.my
Updated:
2016-11-27 01:39:06
Nokia's latest E6 offers the best of both worlds for touchscreen users and Qwerty keyboard lovers. By CHONG JINN XIUNGbytz@thestar.com.my The E6 is the latest in Nokia's long ­running line of E-series business phones. It is an interesting device that...
Good Improved web browser; good ­battery life; able to record 720p HD video, Nokia Maps provides GPS navigation.
Bad Screen is too small; Symbian Anna does not offer many new features; fixedfocus camera.
Bottom line For RM1,155 there's a lot of value to be found in the small but feature-packed Nokia E6. It is a well-built phone that offers a decent ­camera and great battery life. Nokia Maps also extends the phone's usefulness beyond calls and text messaging. Thou...
70%
yugatech.com
Updated:
2016-11-27 01:39:06
Since the Nokia E71 came out several years ago, I've been a huge fan of the Finnish company's full qwerty handsets. They've continued that same legacy and after 3 years, we still see the same signature with the E6. Read our full review of the Nokia E6 bel...
0%
tbreak.ae
Updated:
2016-11-27 01:39:06
Although Nokia has made its intentions pretty clear about using Windows Phone OS for it’s future high-end mobile phones, it has also made a commitment to supporting Symbian. Making good on that commitment, Nokia has released the first major update to t...
Good Excellent screen, great battery life and nice build quality...
Bad Slow and sluggish at time, dpad too close to touch screen...
70%
mobilesroom.com
Updated:
2012-01-18 04:43:19
Nokia’s E series of smartphones have been designed for business users and Nokia E6 is one of the robust smartphones which has been designed to cater to business users. Nokia has been struggling to keep its market share and with E6 it is looking forward...
67%
pcquest.ciol.com
Updated:
2012-01-18 04:43:19
Sharat Jain, CTO, Impact Research and Measurement The new Nokia E6 comes with a compact full QWERTY keyboard, large control - soft keys and a 2.46” VGA (640 x 480 pixel) Gorilla glass multi-touch display. The body of the phone is ergonomically well des...
Bottom line At a price of Rs 15,000 and given the full QWERTY hardware keyboard, the Nokia E6 is the smart option to buy - if you are on a budget, need a 'business' smartphone and your primary application is email and messaging. PrintCommentEmailDiggDel.icio.u...
0%
pcmag.com
Updated:
2012-01-18 04:43:21
The Nokia E6 is an unlocked cell phone that will appeal primarily to business users overseas, as well as diehard Symbian fans that want one last device before Nokia switches out the lights and moves over to Windows Phone 7. The E6 is a good end note wi...
Good Very sharp screen, Quality feel, Powerhouse camera and HD camcorder...
Bad Buggy Bluetooth stack, Symbian OS's prognosis is terminal...
Bottom line The Nokia E6 is a quality unlocked smartphone with a beautiful, ultra-sharp touch screen. Just be aware that Nokia will soon abandon the Symbian OS in favor of Windows Phone 7...
60%
star-techcentral.com
Updated:
2012-01-18 04:43:24
Nokia's latest E6 offers the best of both worlds for touchscreen users and Qwerty keyboard lovers. By CHONG JINN XIUNGbytz@thestar.com.my The E6 is the latest in Nokia's long ­running line of E-series business phones. It is an interesting device that...
Good Improved web browser; good ­battery life; able to record 720p HD video, Nokia Maps provides GPS navigation.
Bad Screen is too small; Symbian Anna does not offer many new features; fixedfocus camera.
Bottom line For RM1,155 there's a lot of value to be found in the small but feature-packed Nokia E6. It is a well-built phone that offers a decent ­camera and great battery life. Nokia Maps also extends the phone's usefulness beyond calls and text messaging. Thou...
70%
hardwarezone.com.sg
Updated:
2012-01-18 04:43:24
It is evident that the hot favorites of the mobile market today are your touchscreen smartphones, such as the Apple iPhone and the kaleidoscope of Android handsets. However, there is still demand for QWERTY messenger smartphones, a market that's domina...
Bottom line The Nokia E6 is a very competent QWERTY messenger phone and will have no problem taking over the throne from the E72. Although it suffers from average camera performance and a rather small touchscreen (albeit a high resolution one), the premium build q...
0%
ld2.ciol.com
Updated:
2012-01-18 04:43:27
Nokia has raised its OS from Symbian 3 to the new Symbian Anna, which is equipped with new browser, virtual keyboard etc. in its latest business smartphone E6. Nokia X7 is the other phone that runs on Symbian Anna. With the new touch and type functiona...
Good Looks & build, -New OS, -Camera, -Keypad, -User interface, -Battery...
Bad Slow processor...
Bottom line Nokia E6 is basically a breakthrough in Nokia E series and offers the fun of touchscreen and utility of QWERTY in one handset. Apart from answering your business needs, it can be a great entertainer too. Overall, it is a smartphone at an equally smart...
0%
thinkdigit.com
Updated:
2012-01-18 04:43:29
For a price of around Rs. 17k, the E6 is a smartphone with the touchscreen plus physical QWERTY keypad, latest Symbian Anna OS, a sleek (albeit slightly heavy) form factor and an excellent battery life. While it is often said that the E-series compete...
Bottom line The E6 has a lot going for it, and that is something we haven’t said about most Nokia phones for quite a while now. A slim form factor, high quality build, very comfortable keypad, good display with a sure touchscreen, much better than expected camera...
70%
cellphonequick.com
Updated:
2012-01-18 04:43:30
The Nokia E-series are one of the most powerful business handsets offering mobility to smart businesses and professionals. The E-series flaunts a new line of business-optimized devices. All the Nokia E-series mobile phones include amazing features like...
Good Great screen, Sleek, highgrade build, Good QWERTY...
Bad Symbian Anna underperforms, Camera lacks autofocus, The dated hardware slows down performance...
Bottom line The E6 has leaped ahead with its all-new high-definition screen that also adds touch for the first time. It has a new version of the Symbian OS (arguably the best version yet) and a decent quality camera with HD. The battery life is strong, the phone...
0%
tech2.com
Updated:
2012-01-18 04:43:31
Nokia’s E71 and E72 have been big landmarks for the Finish mobile giant as they helped cement the company’s stand in the business phone segment and gave rivals like BlackBerry a run for their money. While the E72 still remains a good buy, Nokia have...
Bottom line For a street price of Rs.17,999, Nokia’s E6 offers tremendous value that makes it a very good buy for anyone looking for a smart yet trendy QWERTY phone. The touch screen is just an added bonus. Considering its predecessor, the E72, was launched above...
70%
mobilechoiceuk.com
Updated:
2012-01-18 04:43:32
A beautifully crafted handset, we have some issue with the size of the display but there’s enough features here to warrant serious consideration. Related links News Nokia and Three partner up on Ovi Store Nokia 700 Zeta caught on camera Nokia X7 hits U...
Good A great looking phone with a QWERTY keyboard that’s well raised and positioned, ensuring a painless typing experience...
Bad The smaller display means a lot of scrolling is needed when surfing the web, while you won’t be wanting to watch a feature length movie eitherLook and Feel...
Bottom line A beautifully crafted handset, we have some issue with the size of the display but there’s enough features here to warrant serious consideration...
60%
recombu.com
Updated:
2012-01-18 04:43:32
Tweet The E6 is Nokia’s latest business handset, described as ‘Touch and Type’ it incorporates a full QWERTY keyboard and touchscreen. It’s also one of the first handsets to include the latest version of Symbian Anna, with redesigned icons and a faster...
Bottom line We really like the E6; it’s well built, looks fantastic - especially the new U, a good camera, free Ovi maps and high-res screen. While Anna is the best version of Symbian yet - and works better here on a Touch and Type handset than the full QWERTY Nok...
70%
pcworld.in
Updated:
2012-01-18 04:43:34
Nokia’s massive sales in India have also been governed by the sales of the E-series range of phones. Without doubt there are quite a few takers in India for these business-centric phones. The E6 is the latest in the line of E-series phones and is a tou...
Good Lot of features for its price, Good Media Playback, Better email application on Symbian Anna, Great QWERTY keypad...
Bad Dpad is disappointing, Camera is not great compared to competition...
Bottom line The Nokia E6 is a touch-and-type smartphone that is the latest entrant in the hugely popular E-series range of phones. With top-of-the-line features, the E6 is not trying to create new benchmarks but is definitely trying to carve a niche of its own. R...
80%
techtree.com
Updated:
2012-01-18 04:43:35
Expert Review MRP: Rs 18,679Street Price: Rs. 17,500 (; )The was a huge success. It had takers not only from the corporate environment, but it was lapped up by college goers as well. This can be credited to its sleek design and an elegant use of me...
Good Touch and keypad combo; Excellent build quality; Outstanding battery life; Free sat nav; XviD DivX support; 720p video recording...
Bad Fixed focus camera; Lacklustre Ovi Store...
Bottom line Features: 4/5Design & Build Quality: 4/5Performance: 4/5Value For Money: 4/5Mojo: 4/5Overall Rating: 4/5 Do you agree with this Review? 5 Latest SonyEricsson Phone Prices Latest Samsung Phone Prices Latest Micromax Phone Prices Latest Motorola Phone...
80%
tbreak.ae
Updated:
2012-01-18 04:43:36
Although Nokia has made its intentions pretty clear about using Windows Phone OS for it’s future high-end mobile phones, it has also made a commitment to supporting Symbian. Making good on that commitment, Nokia has released the first major update to t...
Good Excellent screen, great battery life and nice build quality...
Bad Slow and sluggish at time, dpad too close to touch screen...
70%
gsmarena.com
Updated:
2012-01-18 04:43:37
It's been almost two years since the E72 was keen to stress it was business as usual for the Eseries. It now seems like an eternity. A few iPhone versions and Android releases later, the business is not what it used to be and Nokia have been learning...
0%
fonearena.com
Updated:
2012-01-18 04:43:38
I have had a Nokia E6 in my hands for a couple of days now, and while that isn’t enough to fully explore every aspect of the phone, it is enough to grasp the essence behind the Nokia E6, to love it for what it is, to forgive it for what it isn’t, and...
0%
slashgear.com
Updated:
2012-01-18 04:43:39
BlackBerry may be the name associated with QWERTY messaging phones, but there’s a vocal cadre of Nokia users all too keen to talk about the merits of the Finnish company’s keyboard-blessed candybars. The E72 met with mixed reactions, failing to quite c...
Bottom line Viewed from the perspective of the Nokia QWERTY candybar handsets that have gone before it, the E6 is a fitting evolution. The high-resolution touchscreen makes far more sense than a pair of soft-key buttons, especially when it comes to navigating ful...
0%
zomgitscj.com
Updated:
2012-01-18 04:43:41
When we first got our hands on the Nokia E6, we were pretty impressed with it. It seemed like a very solid package, with a high grade industrial design, felt great in the hand, and basically was the classic Eseries feel that made us fall in love with...
Bottom line The Nokia E6 is actually a very solid little business phone. The build quality is great, and so is the screen performance and battery life. Symbian Anna improves things a lot, which means previous owners of the E71 and E72 might finally have a worthy...
80%
phonearena.com
Updated:
2012-01-18 04:43:41
When we open our package and gaze upon the high grade industrial design, we feel bittersweet. The device looks great, feels great in the hand and seems to check all the boxes, but leaves us with a waning trepidation when it comes to the operating syst...
Good Great screen, Sleek, highgrade build, Good QWERTY...
Bad Symbian Anna underperforms, Camera lacks autofocus, The dated hardware slows down performance...
Bottom line It isn’t all bad. The Nokia E6 delivers some delights, not least of all in terms of build quality, screen performance and battery life. It’s such a shame that the area the handset falls down hardest is usability, a vital bridge between user and handset...
55%
brighthub.com
Updated:
2012-01-18 04:43:42
The Nokia E6 is a sleek and compact smartphone for business oriented users which was announced in April 2011 and is expected to be released in 2011 Q2. This phone is among the first to use the enhanced OS and comes with improved Internet communicatio...
Bottom line The Nokia E6 is another awesome business mobility smartphone from the Nokia E-Series family of business phones. It comes well enhanced with plenty of storage and memory for fast operations. An improved user interface and enhanced hardware featur...
80%
booredatwork.com
Updated:
2014-01-29 03:29:41
Written Review by RichWhite & Video Review by ThunderE)Once again the nice people at WOM World Nokia (@WOMWorldNokia) lent me a trial device for 2 weeks, this time in the form of the E6 . For the uninitiated, the E6 follows on from the excellent form fac...
0%