location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR ProSafe® Wireless 802.11g Turbo Access Point 54 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProSafe® Wireless 802.11g Turbo Access Point
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WG302GE show
Show alternative article codes used in the online market place
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 266496
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR ProSafe® Wireless 802.11g Turbo Access Point 54 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum data transfer rate: 54 Mbit/s
  • - WPA
  • - Antennas quantity: 2 External Detachable antenna
Warranty: NETGEAR 3-year warranty.
Long product name NETGEAR ProSafe® Wireless 802.11g Turbo Access Point 54 Mbit/s :
The long product name of NETGEAR ProSafe® Wireless 802.11g Turbo Access Point 54 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NETGEAR WG302 ProSafe 802.11g 54Mb Wireless Access Point
More>>>
NETGEAR ProSafe® Wireless 802.11g Turbo Access Point 54 Mbit/s:
The official description of NETGEAR ProSafe® Wireless 802.11g Turbo Access Point 54 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High-speed networking with IEEE 802.11g, up to 108 Mbps in turbo mode
40/64-, 128-, and 152-bit WEP data encryption
SNMP MIB I, MIB II and 802.11 MIB support
Wireless Distribution System (WDS) supports bridging and repeater modes
Plenum-rated with 2 detachable 5 dBi antennas

Intelligent Networking Features for a Scalable, Secure Solution
NETGEAR’s ProSafe 802.11g Wireless Access Point sets the standard for next-generation high performance, secure, manageable, reliable wireless local area networks (WLANs). This powerful device provides the ultimate in continuous industry-standard 54 Mbps access to corporate network resources, e-mail, and the Internet for a wireless workforce. Fully compatible with IEEE 802.11g (2.4 GHz), it also can be set for dynamic 108 Mbps 802.11g. In addition, it is backward compatible to preserve your 802.11b-based investments, providing a migration path to higher performance networking. Wireless Distribution System (WDS) supplies wireless point-to-point bridging, point-to-multipoint bridging, and repeater functionality for deployment over large areas. Advanced security features include up to 152-bit Wireless Encryption Protocol (WEP) data encryption, Wi-Fi Protected Access (WPA), 802.1x and Virtual Private Network (VPN) pass-through support, and Medium Access Control (MAC) address filtering. NETGEAR ProSafe Wireless Access Point is rated for plenum air spaces.

Security
Complies with industry security standards for wireless data encryption, user authentication, and user authorization. Delivers state-of-the-art WLAN security with 40/64-, 128-, and 152-bit WEP data encryption. WPA provides enhanced, interoperable Wi-Fi IEEE 802.11b wireless networking security. Includes MAC address authentication with 256-user Access Control List (ACL) and VPN pass-through. WPA and 802.1x support enables strong mutual authentication to ensure that only legitimate clients associate with corporate RADIUS servers.

Management
Integrated IEEE 802.3af-based Power over Ethernet (PoE) support eliminates extra cables and the need to locate near a power outlet, as the access point is powered over the Ethernet cable. Supports Simple Network Management Protocol (SNMP) MIB I, MIB II, and 802.11 MIB using SNMP-based network management software, such as HP OpenView™. Supports all popular 802.1x port-based authentication protocols, including Extensible Authentication Protocol (EAP) Transport Layer Security (TLS), Protected EAP (PEAP), and Tunneled TLS (TTLS). Console port facilitates local configuration and monitoring. Users can remotely configure, update, and monitor multiple WG302's simultaneously via FTP.

Aptitude
IEEE 802.11g wireless standard – with optional speeds up to 108 Mbps – takes care of business communications with great dispatch and skill. Delivers functionality for point-to-point and point-to-multi-point bridging and repeater modes. A fourth mode enables the WG302 to act as a bridge and access point simultaneously. Dynamic rate shifting guarantees the fastest possible connections. Auto Network Connect keeps users connected to the network even while roaming.

Usability
Cost effective, simple to install and use. Plenum rated – appropriate for placement above drop-down ceilings and under raised floors. Equipped with convenient Smart Wizard™ browser-based interface. Fitted with two external, detachable 5 dBi antennas – obtain NETGEAR's antenna and flexible point placement accessories separately for expanded wireless capacity and range.
IEEE 802.11e-based Quality of Service (QoS) support is available via firmware upgrade.

Short summary description NETGEAR ProSafe® Wireless 802.11g Turbo Access Point 54 Mbit/s:
This short summary of the NETGEAR ProSafe® Wireless 802.11g Turbo Access Point 54 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR ProSafe® Wireless 802.11g Turbo Access Point, 54 Mbit/s, WPA

Long summary description NETGEAR ProSafe® Wireless 802.11g Turbo Access Point 54 Mbit/s:
This is an auto-generated long summary of NETGEAR ProSafe® Wireless 802.11g Turbo Access Point 54 Mbit/s based on the first three specs of the first five spec groups.

NETGEAR ProSafe® Wireless 802.11g Turbo Access Point. Maximum data transfer rate: 54 Mbit/s. Security algorithms: WPA

Features
Maximum data transfer rate *
54 Mbit/s
Security
Security algorithms *
WPA
Protocols
Management protocols
SNMP, MIB I, MIB II, 802.11MIB
Antenna
Antenna type *
External
Antenna features
Detachable antenna
Antennas quantity
2
Antenna gain level (max)
5 dBi
Performance
Compatible operating systems
Windows 98/ME/2000/XP
Weight & dimensions
Dimensions (WxDxH)
190 x 124 x 32 mm
Weight
574 g
Other features
I/O ports
10/100 Base-T Ethernet (RJ-45) port 2 reverse SMA antenna connectors
Networking features
SNMP, TelNet, Web browser
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 18:53:37
Uk has collected 4 expert reviews for NETGEAR ProSafe® Wireless 802.11g Turbo Access Point 54 Mbit/s and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
practicallynetworked.com
Updated:
2011-08-17 18:53:32
However, simply adding wireless access to an existing network is only the first step. Deploying a functional and well-designed WLAN involves ensuring adequate coverage and capacity where needed. This is often a significant undertaking, involving a comp...
0%
Brand Image Product code Product Stock Price from
NETGEAR ProSafe Dual Band Wireless Access Point - WAG302 108 Mbit/s NETGEAR ProSafe Dual Band Wireless Access Point - WAG302 108 Mbit/s
(show image)
WAG302NA ProSafe Dual Band Wireless Access Point - WAG302 0.00
(excl. VAT)
0 (incl. VAT)
3com

3com 3CRWE776075-ME wireless access point 54 Mbit/s Power over Ethernet (PoE)
(show image)
3CRWE776075-ME 3CRWE776075-ME 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe Dual Band Wireless Access Point 108 Mbit/s NETGEAR ProSafe Dual Band Wireless Access Point 108 Mbit/s
(show image)
WAG302EU ProSafe Dual Band Wireless Access Point 0.00
(excl. VAT)
0 (incl. VAT)
3com

3com Switch Wless LAN Mgd Access Point AP2750 100 Mbit/s
(show image)
3CRWX275075A Switch Wless LAN Mgd Access Point AP2750 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)