location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL EcoLoop Pro Briefcase

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dell EcoLoop Pro Briefcase
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-CC5623 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184635568 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 184549
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2024 11:37:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL EcoLoop Pro Briefcase
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sleeve case 38.1 cm (15") Black
  • - Plastic, Fabric
  • - Brand compatibility: Dell
  • - Carrying handle(s) Shoulder strap
  • - 620 g
Warranty: 3 Years
Long product name DELL EcoLoop Pro Briefcase :
The long product name of DELL EcoLoop Pro Briefcase. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ecoloop Pro Briefcase CC5623
More>>>
DELL EcoLoop Pro Briefcase:
The official description of DELL EcoLoop Pro Briefcase as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Dell EcoLoop Pro Briefcase
Designed for on-the-go productivity and protection, the Dell EcoLoop Pro Briefcase is made of eco-conscious material to complement any lifestyle.

Short summary description DELL EcoLoop Pro Briefcase:
This short summary of the DELL EcoLoop Pro Briefcase data-sheet is auto-generated and uses the product title and the first six key specs.

DELL EcoLoop Pro Briefcase, Sleeve case, 38.1 cm (15"), Shoulder strap, 620 g

Long summary description DELL EcoLoop Pro Briefcase:
This is an auto-generated long summary of DELL EcoLoop Pro Briefcase based on the first three specs of the first five spec groups.

DELL EcoLoop Pro Briefcase. Case type: Sleeve case, Maximum screen size: 38.1 cm (15"), Interior material: EVA (Ethylene Vinyl Acetate), Carrying handle(s), Shoulder strap. Weight: 620 g

Take your office anywhere
Take your office anywhere

Dedicated laptop compartment
Storage specially built to fit most Dell laptops up to 16“.

Spacious main compartment
Easily access documents and everyday accessories in one spot.

Built-in accessories organizer
Stow your mouse, portable display/tablet and other tech accessories in this purpose built organizer.

Carry essentials with ease
Carry essentials with ease

Dual carrying options
Comfortably carry your items with padded handles and a detachable shoulder strap.

Built for travel
Navigate airports and train stations easily with luggage pass-through.

On-the-go protection
On-the-go protection

Secure your laptop
Protect your laptop with 360° foam cushioning.

Protect your laptop
Anti-scratch Nylex lining protects your laptop against spills, bumps and scratches.

Protection from the elements
Protection from the elements

All-weather protection
Protect your devices from the elements with premium 840D Ballistic body fabric.

Designed with the Environment in Mind
Designed with the Environment in Mind

The Dell EcoLoop™ label identifies products which are manufactured with select materials and/or processes that help reduce the environmental impact compared to traditional industry methods. The Dell EcoLoop Pro Briefcase features the following items:

OceanCycle Certified™ Ocean-bound Plastic
The exterior main fabric is made with 100% ocean-bound plastic from approximately 11 recycled plastic bottles collected from ocean coastline or major waterways.

Responsible dyeing process
Made with a solution-dyeing process for polyester that can generate up to 90% less wastewater, up to 62% less CO2 emissions and uses up to 29% less energy than traditional dyeing processes.

Recycled content packaging
Packaging is made with 100% recycled content in the hang tag, hang loop and plastic bag.

The story is currently unavailable. Please, contact us.
Features
Interior material
EVA (Ethylene Vinyl Acetate)
Maximum screen size *
38.1 cm (15")
Case type *
Sleeve case
Material *
Plastic, Fabric
Product main colour *
Black
Integrated compartment(s)
Yes
Brand compatibility *
Dell
Carrying handle(s)
Yes
Shoulder strap
Yes
Features
Removable shoulder strap
Yes
Quantity
1
Weight & dimensions
Width
39.1 mm
Depth
10.1 mm
Height
27.9 mm
Weight
620 g
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 8 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Deutschland 1 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
Disclaimer DELL EcoLoop Pro Briefcase:
Disclaimer

Actual configuration might differ from illustration