location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus SX440W photo printer Inkjet 5760 x 1440 DPI A4 (210 x 297 mm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stylus SX440W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CB22302
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99416
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Apr 2021 09:24:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus SX440W photo printer Inkjet 5760 x 1440 DPI A4 (210 x 297 mm)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 5760 x 1440 DPI A4 (210 x 297 mm)
  • - Inkjet
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - Built-in display LCD
  • - USB port
Warranty: 1 Year
Long product name Epson Stylus SX440W photo printer Inkjet 5760 x 1440 DPI A4 (210 x 297 mm) :
The long product name of Epson Stylus SX440W photo printer Inkjet 5760 x 1440 DPI A4 (210 x 297 mm). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stylus SX440W - Print, Scan, 4-colour inkjet printer, A4, 33ppm, 5760x1400, USB 2.0, Black
More>>>
Epson Stylus SX440W photo printer Inkjet 5760 x 1440 DPI A4 (210 x 297 mm):
The official description of Epson Stylus SX440W photo printer Inkjet 5760 x 1440 DPI A4 (210 x 297 mm) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Part of Epson's new Small-in-One range, the SX440W offers cost-effective printing, scanning and copying with the flexibility of Wi-Fi connectivity, PC-free printing and smart-navigation touch-panel technology.

Save space:
The SX440W is part of the Small-in-One range - Epson's smallest all-in-ones which are 39 percent smaller than previous models*1. The sleek, stylish design coupled with an ultra-compact footprint means this Small-in-One effortlessly complements any home environment without taking up too much space. Additionally, this Small-in-One boasts a 25 percent reduction in packaging, which means you throw away less and helps lower your impact on the environment*2.

Save money:
Individual DURABrite Ultra Ink cartridges save you money as you only replace the colours used. DURABrite Ultra Ink is so versatile it is able to print lab-quality photos while at the same time produce crisp, clean text documents.

Save time:
The automatic Wi-Fi set-up*3 makes configuring laptops and computers to print wirelessly extremely easy. You don’t need to know your network settings or connect with a USB cable, the SX440W automatically finds the relevant connection settings in order to configure itself. Multiple users then have the freedom to print, copy and scan quickly and efficiently from anywhere in the home.

PC-free printing:
The smart-navigation touch-panel features buttons that illuminate to easily guide users through any process. This helps eliminate any confusion and speeds up tasks. The 6.3cm colour LCD screen and accompanying memory card slot offers easy-to-use PC-free photo printing. No more waiting for computers to power up; printing directly from a memory card is straightforward and allows greater flexibility.

Short summary description Epson Stylus SX440W photo printer Inkjet 5760 x 1440 DPI A4 (210 x 297 mm):
This short summary of the Epson Stylus SX440W photo printer Inkjet 5760 x 1440 DPI A4 (210 x 297 mm) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus SX440W, Inkjet, 5760 x 1440 DPI, A4 (210 x 297 mm), Black

Long summary description Epson Stylus SX440W photo printer Inkjet 5760 x 1440 DPI A4 (210 x 297 mm):
This is an auto-generated long summary of Epson Stylus SX440W photo printer Inkjet 5760 x 1440 DPI A4 (210 x 297 mm) based on the first three specs of the first five spec groups.

Epson Stylus SX440W. Print technology: Inkjet, Maximum resolution: 5760 x 1440 DPI. Maximum print size: A4 (210 x 297 mm). Product colour: Black

Printing
Print technology *
Inkjet
Maximum resolution *
5760 x 1440 DPI
Print speed (10x15 cm)
54 s
Features
Market positioning *
Home & office
Product colour *
Black
Printing colours
Black, Cyan, Magenta, Yellow
Built-in display
Yes
Display
LCD
Country of origin
Indonesia
Input & output capacity
Total input capacity
100 sheets
Paper handling
Maximum print size *
A4 (210 x 297 mm)
Envelopes sizes
10, C6, DL
Borderless printing media sizes
A4, A5, A6, B5, Legal, Letter
Photo paper sizes (imperial)
10x15"
Ports & interfaces
Direct printing *
No
PictBridge *
No
USB port *
Yes
USB 2.0 ports quantity
1
Performance
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), microSDHC, microSDXC, miniSD, miniSDHC, MMC, MMC+, MS Duo, MS Micro (M2), MS PRO, MS PRO Duo, MS Pro-HG, MS Pro-HG Duo, SD, SDHC, SDXC
Sound pressure level (printing)
37 dB
Power
Power consumption (printing) *
15 W
Power consumption (sleep)
3 W
Power
AC input voltage
220 - 240 V
Sustainability
Sustainability certificates
ENERGY STAR
Packaging data
AC adapter included
Yes
Quick start guide
Yes
Quantity per pack
1 pc(s)
Package width
375 mm
Package depth
451 mm
Package height
195 mm
Package weight
5.52 kg
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
3.9 m
Products per pallet layer
4 pc(s)
Products per pallet
40 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
3.9 m
Products per pallet layer (UK)
6 pc(s)
Products per pallet (UK)
60 pc(s)
Other features
Connectivity technology
Wired
Mac compatibility
Yes
Print speed (black, normal quality, A4/US Letter)
33 ppm
Print speed (colour, normal quality, A4/US Letter)
15 ppm
LED indicators
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-08 02:23:39
Uk has collected 8 expert reviews for Epson Stylus SX440W photo printer Inkjet 5760 x 1440 DPI A4 (210 x 297 mm) and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%