HP logo

HyperX Wrist Rest - Keyboard - Tenkeyless

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98909
Info modified on:
15 Oct 2024, 09:23:59
Bullet Points HyperX Wrist Rest - Keyboard - Tenkeyless:
  • - Comfortable cushioning that’ll keep you cool under fire.
  • - Textured, natural rubber underside keeps your wrist rest in place.
  • - Built to provide durability and long-lasting support.
  • - The HyperX Wrist Rest has size options for use with a mouse or full size, tenkeyless, and compact keyboards.
Warranty:
2 year
Long product name HyperX Wrist Rest - Keyboard - Tenkeyless:

HyperX Wrist Rest - Keyboard - Tenkeyless

HyperX Wrist Rest - Keyboard - Tenkeyless:

Cool comfort and cushioning
The HyperX Wrist Rest provides comfortable wrist cushioning for use with a mouse or a variety of keyboard sizes. It has an anti-slip natural rubber underside crafted to remain stable while your fingers fly across the keys. Built to last, the HyperX Wrist Rest features anti-fray stitching, and is constructed with a focus on quality, so it’ll provide long-lasting comfort session after session.

Short summary description HyperX Wrist Rest - Keyboard - Tenkeyless:

HyperX Wrist Rest - Keyboard - Tenkeyless, Black, Monochromatic, Gel, Rubber, Wrist rest, Non-slip base

Long summary description HyperX Wrist Rest - Keyboard - Tenkeyless:

HyperX Wrist Rest - Keyboard - Tenkeyless. Product colour: Black, Surface coloration: Monochromatic, Material: Gel, Rubber, Wrist rest, Non-slip base

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.