location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL SP3022 speakerphone Universal Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SP3022
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SP3022-DDAO show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184657393 show
Category:
Devices that allow you to speak on the phone hands-free by using a speaker and a microphone.
Speakerphones Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32239
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2024 10:30:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL SP3022 speakerphone Universal Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Universal Silver
  • - Signal-to-Noise Ratio (SNR): 80 dB
  • - Wired
More>>>
Short summary description DELL SP3022 speakerphone Universal Silver:
This short summary of the DELL SP3022 speakerphone Universal Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL SP3022, Universal, Silver, 80 dB, 90 - 20000 Hz, Wired, USB Type-C

Long summary description DELL SP3022 speakerphone Universal Silver:
This is an auto-generated long summary of DELL SP3022 speakerphone Universal Silver based on the first three specs of the first five spec groups.

DELL SP3022. Device type: Universal, Product colour: Silver, Signal-to-Noise Ratio (SNR): 80 dB. Frequency range: 90 - 20000 Hz. Connectivity technology: Wired, USB connector type: USB Type-C. Width: 71 mm, Depth: 226 mm, Height: 58.7 mm

Features
Device type *
Universal
Product colour
Silver
Signal-to-Noise Ratio (SNR)
80 dB
Loudspeakers
Frequency range
90 - 20000 Hz
Ports & interfaces
Connectivity technology *
Wired
USB connector type
USB Type-C
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operational conditions
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
0 - 90%
Storage relative humidity (H-H)
0 - 90%
Weight & dimensions
Width
71 mm
Depth
226 mm
Height
58.7 mm
Weight
324 g
Country Distributor
México 1 distributor(s)
United States 1 distributor(s)