location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkVision P34w-20 LED display 86.7 cm (34.1") 3440 x 1440 pixels Wide Quad HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkVision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P34w-20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62CCRAR3EU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195713586870 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133271
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Aug 2024 13:41:28
The date of the most recent change of this product data-sheet in Icecat.
Lenovo 62CCRAR3EU user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkVision P34w-20 LED display 86.7 cm (34.1") 3440 x 1440 pixels Wide Quad HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 86.7 cm (34.1") IPS
  • - Wide Quad HD 3440 x 1440 pixels 21:9
  • - 60 Hz 6 ms 300 cd/m² 1000:1
  • - 36 W
Warranty: 3-year
Long product name Lenovo ThinkVision P34w-20 LED display 86.7 cm (34.1") 3440 x 1440 pixels Wide Quad HD Black :
The long product name of Lenovo ThinkVision P34w-20 LED display 86.7 cm (34.1") 3440 x 1440 pixels Wide Quad HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

34.14", IPS, 21:9, 3440x1440, wqhd, 300 nits, 1000:1
More>>>
Short summary description Lenovo ThinkVision P34w-20 LED display 86.7 cm (34.1") 3440 x 1440 pixels Wide Quad HD Black:
This short summary of the Lenovo ThinkVision P34w-20 LED display 86.7 cm (34.1") 3440 x 1440 pixels Wide Quad HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkVision P34w-20, 86.7 cm (34.1"), 3440 x 1440 pixels, Wide Quad HD, 6 ms, Black

Long summary description Lenovo ThinkVision P34w-20 LED display 86.7 cm (34.1") 3440 x 1440 pixels Wide Quad HD Black:
This is an auto-generated long summary of Lenovo ThinkVision P34w-20 LED display 86.7 cm (34.1") 3440 x 1440 pixels Wide Quad HD Black based on the first three specs of the first five spec groups.

Lenovo ThinkVision P34w-20. Display diagonal: 86.7 cm (34.1"), Display resolution: 3440 x 1440 pixels, HD type: Wide Quad HD, Response time: 6 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
86.7 cm (34.1")
Display resolution *
3440 x 1440 pixels
HD type *
Wide Quad HD
Native aspect ratio *
21:9
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
6 ms
Anti-glare screen
Yes
Screen shape *
Curved
Screen curvature rating
3800R
Supported graphics resolutions
3440 x 1440
Supported video modes
1440p
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
3000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.07 billion colours
Response time (fast)
4 ms
Pixel pitch
0.2325 x 0.2325 mm
Pixel density
109 ppi
Viewable size, horizontal
81.2 cm
Viewable size, vertical
36 cm
High Dynamic Range (HDR) supported
Yes
Colour depth
8 bit
Colour gamut
99%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
3 W
Design
Product colour *
Black
Colour name
Raven Black
Certification
ENERGY STAR CCC TCO 9.0 EPEAT Gold RoHS (EU/2011/65) Windows 10 Certification China Energy Efficiency Standard Tier 1 TÜV Rheinland Eye Comfort TÜV Rheinland Low Blue Light TÜV Rheinland Flicker Free TÜV Low Blue Light (Hardware Solution) Eyesafe Display Certification
Ports & interfaces
Built-in USB hub *
Yes
Number of USB Type-B upstream ports quantity
1
Number of USB Type-C upstream ports quantity
1
USB Type-A downstream ports quantity
3
USB Type-C downstream ports quantity
1
Ports & interfaces
USB Power Delivery up to
100 W
HDMI *
Yes
HDMI ports quantity
2
HDMI version
2.0
DisplayPorts quantity
3
DisplayPort version
1.2
Headphone out *
No
Built-in KVM switch
Yes
AC (power) in
Yes
Network
Wi-Fi
No
Bluetooth
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
15 cm
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 35°
Power
Power consumption (typical) *
36 W
Power consumption (standby) *
0.5 W
Power consumption (max)
230 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power supply type
Internal
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, USB Type-C, USB Type-C to USB Type-A
Stylus included
No
Quick start guide
Yes
Bundled software
Lenovo ThinkColour
Weight & dimensions
Width (with stand)
817.3 mm
Depth (with stand)
245 mm
Height (with stand)
469.3 mm
Weight (with stand)
10.8 kg
Width (without stand)
817.3 mm
Depth (without stand)
76.8 mm
Height (without stand)
372.7 mm
Weight (without stand)
7.4 kg
Bezel width (side)
9.5 mm
Bezel width (top)
9.5 mm
Bezel width (bottom)
2.84 cm
Packaging data
Package width
937 mm
Package depth
220 mm
Package height
475 mm
Package weight
15.5 kg
Package type
Box
Logistics data
Harmonized System (HS) code
85285210
Country Distributor
Belgium 1 distributor(s)
United Kingdom 1 distributor(s)