location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Thunderbolt Dock 280W G4 w/Combo Cable

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Thunderbolt Dock 280W G4 w/Combo Cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4J0G4AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188018941 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 400166
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Sep 2024 00:01:37
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Thunderbolt Dock 280W G4 w/Combo Cable
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Feel safe and secure from the moment you log in. The HP Thunderbolt G4 Dock with HP Sure Start[3] prevents hackers from using the dock to attack the network and the attached notebook. Everything connected to this dock is protected and meets full NIST 800-193 requirements.
  • - Focus on your work and not your compatibility[1] with a dock that works seamlessly with most notebooks and operating systems. Whether you use Windows®, Mac, or Chrome OS—rigorous testing and certifications ensure that one USB-C® cable[4] connects your device and peripherals without issue.
  • - Multitask, create, and collaborate faster with a dock that supports up to four 4K displays through superfast Thunderbolt™ 4 technology[2] and has double the ethernet speed for faster downloads[5]. This dock also delivers up to 230W of power—enough to charge most workstation notebooks.
  • - Manage your mixed fleet more efficiently with wired Intel® vPro™ support that allows authorized administrators to remotely access and manage vPro™ enabled notebooks using wired connections to make updates. IT Managers can also plan dock firmware updates anytime, even after the user disconnects through a one click installer[6].
Warranty: 1 year limited warranty
Long product name HP Thunderbolt Dock 280W G4 w/Combo Cable :
The long product name of HP Thunderbolt Dock 280W G4 w/Combo Cable. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Thunderbolt Dock 280W G4 w/Combo Cable
More>>>
HP Thunderbolt Dock 280W G4 w/Combo Cable:
The official description of HP Thunderbolt Dock 280W G4 w/Combo Cable as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Dock That Does It All
Boost your security, productivity, and connectivity with this Thunderbolt™ 4 dock. It protects your network and devices from the moment you log in, supports multi-OS compatibility[1], and can support up to four 4K displays[2]. Ideal for ITDMs and hybrid workers, this dock also makes home or office device management easy.

Short summary description HP Thunderbolt Dock 280W G4 w/Combo Cable:
This short summary of the HP Thunderbolt Dock 280W G4 w/Combo Cable data-sheet is auto-generated and uses the product title and the first six key specs.

HP Thunderbolt Dock 280W G4 w/Combo Cable, Wired, Thunderbolt 4, Black, Kensington, 100 - 240 V, 50 - 60 Hz

Long summary description HP Thunderbolt Dock 280W G4 w/Combo Cable:
This is an auto-generated long summary of HP Thunderbolt Dock 280W G4 w/Combo Cable based on the first three specs of the first five spec groups.

HP Thunderbolt Dock 280W G4 w/Combo Cable. Connectivity technology: Wired, Host interface: Thunderbolt 4. Product colour: Black, Cable lock slot type: Kensington. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz, Input current: 1.7 A. Width: 98 mm, Depth: 98 mm, Height: 68 mm. Package width: 275 mm, Package depth: 143 mm, Package height: 148.5 mm

The Dock that Protects your Connected Devices.

Feel safe and secure from the moment you log in. The HP Thunderbolt G4 Dock with HP Sure Start[3] prevents hackers from using the dock to attack the network and the attached notebook. Everything connected to this dock is protected and meets full NIST 800-193 requirements.

Expanded Compatibility. Easy Connectivity.

Focus on your work and not your compatibility[1] with a dock that works seamlessly with most notebooks and operating systems. Whether you use Windows®, Mac, or Chrome OS—rigorous testing and certifications ensure that one USB-C® cable[4] connects your device and peripherals without issue.

The Power To Be Productive.

Multitask, create, and collaborate faster with a dock that supports up to four 4K displays through superfast Thunderbolt™ 4 technology[2] and has double the ethernet speed for faster downloads[5]. This dock also delivers up to 230W of power—enough to charge most workstation notebooks.

Modern Device Manageability

With Intel® vPro™ Active Management Technology, authorized administrators can remotely access notebooks using wired connections, even if turned off, to make updates.

Electronic Asset Management for Your Docks

Empower your IT to manage and track your docks by product name, serial number, and MAC Address from anywhere with the time-saving, easy-to-use Electronic Tag (eTag) asset management tool[6].

Thoughtful Product Packaging

HP is committed to reducing plastic in landfills by using recyclable, fiber-based, and sustainably sourced packaging[7] that meets recycling requirements, so it can stay out of the landfill[8] when customers are finished with it.

One Cable. Two Power Options.

With two power options (120W/280W) from one cable, you can power mainstream and high performance PCs alike with just one cable/dock.

We Test So You Can Rest

Rigorous testing[9] helps assure dock compatibility across select HP notebooks and select Apple®, Dell, and Lenovo notebooks with USB-C® power ports[9].

More Ports. More Flexibility.

More ports means more capabilities. With a TB4™, HDMI, two USB-C®, two DisplayPorts™, four USB-A 3.2 ports and an RJ45 port, you can connect multiple devices like a keyboard and mouse[10].

1-year Limited Warranty

Get added peace of mind with a 1-year limited warranty that includes technical support, diagnostic services, and hardware replacement.

Ports & interfaces
Connectivity technology *
Wired
Host interface *
Thunderbolt 4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
HDMI ports quantity *
1
HDMI version
2.0
DisplayPorts quantity
2
DisplayPort version
1.4
Thunderbolt 3 Power Delivery
Yes
Microphone in *
No
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Performance
Card reader integrated *
No
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
1.7 A
Output voltage
19.5 V
Output current
6.15 A
Weight & dimensions
Width
98 mm
Depth
98 mm
Height
68 mm
Weight
760 g
Packaging data
Package width
275 mm
Package depth
143 mm
Package height
148.5 mm
Package weight
760 g
Brand-specific features
HP GTIN (EAN/UPC) with options
(ABB) 196068757953; (ABU) 196068757984
HP GTIN (EAN/UPC)
196068757953, 196068757984
Logistics data
Harmonized System (HS) code
84733020
Country Distributor
Nederland 3 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 1 distributor(s)
United Kingdom 8 distributor(s)
Österreich 1 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Suomi 2 distributor(s)
Australia 5 distributor(s)
Belgium 1 distributor(s)
México 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Portugal 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
New Zealand 1 distributor(s)
Disclaimer HP Thunderbolt Dock 280W G4 w/Combo Cable:
Disclaimer

[1] Backward compatible with USB-C® alt mode, ports will work at USB-C® alt mode speeds which are dependent on host specifications.
[2] For USB-C® alt mode functionality, host PC must support Thunderbolt™ 3 or Thunderbolt™ 4.
[3] HP Sure Start on HP Thunderbolt G4 dock supports firmware integrity verification and recovery it does not include real-time and runtime protections or Microsoft SCCM integration typically found on HP Sure Start in HP notebooks.
[4] For USB-C® alt mode functionality, host PC must support the DisplayPort™ Alt mode protocol through its USB-C® port. Charging and port replication is supported on notebooks that have implemented USB-C® Alt Mode industry specifications. Power button to turn on or wake the system, Wake-on LAN from warm and cold dock, Wake-on LAN from S4/S5, and MAC Address Pass-Through S0, S3, S4, S5 warm and cold dock features only function on HP or HP supported notebooks. HP does not provide ethernet and audio drivers on Mac PCs.
[5] Requires infrastructure to support 2.5Gb ethernet speeds.
[6] Windows Management Instrumentation installation required. Requires Windows 10 or higher.
[7] 100% outer box/corrugate cushion packaging made from sustainably sourced certified and recycled fibers. Fiber cushions made from 100% recycled wood fiber and organic material. Any plastic cushions are made from >90% recycled plastic. Excludes plastic bags and plastic foam sheeting.
[8] Recycling facilities not available in all locations.
[9] Based on HP internal testing on select non-HP notebook models compatible with USB-C® industry standards. For HP notebook compatibility please visit - https://pcb.inc.hp.com/webapp/#!/us-en and search by notebook. Certain Alt mode features are not supported, such as power button, MAC Address Pass-Through, Wake-on LAN, and OOB Wake on LAN. Visit the HP Support page to determine your HP notebook’s wattage and port specifications. Visit the support page of your non-HP notebook to determine its wattage and port specifications.
[10] Comes with Power Cord.