HP logo

HP Z24q G3 QHD Display

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
237948
Info modified on:
15 Nov 2024, 00:00:39
Bullet Points HP Z24q G3 QHD Display:
  • - Trust the colors you see with world-class color accuracy, creative color gamuts you work in most, and HDR 400—all on Mac® or PC.
  • - Experience every pixel and movement with the precision of reality in crisp QHD resolution and a fast 90hz refresh rate<sup>[1]</sup> in Windows 11 and Adobe®.
  • - Double your screen and upgrade your virtual meetings by connecting the perfectly matching your HP Z24m G3 QHD monitor via daisy-chain<sup>[8]</sup>.
  • - Support your workflow with a display that supports you with 4-way ergonomics and HP Eye Ease.
Warranty:
3 year limited warranty including 3 year of parts and labour. Certain restrictions and exclusions apply.
Long product name HP Z24q G3 QHD Display:

Z24q G3 QHD Display

HP Z24q G3 QHD Display:

The Ideal Space to Create
The Z24q G3 displays professional grade color and design optimized for hybrid or office work. Bring your ideas to life with industry-leading color accuracy and HDR 400 or take advantage the pixel dense QHD 60.5 cm (23.8-inch) screen—perfect for creating wherever your desk may be.

Short summary description HP Z24q G3 QHD Display:

HP Z24q G3 QHD Display, 60.5 cm (23.8"), 2560 x 1440 pixels, Quad HD, 5 ms, Silver

Long summary description HP Z24q G3 QHD Display:

HP Z24q G3 QHD Display. Display diagonal: 60.5 cm (23.8"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product colour: Silver

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP Z24q G3 QHD Display 4Q8N4AA:
[1] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
[8] Not compatible with Mac products.
[2] Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 EPEAT standard. Plastics consist of 90% Post-Consumer Recycled, with 85% Recycled Information Technology Equipment (ITE) + 5% Ocean-Bound Plastics (PET).
[3] 100% outer box/corrugate cushion packaging made from sustainably sourced certified and recycled fibers. Fiber cushions made from 100% recycled wood fiber and organic material. Any plastic cushions are made from >90% recycled plastic. Excludes plastic bags and plastic foam sheeting.
[4] Recycling facilities not available in all locations.
[5] Comes with Power Cord, USB Type-A to B cable, HDMI and DisplayPort™ cables, all other cables sold separately.
[6] Host PC requires Windows 10 or higher. HP Display Center is available on the Microsoft store.
[7] HP Display Manager software agent must be running on a web server and host PC. Some limitations may apply to legacy monitors.
Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
Lock sold separately.
EPEAT® registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status by country. Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
External power supplies, WWAN modules, power cords, cables and peripherals excluded. Service parts obtained after purchase may not be Low Halogen.
DisplayPort™ 1.2 or HDMI 1.4 required to drive panel at its native resolution. The video card of the connected PC must be capable of supporting 2560 x 1440 at 60 Hz with 10-bit color using one DisplayPort™, HDMI. The video card of the connected PC must be capable of supporting 2560 x 1440 and include one DisplayPort™ or one HDMI outputs to drive the monitor at the Preferred Mode.
HP Display Center requires Windows 10 (or higher) on host PC and is available from the Windows store.
100% outer box packaging and corrugated cushions made from sustainably sourced certified and recycled fibers.
Percent of recycled metal varies by product.
Percentage of ocean-bound plastic contained in each component varies by product.
Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 standard.
Included cables may vary by country.
Number of colors through A-FRC technology.
Monitors produced from June 2024 comply with China regulation GB 21520-2023.
A product carbon footprint is defined as the total amount of greenhouse gases emitted directly and indirectly by a product over its lifetime. Greenhouse gas emissions are reported as global warming potential for 100-year time horizon (GWP-100) in units of CO2 equivalence. Calculations are done in accordance with ISO 14040 & ISO 14044. Individual values may not sum to total due to rounding.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.