upcycle it logo

upcycle it HP EliteBook 1040 G4 (Refurbished) Grade A Intel® Core™ i5 i7-7820HQ Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85214
Info modified on:
17 Nov 2022, 16:26:41
Short summary description upcycle it HP EliteBook 1040 G4 (Refurbished) Grade A Intel® Core™ i5 i7-7820HQ Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

upcycle it HP EliteBook 1040 G4 (Refurbished) Grade A, Intel® Core™ i5, 2.9 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 16 GB, 256 GB

Long summary description upcycle it HP EliteBook 1040 G4 (Refurbished) Grade A Intel® Core™ i5 i7-7820HQ Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:

upcycle it HP EliteBook 1040 G4 (Refurbished) Grade A. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i7-7820HQ, Processor frequency: 2.9 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Pro. Product colour: Silver

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.