location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon CLI-36 C/M/Y Colour Ink Cartridge (Twin Pack)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLI-36 C/M/Y Colour Ink Cartridge (Twin Pack)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1511B018 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574572178
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 313388
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Feb 2024 18:14:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon CLI-36 C/M/Y Colour Ink Cartridge (Twin Pack)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Genuine Canon Ink produces on average 35% more quality prints than imitation cartridges***
  • - Genuine Canon Ink provides consistent quality prints 100% of the time***
  • - Genuine Canon Ink is 100% reliable so you can print with less stress***
  • - Return every toner ink and toner cartridge to be reused or recycled. It's free, easy and environmentally friendly.
Long product name Canon CLI-36 C/M/Y Colour Ink Cartridge (Twin Pack) :
The long product name of Canon CLI-36 C/M/Y Colour Ink Cartridge (Twin Pack). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CLI-36 C/M/Y Colour Ink Cartridge (Twin Pack)
More>>>
Canon CLI-36 C/M/Y Colour Ink Cartridge (Twin Pack):
The official description of Canon CLI-36 C/M/Y Colour Ink Cartridge (Twin Pack) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This twin pack contains two 12ml colour ink tanks and each allows you to print up to 249 pages of A4 documents at ISO/IEC 24711:2006† standard. The ChromaLife100 system combined with Canon photo papers delivers stunning results and longevity .

Short summary description Canon CLI-36 C/M/Y Colour Ink Cartridge (Twin Pack):
This short summary of the Canon CLI-36 C/M/Y Colour Ink Cartridge (Twin Pack) data-sheet is auto-generated and uses the product title and the first six key specs.

Canon CLI-36 C/M/Y Colour Ink Cartridge (Twin Pack), Black, Cyan, Magenta, Yellow, Dye-based ink, Dye-based ink, 2 pc(s), 249 pages, Multi pack

Long summary description Canon CLI-36 C/M/Y Colour Ink Cartridge (Twin Pack):
This is an auto-generated long summary of Canon CLI-36 C/M/Y Colour Ink Cartridge (Twin Pack) based on the first three specs of the first five spec groups.

Canon CLI-36 C/M/Y Colour Ink Cartridge (Twin Pack). Colour ink type: Dye-based ink, Black ink type: Dye-based ink, Supply type: Multi pack, Colour ink page yield: 249 pages, Printing colours: Black, Cyan, Magenta, Yellow, Quantity per pack: 2 pc(s)

Features
Black ink type
Dye-based ink
Colour ink type
Dye-based ink
Print technology
Inkjet printing
Compatibility *
PIXMA iP100 PIXMA mini260 PIXMA mini320 RFB IP100
Quantity per pack *
2 pc(s)
Colour ink page yield *
249 pages
Type *
Original
Features
Printing colours *
Black, Cyan, Magenta, Yellow
Supply type *
Multi pack
Country of origin
Japan
Colour
Yes
Packaging data
Package weight
9 g
Package type
Blister
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 4 distributor(s)
Polska 1 distributor(s)
Deutschland 1 distributor(s)
Suomi 2 distributor(s)
Czech Republic 1 distributor(s)