location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz Re:cycle ring binder A4 Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Re:cycle
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10040069 show
Show alternative article codes used in the online market place
Category:
Folders with metal rings to keep papers and documents in order and prevent them from falling out.
Ring Binders Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64275
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Nov 2020 16:07:27
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Leitz Re:cycle ring binder A4 Blue:
This short summary of the Leitz Re:cycle ring binder A4 Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz Re:cycle, A4, Polypropylene (PP), Blue, 600 sheets, 8 cm, 80 mm

Long summary description Leitz Re:cycle ring binder A4 Blue:
This is an auto-generated long summary of Leitz Re:cycle ring binder A4 Blue based on the first three specs of the first five spec groups.

Leitz Re:cycle. Format: A4, Material: Polypropylene (PP), Product colour: Blue. Width: 80 mm, Depth: 285 mm, Height: 320 mm

Features
Format *
A4
Material
Polypropylene (PP)
Product colour
Blue
Maximum capacity
600 sheets
Rings quantity
2
Features
Spine width
8 cm
Thumb hole
Yes
Weight & dimensions
Width
80 mm
Depth
285 mm
Height
320 mm
Brand Image Product code Product Stock Price from
Leitz 180° Lever Arch File Plastic Leitz 180° Lever Arch File Plastic
(show image)
10155045 180° Lever Arch File Plastic 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)