location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP E-Series E27q G4 computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
E-Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E27q G4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9VG82AS
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103203
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:36:26
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2022
Product end of life date
Bullet Points HP E-Series E27q G4 computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68.6cm (27") Quad HD 2560 x 1440 IPS
  • - 5ms, 16:9, 1000:1
  • - USB, VGA, HDMI, DisplayPort
Warranty: 3 year limited warranty including 3 year of parts and labour. Certain restrictions and exclusions apply.
Long product name HP E-Series E27q G4 computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD Black :
The long product name of HP E-Series E27q G4 computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

68.6cm (27") Quad HD 2560 x 1440 IPS, 16:9, 5ms, 178°/178°, 1000:1
More>>>
HP E-Series E27q G4 computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD Black:
The official description of HP E-Series E27q G4 computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enhance your entire viewing experience
Work comfortably and stay focused with the optimized ergonomics and Quad HD resolution of the HP E27q G4 QHD Monitor with HP Eye Ease that is designed around you. Make life easy for IT with remote manageability.

Short summary description HP E-Series E27q G4 computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD Black:
This short summary of the HP E-Series E27q G4 computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP E-Series E27q G4, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, 5 ms, Black

Long summary description HP E-Series E27q G4 computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD Black:
This is an auto-generated long summary of HP E-Series E27q G4 computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD Black based on the first three specs of the first five spec groups.

HP E-Series E27q G4. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
68.6 cm (27")
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Panel type *
IPS
Touchscreen *
No
Response time
5 ms
Screen shape *
Flat
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
5000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.233 x 0.233 mm
Horizontal scan range
30 - 90 kHz
Vertical scan range
50 - 60 Hz
Colour gamut standard
sRGB
Colour gamut
99%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
HP segment
Business
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Built-in microphone
Yes
Design
Market positioning *
Business
Product colour *
Black
Country of origin
China
Certification
BIS; BSMI; CB; CCC; CE; CECP; CEL; EAC; ENERGY STAR; FCC; ISO 9241-307; KC/KCC; NOM; PSB; SEPA; TCO-zertifiziert; TCO Certified Edge; TUV LBL; TÜV-S; VCCI; WEEE; ISC; California Energy Commission (CEC); WW-Anwendung; ICE; TGM
Ports & interfaces
Built-in USB hub *
Yes
Number of USB Type-B upstream ports quantity
1
USB Type-A downstream ports quantity
4
VGA (D-Sub) ports quantity
1
DVI port
No
Ports & interfaces
HDMI *
Yes
HDMI version
1.4
DisplayPorts quantity
1
Audio input
No
Headphone out *
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Height adjustment *
Yes
Height adjustment
15 cm
Pivot
Yes
Pivot angle
-90 - 90°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 23°
Plug and Play
Yes
Power
Power consumption (typical) *
25 W
Power consumption (standby) *
0.5 W
Power consumption (max)
60 W
Energy efficiency scale
A+++ to D
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width (with stand)
613.3 mm
Depth (with stand)
216 mm
Height (with stand)
536 mm
Weight (with stand)
7 kg
Width (without stand)
613.3 mm
Depth (without stand)
47 mm
Height (without stand)
366.1 mm
Bezel width (side)
61.3 cm
Bezel width (top)
4.7 cm
Bezel width (bottom)
36.6 cm
Packaging data
Package width
695 mm
Package depth
444 mm
Package height
225 mm
Package weight
10.5 kg
Other features
Energy efficiency class (old)
A
Disclaimer HP E-Series E27q G4 computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD Black:
Disclaimer

[2] Additional monitors sold separately.
[3] Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
[4] External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen. [5] Sold separately.
[6] Requires Windows 10 on host PC.
[7] HP Care Packs sold separately. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc. HP Services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.