Tripp Lite logo

Tripp Lite RBC5-192 4U UPS Replacement 192VDC Battery Cartridge (1 Set of 16) for Select SmartOnline UPS

Data-sheet quality:
created/standardized by Icecat
Product views:
122993
Info modified on:
10 Aug 2024, 09:39:07
Bullet Points Tripp Lite RBC5-192 4U UPS Replacement 192VDC Battery Cartridge (1 Set of 16) for Select SmartOnline UPS:
  • - Certified premium battery cartridge
  • - Pre-assembled and wired battery kit offers simple installation
  • - Rugged leakproof construction
  • - Maintenance free
  • - Wide operating temperature range
Warranty:
18-month limited
Long product name Tripp Lite RBC5-192 4U UPS Replacement 192VDC Battery Cartridge (1 Set of 16) for Select SmartOnline UPS:

4U UPS Replacement 192VDC Battery Cartridge (1 Set of 16) for Select SmartOnline UPS

Tripp Lite RBC5-192 4U UPS Replacement 192VDC Battery Cartridge (1 Set of 16) for Select SmartOnline UPS:

These premium UPS replacement battery cartridges breathe new life into UPS systems suffering from expired or weak internal batteries. Each replacement battery cartridge is carefully screened and certified to meet or exceed original specifications and ships ready for installation into your UPS system. Reusable packaging holds expired batteries for recycling center delivery. See the UPS replacement battery web page to confirm compatibility and quantity required.

Compatible with models SU5000RT4UHV, SU5000RT4UTF, SU6000RT4UHV, SU6000RT4UHVG, SU6000RT4UHVHW, SU6000RT4UTF, SU6000RT4UTFHW, SU6000RT4UHVPM and other UPS products specifying the use of this replacement battery cartridge

Short summary description Tripp Lite RBC5-192 4U UPS Replacement 192VDC Battery Cartridge (1 Set of 16) for Select SmartOnline UPS:

Tripp Lite RBC5-192 4U UPS Replacement 192VDC Battery Cartridge (1 Set of 16) for Select SmartOnline UPS, 192 V, Black, 5 year(s), China, SU5000RT4UHV, SU6000RT4UTF, SU6000RT4UHV, SU6000RT4UHVG, SU6000RT4UHVHW, SU6000RT4UTF,..., 29 kg

Long summary description Tripp Lite RBC5-192 4U UPS Replacement 192VDC Battery Cartridge (1 Set of 16) for Select SmartOnline UPS:

Tripp Lite RBC5-192 4U UPS Replacement 192VDC Battery Cartridge (1 Set of 16) for Select SmartOnline UPS. Battery voltage: 192 V, Product colour: Black, Battery life: 5 year(s). Weight: 29 kg, Width: 180.1 mm, Height: 212.1 mm. Package width: 490.2 mm, Package height: 287 mm, Package depth: 388.6 mm. Master (outer) case width: 490.2 mm, Master (outer) case length: 388.6 mm, Master (outer) case height: 287 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.